- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Illumination Color | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSP1.870C.1 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | - | 11.800007g | - | - | - | 10A | 15A | - | 250VAC | Bulk | GSP1 | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | 15A | - | - | - | Unfiltered - Commercial | - | No | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GRM2.1180.013 Schurter Inc. | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | Thermoplastic | 45.999993g | - | - | - | - | - | 250V | 250VAC | Bulk | GRM2 | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.20mm x 40.90mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRF4.0029.013.C Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 37.000012g | - | - | - | - | - | - | - | Bulk | GRF4 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Shielded | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6220.5330 Schurter Inc. | 7073 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 15.389992g | - | - | - | - | - | 250V | 250VAC | Bulk | 6220 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 30.5mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | 250V | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 30mm | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.2002.51 Schurter Inc. | 116 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | - | 250VAC | Bulk | GSF1 | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Mounting Hardware | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.3202.101 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | - | 250VAC | Bulk | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 4A | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 33.10mm | PLUG | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6130.5615 Schurter Inc. | 27 |
| - | 9 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYETHYLENE | Thermoplastic | 6.89999g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6130-56 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP30 | 28.3mm | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 19.50mm | SOCKET | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 30mm | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.3202.121 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 2 | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.40mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 4A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6182.0028 Schurter Inc. | 209 |
| - | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | PA6 | Polyamide | 13.960014g | - | - | - | 10A | - | - | 250VAC | Bulk | 5098 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | - | 3 | 70°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.40mm x 24.70mm | - | - | 250V | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 50.4mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5003.0121.1 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | METALLIC/STEEL | Thermoplastic | 41.999989g | - | - | - | 15A | - | 125V | 125VDC | Bulk | 5003 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | 1MOhm | - | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 61mm | 3A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | 125V | 3A | SNAP | Special - Molex HCS | 1 | 3A | - | 3 | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.2015 Schurter Inc. | 7 |
| Datasheet | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.499989g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | 6610 | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | - | - | 3 | - | - | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 15A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.30mm x 24.80mm | - | - | - | - | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe, Terminating Cover | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5220.0223.3 Schurter Inc. | 80 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 5220 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.6mm | 2A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | SOCKET | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 44mm | 34mm | 34mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRF4.0419.013.C Schurter Inc. | 33 |
| - | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 37.000012g | - | - | - | - | - | 250V | - | Bulk | GRF4 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 29mm | 10A | 60Hz | - | 250V | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 59.3mm | 31.4mm | 31.4mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5145.2166.111 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 85.048569g | - | - | - | 1A | 1A | - | 250VAC | Bulk | 5145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 1A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DD11.0111.1110 Schurter Inc. | 312 | - | - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 32.000006g | - | - | - | - | - | - | 250VAC | Bulk | DD11 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 8A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5145.0470.731 Schurter Inc. | 69 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 125 | - | - | - | 85.048569g | - | - | - | 10A | 10A | - | 250VAC | Bulk | 5145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 64.2mm | 10A | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | 36mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6250.5512 Schurter Inc. | 1215 |
| Datasheet | 12 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | - | POLYETHYLENE | - | 14.999988g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 6250 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 1 | - | IP40 | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.0104 Schurter Inc. | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 16.699995g | - | - | - | - | - | 250V | 250VAC | Bulk | KEB1 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | - | - | Black | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | 1 | SPST | Unfiltered - Commercial | Red | No | - | - | Switch On-Off, Illuminated | - | - | - | - | 2.5mm | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4754.4200 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | Thermoplastic | - | - | 10A | - | 250V | 250VAC | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | - | 3 per connection (4) | 70°C | -25°C | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE, QUICK CONNECT | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | 10A | - | - | - | CCC, cURus, ENEC | 12 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 122.10mm | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Carrier Frame, 1 Position | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4312.0001 Schurter Inc. | 357 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Bulkhead | - | 3 | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 4761 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | Black | - | - | - | - | 250V | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | - | - | cURus, ENEC | - | - | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Gasket | - | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |