- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Switch Function | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Product | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5120.2306.0 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 5120 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | - | 10A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.40mm x 21.50mm | - | 400 μH | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | - | Shielded | 24.6mm | - | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.5082 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 161.000004g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | FKID | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67mm | - | 2A | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.50mm x 61.00mm | - | 4 mH | - | - | - | SNAP | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | Shielded | 65mm | - | 50mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.0092 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 28.349523g | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | 250VAC | Bulk | KEC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 50.00mm | SOCKET | - | 250V | - | - | - | IEC 320-C14 | - | 13A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DF12.3593.7110.1 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filtered | No | - | - | - | - | - | - | DF12.ABDBL100A8.7110.1 | - | - | Details | - | - | - | - | - | - | DF12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Inlets | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5707.0603.412 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | - | 6A | - | - | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 36.00mm x 32.20mm | - | - | 250V | - | - | SNAP | IEC 320-C18 | - | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 4302.5331 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | THRMOPLASTIC | - | Thermoplastic | 79g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | KFB2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 1A | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.50mm x 43.00mm | - | - | 250V | - | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | - | Shielded | 59mm | - | 30.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6110.3300 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Thermoplastic | - | 8.500009g | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | 6110-3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 120°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | - | 10A | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | 250V | - | 15A | SNAP | IEC 320-C16 | 1 | 15A | 3 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.0030 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | Thermoplastic | 20.400005g | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | 4797 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Female | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 37.1mm | - | 50A | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 37.60mm x 29.50mm | - | - | 250V | - | 20A | - | IEC 320-2-2/J | 1 | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 42mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.2102.101 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 64.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | - | 2A | - | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.40mm x 33.10mm | PLUG | - | 250V | - | 2A | - | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | Shielded, V-Lock Notch | 36.5mm | 32.5mm | 30.2mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0403.413 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | - | 4A | - | - | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 36.00mm x 33.50mm | - | - | 250V | - | - | SNAP | IEC 320-C18 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 4797.3015.01 Schurter | In Stock | - | - | - | - | PANEL | - | POLYETHYLENE | - | Thermoplastic (TP) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 50 | Not Filtered | No | SCHURTER AG | 4797.3015.01 | + 70 C | - 25 C | Snap-In | ROHS COMPLIANT | - | Active | 5.81 | - | Yes | 0.719589 oz | - | 250 VAC | - | - | - | - | - | - | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | - | STANDARDS: IEC/EN 60320-2-2/J; UL 94V-0; UL 498; CSA C22.2, QUICK CONNECT | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | 24.7 mm | compliant | 16 A | - | - | Solder | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Not Switched | - | - | - | - | SOLDER | - | SNAP | - | - | - | - | - | - | - | - | - | Outlets | 16/20A, 250VAC | - | 34 mm | 42 mm | - | 1.5 mm | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 5200.1043.3 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 58.000006g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 5200 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 48.7mm | - | 10A | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.00mm x 29.00mm | SOCKET | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CD34.4101.151 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 82.000003g | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | CD | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | - | 4A | 60Hz | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.50mm x 67.50mm | SOCKET | 1.5 mH | 250V | - | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | Voltage Selector | 83.5mm | 30mm | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0843.1 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | 5110 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 55.7mm | - | 8A | - | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.00mm x 21.00mm | - | 600 μH | 250V | - | - | - | IEC 320-C14 | - | 8A | 2 | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 23mm | - | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KMF1.1161.11 Schurter Inc. | In Stock | - | Datasheet | 29 Weeks | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | - | - | 58.000006g | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | KMF | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.9mm | - | 6A | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.80mm x 47.80mm | SOCKET | 300 μH | 250V | - | 6A | - | IEC 320-C14 | 1 | 6A | 2 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | Shielded | 25.7mm | 50mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5004 Schurter Inc. | In Stock | - | - | 12 Weeks | Flanges, Panel, Screw, Snap in | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 65.999986g | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | - | 6A | 60Hz | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | 800 μH | 250V | - | 6A | - | IEC 320-C14 | 1 | 6A | 2 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | 44mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.5063 Schurter Inc. | In Stock | - | - | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 161.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | FKID | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | - | 4A | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.50mm x 61.00mm | SOCKET | - | 250V | - | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5008.2021 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 17.290006g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 5008 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Pins | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP40 | 47.9mm | - | 1A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.20mm x 18.00mm | - | - | 250V | - | 1A | - | IEC 320-C8, Non-Polarized | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 18mm | - | 27.2mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5008.1110 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 17.301997g | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 5008 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 47.9mm | - | 500mA | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 24.00mm x 16.00mm | - | - | 250V | - | - | - | IEC 320-C8, Non-Polarized | - | 500mA | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | - | - | 18mm | - | 27.2mm | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5707.0603.312.01 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Flange | - | - | - | - | 95.760011g | - | NOT SPECIFIED | NOT SPECIFIED | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | 5707 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | - | - | - | 250V | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | - | 8A | - | - | - | 250V | cURus, ENEC | - | - | - | - | Rectangular - 29.20mm x 32.20mm | - | - | - | - | - | - | IEC 320-C18 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Fuse Holder, Twin Fused | - | - | - | Shielded | - | 42mm | 51mm | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |