- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Length | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4710.2014 Schurter Inc. | 60 |
| Datasheet | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | 250V | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | Black | Female | - | - | - | - | - | - | - | - | Straight | - | - | - | 250V | CCC, cURus, ENEC | 3 | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DC12.5122.001 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | 60.5mm | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 10A | SNAP | - | 1 | - | - | - | No | - | - | - | - | Shielded, V-Lock Notch | 44.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4710.6153 Schurter Inc. | 66 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 4710.4012 Schurter Inc. | 24 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 4710.2153 Schurter Inc. | 78 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DC12.1202.021 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 2 | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | IP40 | - | - | - | CQC, cULus, ENEC | - | - | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | IEC 320-C18 | - | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 6610.3016.03 Schurter Inc. | 49 |
| - | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | - | - | 10A | - | - | 250VAC | Bulk | 6610 | - | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 15A | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | V-Lock Notch | - | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4710.3154 Schurter Inc. | 33 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 4710.3016 Schurter Inc. | 66 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DC12.5132.101 Schurter Inc. | 41 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | - | - | - | - | - | - | No | - | - | - | 10A, 125/250VAC | Shielded, V-Lock Notch | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4710.3254 Schurter Inc. | 50 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DC12.4232.101 Schurter Inc. | 40 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.40mm x 33.10mm | - | 250V | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off, Illuminated | - | Shielded, V-Lock Notch | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4304.6043 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 37.180003g | - | - | 16A | - | - | 250VAC | Bulk | 1624-K | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 43.20mm x 50.80mm | - | 250V | - | - | IEC 320-C20 | - | 21A | - | Unfiltered - Commercial | No | - | - | Circuit Breaker, Switch On-Off | - | - | - | 0.039 1.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 6162.0165 Schurter Inc. | 161 |
| - | 13 Weeks | Panel | Panel Mount, Snap-In | - | - | PA6 | Polyamide | - | - | - | 10A | 15A | - | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Black | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | CCC, cCSAus, ENEC, UR | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 6423.0253.30 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | PLASTIC | - | 39.999986g | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | - | - | - | - | NO | YES | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6424.0153.20 Schurter Inc. | 774 |
| Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 34.000008g | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | PLUG | 250V | - | - | IEC 320-C14 | - | 10A | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 0.079 2.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6424.0251.12 Schurter Inc. | 24 |
| Datasheet | 14 Weeks | - | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | TIN | NOT SPECIFIED | 10A | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | PLUG | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | 0.047 1.20mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 6182.0006 Schurter Inc. | 199 |
| - | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | PA6 | Polyamide | 12.319994g | - | - | 10A | - | - | 250VAC | Bulk | 5091 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | Black | Receptacle | STANDARDS: UL94V-0; CSA; VDE, QUICK CONNECT TERMINAL | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 23.20mm x 15.80mm | - | 250V | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 45mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.5232.001 Schurter Inc. | 41 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | 10A | 250V | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | SNAP | - | - | - | - | - | No | - | - | - | 10A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KP01.1153.11 Schurter Inc. | 226 |
| - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 28.349523g | TIN/TIN COPPER | - | 10A | - | - | 250VAC | Bulk | KP | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | 250V | - | SCREW | IEC 320-C14 | - | 15A | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | Terminating Cover | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free |