- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6130.5630 Schurter Inc. | 66 |
| - | 9 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | 99.988768mg | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6130-56 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP30 | 28.3mm | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 19.50mm | SOCKET | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 30mm | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EC11.0001.001.21 Schurter Inc. | 478 |
| - | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | Bulk | EC11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 36.4mm | 20A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 46.50mm | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | 2 | Unfiltered - Commercial | No | - | - | Switch On-Off | - | V-Lock Notch | - | 67mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0016 Schurter Inc. | 33 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | 8.969988g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | 25.5mm | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 31.2mm | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0020 Schurter Inc. | 224 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 9.530004g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0028 Schurter Inc. | In Stock | - | - | 13 Weeks | Panel, Snap in, Wall | Panel Mount, Snap-In | - | - | - | 9.979996g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0018 Schurter Inc. | 200 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 9.14g | - | - | - | 10A | 15A | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UL | - | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 6162.0008 Schurter Inc. | 7 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | PA6 | - | 9.380007g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 1061 | e3 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.9003.13 Schurter Inc. | 165 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYAMIDE | - | 11.800007g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2206.01 Schurter Inc. | 183 |
| Datasheet | 13 Weeks | - | - | - | - | Thermoplastic | 15.600005g | - | - | - | 10A | 10A | 250V | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4301.6307 Schurter Inc. | 62 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 65.999986g | - | - | - | 6A | 6A | - | 250VAC | Bulk | KFA | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 1MOhm | 3 | - | - | Black | Male | - | - | - | - | - | - | - | - | - | IP40 | 51mm | 6A | - | 125V | CCC, cULus, ENEC | - | - | Rectangular - 29.35mm x 33.00mm | - | - | - | - | IEC 320-C14 | - | 6A | 2 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 37mm | - | 37mm | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6160.0151 Schurter Inc. | 104 |
| - | 14 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | Bulk | 2579 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | - | - | 2 | - | - | - | Male | - | 250V | - | - | - | - | - | - | - | IP20 | - | 2.5A | - | 250V | cURus, VDE | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | IEC 320-C8 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4758.4200 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | Thermoplastic | - | - | 10A | - | 250V | 250VAC | Bulk | 4758 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | - | 3 per connection (4) | 70°C | -25°C | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 498; UL 94V-0; CSA C22.2; VDE, QUICK CONNECT | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | IP30 | - | 10A | - | - | cULus, ENEC | 12 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 134.00mm | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | Carrier Frame, 1 Module, Terminating Cover | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.8501.1 Schurter Inc. | 76 |
| - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | 13.399997g | - | - | - | 10A | - | - | 250VAC | Bulk | GSP1 | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | Black | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 24.3mm | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 49.6mm | - | 3mm | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRF2.0215.11 Schurter Inc. | 136 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | - | 13.899998g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | GRF2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | - | - | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 33.8mm | 15A | 60Hz | 250V | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | SOCKET | 250V | 15A | - | IEC 320-C14 | 1 | 15A | 3 | Unfiltered - Commercial | No | - | - | - | - | Shielded | 47.5mm | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KE15.1100.105 Schurter Inc. | 26 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 36.500011g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 52.50mm | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KP01.1752.10 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | - | - | - | - | - | 24.90001g | - | - | - | 10A | 15A | - | 250VAC | Bulk | KP | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Variable Size | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | No | - | Switch On-Off | - | Terminating Cover | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() C20F.0014 Schurter Inc. | 44 |
| Datasheet | 11 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 105g | - | - | - | 16A | - | - | 250VAC | Bulk | C20F | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 78.8mm | 16A | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.80mm x 26.30mm | - | 250V | - | - | IEC 320-C20 | - | 20A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | 30mm | - | 38mm | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5145.2956.111 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 85.048569g | - | - | - | 1A | 1A | - | 250VAC | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | 125V | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() EF12.1894.1110.01 Schurter Inc. | 35 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 147.99999g | - | - | - | 20A | 20A | - | 250VAC | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | IEC 320-C20 | - | 20A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF12.1297.5110.1 Schurter Inc. | 49 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 90.000012g | - | - | - | 10A | 15A | - | 250VAC | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |