- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF12.1682.9110.1 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 90.000012g | - | - | 10A | 15A | - | 250VAC | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.0861.1110.01 Schurter Inc. | 17 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 147.99999g | - | - | 10A | 10A | - | 250VAC | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | IEC 320-C20 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF12.3609.3310.1 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 90.000012g | - | - | 10A | 15A | - | 250VAC | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | 3 | - | Rectangular - 30.80mm x 75.50mm | - | 250V | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.2882.811 Schurter Inc. | 24 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 80.000001g | - | - | - | 15A | - | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.0924.1210.01 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 147.99999g | - | - | 20A | 20A | - | 250VAC | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() C20F.0112 Schurter Inc. | 37 |
| Datasheet | 11 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 105g | - | - | 16A | - | - | 250VAC | Bulk | C20F | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 20A | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.80mm x 26.30mm | - | 250V | - | 20A | - | IEC 320-C20 | 1 | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C20F.0113 Schurter Inc. | 37 |
| Datasheet | 11 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 105g | - | - | 16A | - | - | 250VAC | Bulk | C20F | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 20A | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.80mm x 26.30mm | - | 250V | - | 20A | - | IEC 320-C20 | 1 | 20A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KP01.1115.11 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | - | BOARD AND PANEL | - | POLYETHYLENE | - | 28.349523g | TIN COPPER | - | 10A | - | - | 250VAC | Bulk | KP | e3 | - | Active | Vendor Undefined | - | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | Variable Size | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 15A | - | TIN | Unfiltered - Commercial | No | - | - | Switch On-Off | Terminating Cover | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C20F.0021 Schurter Inc. | 37 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 105g | - | - | 16A | - | - | 250VAC | Bulk | C20F | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | 1MOhm | - | - | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 78.8mm | 20A | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.40mm x 28.30mm | - | 250V | - | - | SNAP | IEC 320-C20 | - | 20A | 3 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30mm | - | 53mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DF12.0991.5110.1 Schurter Inc. | 38 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 90.000012g | - | - | 10A | 15A | - | 250VAC | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | 3 | - | Rectangular - 30.80mm x 75.50mm | - | 250V | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.2091.411 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 85.048569g | - | - | 4A | 4A | - | 250VAC | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.2105.2210.01 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 147.99999g | - | - | 16A | 16A | - | 250VAC | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | IEC 320-C20 | - | 16A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF12.1384.7310.1 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 90.000012g | - | - | 10A | 15A | - | 250VAC | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF2.1022.01 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 15.300011g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | GSF2 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | UL 94V-0; CSA; VDE | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF12.2105.2110.01 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 147.99999g | - | - | 16A | 16A | - | 250VAC | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | IEC 320-C20 | - | 16A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6110.9100 Schurter Inc. | In Stock | - | - | 9 Weeks | Panel, Rivet, Screw | Rivet | - | POLYETHYLENE | - | 7.899992g | - | - | 10A | - | 250V | 250VAC | Bulk | 6110-9 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | CCC, cULus, ENEC | - | - | - | SOCKET | - | - | - | SNAP | IEC 320-C16 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0015 Schurter Inc. | 211 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 8.950001g | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4797.0025 Schurter Inc. | 291 |
| Datasheet | 23 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 20.400005g | - | - | 16A | - | - | 250VAC | Bulk | 4797 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Female | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 16A | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.60mm x 29.50mm | PLUG | 250V | - | 20A | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0504.0 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Screw | - | Module | - | - | 41.999989g | - | - | - | 6A | 250V | - | Bulk | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | 250V | - | - | - | - | - | - | - | IP40 | 54.5mm | 6A | 250V | CCC, cULus, ENEC | 3 | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSP1.8111.1 Schurter Inc. | 131 | - | - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | 12.600002g | - | BRASS | 10A | - | - | 250VAC | Bulk | GSP1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 25.5mm | 10A | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | 250V | - | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | 49.6mm | - | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |