- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Leakage Current | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5150.0031.1 Schurter Inc. | 27 |
| Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | - | METALLIC/STEEL | Thermoplastic | 47.999995g | - | - | 10A | - | 250V | 250VAC | - | Bulk | 5150 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.5mm | 15A | - | TIN | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 22.50mm | - | - | 250V | - | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5130.0600 Schurter Inc. | 50 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | 85.048569g | - | - | 16A | 20A | 250V | 250VAC | - | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | 16A | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | No | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6160.0022 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | PA6 | - | 5.249991g | - | - | - | - | 250V | 250VAC | - | Bulk | 2576 | - | - | Active | Vendor Undefined | Quick Connect - 0.110 (2.8mm) | EAR99 | Receptacle, Male Pins | - | 2 | - | - | - | Male | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | 2.5A | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 20.60mm x 11.80mm | - | - | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6110.4120 Schurter Inc. | 7 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 7.200013g | - | - | 10A | - | 250V | 250VAC | - | Bulk | 6110-4 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | IEC 320-C16 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.5102.101 Schurter Inc. | 83 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | - | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.40mm x 33.10mm | PLUG | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | 30.2mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KP01.1412.01 Schurter Inc. | 30 |
| - | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | Thermoplastic | 28.349523g | - | - | - | - | - | 250VAC | - | Bulk | KP | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 31.2mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Terminating Cover | - | 56.1mm | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.4017 Schurter Inc. | 78 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.499989g | - | - | 10A | - | - | 250VAC | - | Bulk | 6610 | - | yes | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0141 Schurter Inc. | 172 |
| Datasheet | 14 Weeks | - | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | - | Bulk | 2579 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | - | 250V | cURus, VDE | - | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | - | - | IEC 320-C8 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DD22.6121.1111 Schurter Inc. | 30 |
| Datasheet | 7 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | Thermoplastic | 85.048569g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | DD22 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 60.9mm | 6A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 191μA | 250V | - | - | SNAP | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | 33mm | - | 66.3mm | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6120.3300 Schurter Inc. | In Stock | - | - | 9 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 10.300005g | - | - | 10A | - | 250V | 250VAC | - | Bulk | 6120-3 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | 250V | - | - | SNAP | IEC 320-C16A | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CEC0.6100.151 Schurter Inc. | 36 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | 125V | 250VAC | - | Bulk | CE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 4A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 53.50mm | SOCKET | - | 250V | - | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6160.0002 Schurter Inc. | 5705 |
| Datasheet | 13 Weeks | Flanges, PCB, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | Polyamide | 7.099996g | - | - | - | - | 250V | 250VAC | - | Bulk | 2562 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | - | 3 | 70°C | -25°C | Black | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 2.5A | - | - | 250V | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 23.00mm x 18.00mm | - | - | - | - | - | SNAP | IEC 320-C6 | - | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.138 3.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C20F.0004 Schurter Inc. | 37 |
| Datasheet | 11 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 105g | - | - | 16A | - | - | 250VAC | - | Bulk | C20F | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 16A | - | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 34.80mm x 26.80mm | - | - | 250V | - | - | SNAP | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KD13.1133.107 Schurter Inc. | 37 |
| - | 13 Weeks | - | - | - | - | - | - | 37.399995g | - | - | 10A | 10A | - | 250VAC | 125VAC | Bulk | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UR | - | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF12.1034.9310.1 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 90.000012g | - | - | 10A | 15A | - | 250VAC | - | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | 3 | - | - | Rectangular - 30.80mm x 75.50mm | - | - | 250V | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6173.0002 Schurter Inc. | 58 |
| Datasheet | 13 Weeks | - | Panel Mount, Flange | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DF12.2837.9310.1 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 90.000012g | - | - | 10A | 15A | - | 250VAC | - | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | 3 | - | - | Rectangular - 30.80mm x 75.50mm | - | - | 250V | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.0211.31 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | BOARD AND PANEL | - | - | PBTB | - | 17.400002g | - | - | - | - | 250V | 250VAC | - | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | TIN/TIN COPPER | Unfiltered - Commercial | No | - | - | - | 16A, 250V | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CG60.6101.151 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 92.999987g | - | - | - | - | - | 250VAC | 125VAC | Bulk | CG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 10A | 60Hz | - | 250V | cULus, ENEC | - | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | 97mm | 30mm | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6423.0153.15 Schurter Inc. | 33 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 37.899996g | TIN | - | - | - | - | 250VAC | - | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | - | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |