- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5145.0885.811 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Thermoplastic | 85.048569g | - | - | - | 15A | 250V | - | Bulk | 5145 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | 15A | - | 500mV | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | 2 | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() CGL0.6101.151 Schurter Inc. | 57 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 92.999987g | - | - | - | - | - | 250VAC | Bulk | CG | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 69mm | 10A | 60Hz | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 81.00mm | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | 2 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | 97mm | - | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6135.0140.0210 Schurter Inc. | 151 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 43.999991g | - | - | 10A | 15A | 250V | 250VAC | Bulk | 6135 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 27.40mm x 59.00mm | - | 250V | - | 250V | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6173.002 Schurter Inc. | 25 |
| Datasheet | 13 Weeks | - | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP20 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6100.4216 Schurter Inc. | 59 |
| - | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | Thermoplastic | 7.399991g | - | - | 10A | - | 250V | 250VAC | Bulk | 6100-4 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 28.5mm | 10A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.063 1.60mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.9203.16 Schurter Inc. | 74 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYETHYLENE | Thermoplastic | 11.000012g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | - | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Straight/Right Angle | IP40 | 31.45mm | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 32.9mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0155 Schurter Inc. | 59 |
| - | 13 Weeks | Panel | Panel Mount, Snap-In | - | - | PA6 | Polyamide | - | - | - | 10A | 15A | - | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | - | Solder, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Black | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UR | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | V-Lock Notch | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6180.0007 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 10.279991g | - | - | 2.5A | - | - | 250VAC | Bulk | 5088 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 2 | - | - | - | Female | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | Straight | IP20 | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 24.70mm x 16.20mm | - | - | - | - | - | SNAP | IEC 320-2-2/D, Non-Polarized | - | 4A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.9100.13 Schurter Inc. | 109 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | POLYETHYLENE | Thermoplastic | 10.000011g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | 3 | Solder | EAR99 | Receptacle, Male Blades | - | 2 | 70°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 2 | Right Angle | IP40 | 31.45mm | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | 250V | 15A | SNAP | IEC 320-C18 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 32.9mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.3020 Schurter Inc. | 82 |
| Datasheet | 23 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 20.400005g | - | - | 16A | - | 250V | 250VAC | Bulk | 4797 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Female | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 50A | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.60mm x 29.50mm | PLUG | - | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF11.1698.0010.01 Schurter Inc. | 55 |
| - | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 56.699046g | - | - | 10A | 15A | 250V | 250VAC | Bulk | DF11 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | 15A | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 73.50mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSP2.9110.13 Schurter Inc. | 107 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | POLYETHYLENE | - | 12.600002g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | - | 2 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6423.0251.25 Schurter Inc. | 33 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 37.899996g | TIN | NOT SPECIFIED | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | Male, Female | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | Straight | - | - | 10A | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 65.50mm | PLUG | - | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6182.0001 Schurter Inc. | 33 |
| - | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | Polyamide | 11.540014g | - | - | 10A | - | - | 250VAC | Tape & Reel (TR) | 5091 | e3 | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Female Socket | - | 3 | - | - | Black | - | STANDARDS: UL; CSA; VDE, QUICK CONNECT TERMINAL | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 23.20mm x 15.80mm | - | - | - | - | - | SNAP | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.2012 Schurter Inc. | 64 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.499989g | - | - | 10A | - | - | 250VAC | Bulk | 6610 | - | yes | Active | Vendor Undefined | - | IDC | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 15A | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.30mm x 24.80mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | Unfiltered - Commercial | No | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EC12.3101.001 Schurter Inc. | 208 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 124.999993g | - | - | - | - | - | 250VAC | Bulk | EC12 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 12A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 33.90mm x 48.00mm | - | - | 500μA | 250V | - | SNAP | IEC 320-C20 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | - | - | 37mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.6101.1 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | PLASTIC | - | 11.800007g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP1 | e3 | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | - | NO | NO | YES | - | 7mm | - | Right Angle | IP40 | - | - | - | - | CCC, cURus, ENEC | 3 | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | SNAP | - | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP1.7101.1 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | PLASTIC | - | 11.800007g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP1 | e3 | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | - | NO | NO | YES | - | 7mm | - | Right Angle | IP40 | - | - | - | - | CCC, cURus, ENEC | 3 | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | SNAP | - | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2102.01 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 15.600005g | - | - | 10A | 10A | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5130.2601 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | 87.500009g | - | - | 16A | 20A | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | No | No | - | - | Shielded | 30.6mm | - | 39mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |