- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6205.4115 Schurter Inc. | 37 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 11.600001g | - | TIN | - | - | - | 250V | 250VAC | Bulk | 6205 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.1101.01 Schurter Inc. | 57 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | 15.600005g | - | - | - | 10A | 10A | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KE16.5100.107 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 37.69999g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 52.50mm | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6423.0251.15 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 37.899996g | - | TIN | NOT SPECIFIED | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | - | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6424.0253.15 Schurter Inc. | 48 |
| - | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 34.500009g | - | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 10A | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | PLUG | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6424.0151.15 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 35.000009g | - | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | PLUG | 250V | - | - | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EC12.2101.001 Schurter Inc. | 274 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | 124.999993g | - | - | - | - | - | - | 250VAC | Bulk | EC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 74.3mm | 16A | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 33.90mm x 48.00mm | - | 250V | 16A | - | IEC 320-C20 | 1 | 16A | 2 | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded | - | 37mm | 37mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.9203.13 Schurter Inc. | 37 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | Thermoplastic | 11.000012g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 31.45mm | 10A | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.50mm | SOCKET | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 32.9mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6130.5625 Schurter Inc. | 96 |
| - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYETHYLENE | - | 6.89999g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6130-56 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP30 | - | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 19.50mm | SOCKET | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6600.4115.21 Schurter Inc. | 81 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | 6600-4 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | - | - | - | Black | Female | - | - | 250V | - | - | - | - | - | - | Straight | IP30 | - | 10A | - | - | - | CCC, cULus, ENEC | - | - | Rectangular - 32.50mm x 24.80mm | - | - | - | - | IEC 320-2-2/F | - | 15A | 3 | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, V-Lock Notch | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP1.8211.1 Schurter Inc. | 213 |
| Datasheet | 13 Weeks | - | - | Panel Mount, Flange; Through Hole, Right Angle | - | - | POLYETHYLENE | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | GSP1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.50mm | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5003.0331.1 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | METALLIC/STEEL | Thermoplastic | 41.999989g | - | - | - | 15A | - | 125V | 125VDC | Bulk | 5003 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | 1MOhm | - | 85°C | -25°C | - | Female | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | 125V | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | - | 61mm | 10A | - | TIN | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 125V | 10A | - | Special - Molex HCS | 1 | - | 3 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 9009.0221 Schurter Inc. | 73 |
| - | 22 Weeks | - | Cable | Free Hanging (In-Line) | - | - | - | Polyamide | 31.000005g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 9009 | - | - | Active | Vendor Undefined | Screw | EAR99 | Plug, Male Pins | - | 3 | 70°C | -25°C | Black | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 15A | - | - | - | CCC, cULus, ENEC | - | - | - | - | 250V | - | - | IEC 320-2-2/E | 1 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Cable Clamp, Strain Relief | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5003.0421.1 Schurter Inc. | 12 |
| Datasheet | 9 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | METALLIC/STEEL | Thermoplastic | 41.999989g | - | - | - | - | - | 125V | 125VDC | Bulk | 5003 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | 1MOhm | - | 85°C | -25°C | - | Female | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | 125V | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | - | 61mm | 15A | - | TIN | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.80mm | - | 125V | 15A | SNAP | Special - Molex HCS | 1 | 15A | 3 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KE10.6100.109 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 37.500012g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KE | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 52.50mm | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.8203.13 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYAMIDE | - | 11.000012g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0013 Schurter Inc. | 33 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 8.880006g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CD41.4501.151 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | 250V | 250VAC | Bulk | CD | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 69mm | 6A | 60Hz | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 67.50mm | SOCKET | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Voltage Selector | 83.5mm | - | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD34.1133.151 Schurter Inc. | 7 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 82.000003g | - | - | - | - | - | - | - | Bulk | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 67.50mm | - | - | - | - | IEC 320-C14 | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSP2.8201.15 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | - | 10.000011g | - | - | - | 10A | 15A | - | 250VAC | Bulk | GSP2 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |