- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSF1.1001.01 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Mounting Hardware | - | - | - | 0.236 6.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 6162.0083 Schurter Inc. | 112 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Polyamide | 9.629993g | Thermoplastic | - | - | 10A | - | 250V | 250VAC | Bulk | 6061-G | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 70°C | -25°C | Black | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.30mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | 3 | Unfiltered - Commercial | No | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20, IP30 | ||
![]() 5120.2207.0.21 Schurter Inc. | 24 |
| Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | METALLIC/STEEL | - | - | - | - | - | - | - | 250V | - | Bulk | 5120 | - | - | Obsolete | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 15A | 60Hz | TIN | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Shielded, V-Lock Notch | 24.6mm | 48.6mm | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6160.0004 Schurter Inc. | 261 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 4.470011g | - | - | - | - | - | - | 250VAC | Bulk | 2571 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Pins | 2 | - | - | - | Male | 8536.69.40.30 | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | 2.5A | - | - | 250V | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 19.20mm x 10.60mm | - | 250V | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0019 Schurter Inc. | 156 |
| - | 13 Weeks | - | Panel, Snap in, Wall | Panel Mount, Snap-In | - | - | Polyamide | 9.519997g | - | - | - | 10A | 15A | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | 3 | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | 70°C | -25°C | - | Male | - | - | - | - | - | - | - | Straight | IP20 | 30mm | - | - | - | - | CCC, cCSAus, ENEC, UL | 3 | - | Rectangular - 27.50mm x 20.00mm | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | No | - | - | - | - | 31.2mm | - | 0.039 1.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 5130.1000 Schurter Inc. | 56 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | Steel | 85.048569g | - | - | - | - | - | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 67.5mm | 16A | - | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.50mm x 28.50mm | - | - | 600 μH | 250V | 16A | SNAP | IEC 320-C20 | 1 | 20A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6600.4320.21 Schurter Inc. | 103 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount, Snap-In | - | - | Thermoplastic | - | - | - | - | - | - | - | 250VAC | Bulk | 6600-4 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 per connection (2) | 70°C | -25°C | Black | Female | - | 250V | - | - | - | - | - | Straight | IP30 | - | 10A | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 32.50mm x 24.80mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6205.2300 Schurter Inc. | 76 |
| - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 12.239992g | - | TIN | - | - | - | 250V | 250VAC | Bulk | 6205 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Front or Rear Side Mount | - | 44mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KMF1.1123.1101 Schurter Inc. | 37 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | Thermoplastic | 57.000005g | - | - | - | - | - | - | - | - | KMF | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | Shielded | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6102.3300 Schurter Inc. | 147 |
| - | 9 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | POLYETHYLENE | Thermoplastic | 6.89999g | - | - | - | - | - | 250V | 250VAC | Bulk | 6102-3 | - | - | Active | Vendor Undefined | 3 | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 2 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP40 | 23mm | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C18 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0021 Schurter Inc. | 145 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 9.54999g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0025 Schurter Inc. | 188 |
| - | 13 Weeks | - | Panel, Snap in, Wall | Panel Mount, Snap-In | - | - | - | 9.939995g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2001.61 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | 250V | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Mounting Hardware | - | 34mm | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6160.0105 Schurter Inc. | 172 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | Bulk | 2577 | - | - | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Pins | 2 | - | - | - | Male | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | - | 250V | cURus, VDE | - | - | Rectangular - 20.60mm x 11.70mm | - | - | - | - | - | - | IEC 320-C8 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4304.6127 Schurter Inc. | 56 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 99.988768mg | - | - | - | 10A | 10A | 250V | 250VAC | Bulk | 1064 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | 2 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | - | Rectangular - 26.90mm x 31.50mm | - | - | - | - | - | - | IEC 320-C18 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | Cover | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 4303.0064 Schurter Inc. | 30 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 28.349523g | - | - | - | - | - | 125V | 250VAC | Bulk | KEC | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 50.00mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0037 Schurter Inc. | 154 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 7.899992g | - | - | - | 10A | - | - | 250VAC | Bulk | 6015 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 2 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0152 Schurter Inc. | 49 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | Bulk | 2579 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Pins | 2 | - | - | - | Male | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | - | 250V | cURus, VDE | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | - | - | IEC 320-C8 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6136.0178.0210 Schurter Inc. | 47 |
| Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 38.000013g | - | - | - | 16A | 20A | - | 250VAC | Bulk | 6136 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6205.4320 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 11.69999g | - | TIN | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 6205 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |