- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6160.0152 Schurter Inc. | 49 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | Bulk | 2579 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP20 | - | 2.5A | 250V | cURus, VDE | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | - | - | - | IEC 320-C8 | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6160.0145 Schurter Inc. | 53 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | Bulk | 2579 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP20 | - | 2.5A | 250V | cURus, VDE | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | - | - | - | IEC 320-C8 | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4310.0029 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | 21.830012g | - | - | 10A | 15A | 250V | 250VAC | Bulk | 8101 | - | - | Obsolete | Vendor Undefined | Screw | - | Plug, Female Sockets | - | 3 | - | - | - | Receptacle | - | - | 250V | - | - | - | - | - | - | Straight | IP20 | - | 10A | - | cCSAus, PSE, TUV, VDE | 3 | - | - | - | - | - | - | - | - | - | IEC 320-C15 | - | 15A | - | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 4302.0012 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Termination | - | - | - | - | 15.4g | - | - | - | - | 250V | - | - | KEB1 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades - Module | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSP2.8901.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYAMIDE | - | 11.000012g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.8903.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYAMIDE | - | 11.000012g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.9203.15 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | 11.000012g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 31.45mm | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | 250V | - | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 32.9mm | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6102.5330 Schurter Inc. | 7 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 7.099996g | - | - | 10A | - | 250V | 250VAC | Bulk | 6102-5 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | IP30 | - | - | - | CCC, cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6120.5315 Schurter Inc. | 33 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 9.099998g | - | - | 10A | - | 250V | 250VAC | Bulk | 6120-5 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | 250V | - | - | - | IEC 320-C16A | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.4202.001 Schurter Inc. | 65 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 6A | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.10mm x 33.10mm | PLUG | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 6A | 2 | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6220.5220 Schurter Inc. | 114 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 15.349991g | - | - | - | - | 250V | 250VAC | Bulk | 6220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 30.5mm | 10A | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 30mm | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0042 Schurter Inc. | 347 |
| - | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | Polyamide | 13.999987g | - | - | 10A | - | - | 250VAC | Bulk | 6048 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.60mm x 22.60mm | - | - | - | 250V | - | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 44.7mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6160.0021 Schurter Inc. | 206 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw, Snap in | Panel Mount, Flange | - | PA6 | Thermoplastic | 4.979991g | - | - | - | - | - | 250VAC | Bulk | 2576 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Pins | - | 2 | 70°C | -25°C | Black | Male | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | Straight | IP20 | 22.8mm | 2.5A | 250V | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 20.60mm x 11.80mm | - | 250V | - | 250V | - | 2.5A | - | IEC 320-C8, Non-Polarized | 1 | 2.5A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | 35mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2212.31 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Through Hole | - | Module | PBTB | Thermoplastic | 18.100008g | - | - | - | - | 250V | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2011.01 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | 18.900003g | - | - | 10A | 10A | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DC22.6121.111 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 6A | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | 800 μH | 250V | - | - | SNAP | IEC 320-C14 | - | 6A | 2 | DPST | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.1212.31 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | BOARD AND PANEL | Module | PBTB | Thermoplastic | 18.100008g | - | - | - | - | 250V | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | - | TIN/TIN COPPER | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | 10A, 250V | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5150.0011.1 Schurter Inc. | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | Thermoplastic | 47.999995g | - | - | 10A | 15A | 250V | 250VAC | Bulk | 5150 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP40 | 42.5mm | 15A | 250V | cULus, ENEC | 3 | - | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | - | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.2012.01 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | 16.400001g | - | - | 10A | 10A | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.2212.41 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | - | Module | POLYETHYLENE | - | 18.100008g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - |