- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRF4.0027.013 Schurter Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 37.000012g | TIN/TIN COPPER | - | - | - | 250VAC | - | Bulk | GRF4 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | Male | STANDARDS: IEC/EN 60950; CSA; VDE; UL 94V-0 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | 5A | - | 250V | CSA, UL, VDE | - | - | Rectangular - 30.50mm x 20.80mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6163.0015 Schurter Inc. | 194 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | 10.000011g | - | - | - | - | 250VAC | - | Bulk | 2565 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Pins | - | 3 | 70°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 22.7mm | - | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | 250V | 2.5A | - | IEC 320-C6 | 1 | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 31.4mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CE66.5100.151 Schurter Inc. | 44 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | 250VAC | - | Bulk | CE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 53.50mm | SOCKET | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0143 Schurter Inc. | 65 |
| Datasheet | 14 Weeks | - | Panel Mount, Flange | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | - | Bulk | 2577 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | - | 2 | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP20 | - | - | 2.5A | - | 250V | cURus, VDE | - | - | Rectangular - 20.60mm x 11.70mm | - | - | - | - | - | IEC 320-C8 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 6650.4512 Schurter Inc. | 24 |
| - | 17 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | - | POLYETHYLENE | - | 13.000014g | - | 10A | - | - | 250VAC | - | Bulk | 6650 | e3 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 27.50mm | PLUG | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CD14.4198.151 Schurter Inc. | In Stock | - | - | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | CD-Bowdencable | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | unknown | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | - | - | - | - | SNAP | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRF4.0021.013.C Schurter Inc. | 27 |
| Datasheet | 12 Weeks | Flanges, Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 37.000012g | - | 0.5A | - | - | 250VAC | - | Bulk | GRF4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | 250V | - | - | IEC 320-C14 | - | 500mA | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP1.870E.1 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 11.800007g | - | 10A | 15A | - | 250VAC | - | Bulk | GSP1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | 15A | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.138 3.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5150.0021.0 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 47.999995g | - | 10A | - | 250V | 250VAC | - | Bulk | 5150 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.5mm | - | 15A | TIN | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.50mm | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CD14.4199.151 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | Bulk | CD | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | 1A, 125/250VAC | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC22.6111.111 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | 250VAC | - | Bulk | DC22 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 6A | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 800 μH | 250V | - | SNAP | IEC 320-C14 | - | 6A | 1 | SPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6145.0586.001 Schurter Inc. | 30 |
| - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 48.999996g | - | 10A | 15A | - | 250VAC | - | Bulk | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | DPST | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() EF11.2196.0012.01 Schurter Inc. | 30 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 61.000009g | - | 16A | 20A | - | 250VAC | - | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 32.50mm x 79.50mm | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF11.3711.0013.01 Schurter Inc. | 7 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 56.699046g | - | 10A | 7A | - | 250VAC | - | Bulk | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | - | IEC 320-C14 | - | 7A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF11.0035.0012.01 Schurter Inc. | 37 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | 61.000009g | - | 16A | 20A | 250V | 250VAC | - | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | 20A | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | 79.2mm | 36mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF11.3378.0013.01 Schurter Inc. | 30 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 61.000009g | - | 16A | 20A | - | 250VAC | 125/250VAC | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF11.1563.0014.01 Schurter Inc. | 30 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 61.000009g | - | 16A | 20A | - | 250VAC | - | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 32.50mm x 79.50mm | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF11.3646.0010.01 Schurter Inc. | 30 |
| - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 62.00001g | - | 16A | 20A | - | 250VAC | - | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF11.1066.0012.01 Schurter Inc. | 37 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 56.699046g | - | 10A | 15A | - | 250VAC | - | Bulk | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6145.3213.001 Schurter Inc. | 65 |
| - | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 48.999996g | - | 10A | 15A | 250V | 250VAC | - | Bulk | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |