- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Manufacturer Package Identifier | Contact Finish Mating | Contact Materials | Current-IEC | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Mating Information | Body Breadth | Switch Function | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Product | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5008.1114 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 17.301997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 5008 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | IP40 | 47.9mm | 4A | 60Hz | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.20mm x 18.00mm | - | - | - | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 4A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | - | - | 18mm | - | 27.2mm | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() KM00.3100.1101 Schurter | In Stock | - | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 50 | Not Filtered | No | + 70 C | - 25 C | Snap-In | - | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | Quick Connect | - | - | - | - | Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() DF12.0880.2110.121 Schurter | In Stock | - | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 20 | Filtered | No | + 55 C | - 10 C | Panel Mount | - | 2.257534 oz | - | 250 VAC | - | - | - | - | - | - | - | - | IEC C14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.2 mm | 2 A | - | - | Quick Connect | - | - | - | - | Switched | - | - | - | - | 4 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | 92.5 mm | 33.5 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5130.1201.21 Schurter | In Stock | - | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 20 | Filtered | No | + 85 C | - 25 C | Panel Mount | Compliant | 3.086472 oz | - | 250 VAC | - | - | - | - | - | - | - | - | IEC C20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 mm | 16 A, 20 A | - | - | Quick Connect | - | - | - | - | Not Switched | - | - | - | - | 600 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | 50.6 mm | 30.6 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() GSP1.9113.1 Schurter Inc. | In Stock | - | - | 13 Weeks | Flanges, PCB, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | - | - | 12.600002g | Thermoplastic | GSP1.9113.1 | - | BRASS | 10A | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | GSP1 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 70°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 25.5mm | 15A | - | - | - | 250V | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 30.30mm x 22.50mm | - | SOCKET | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | 3 | - | Unfiltered - Commercial | No | - | - | - | - | - | Terminating Cover | 27.8mm | 49.6mm | - | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4303.5022 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 67.999988g | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | KFC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 2A | - | - | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.60mm x 50.00mm | - | SOCKET | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | Voltage Selector | 58.3mm | 30mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5200.1023.3 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 58.000006g | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | 5200 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 48.7mm | 10A | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.00mm x 29.00mm | - | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 44mm | - | 34mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CD14.1101.151 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 82.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | CD | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 1A | - | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.50mm x 67.50mm | - | SOCKET | - | 10 mH | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 75.5mm | 69mm | 28.5mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() EC11.0001.301 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 32.39999g | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | EC11 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 16A | - | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 46.50mm | - | SOCKET | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6600.4315 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | Thermoplastic | - | 12.270014g | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 6600-4 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 30.5mm | 10A | - | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 24.80mm | 10MOhm | PLUG | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | 3 | - | Unfiltered - Commercial | No | - | - | - | - | - | Light Pipe | - | 35mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC12.4102.103 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 64.000012g | - | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | - | - | - | CQC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.40mm x 33.10mm | - | PLUG | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4301.6004 Schurter Inc. | In Stock | - | - | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 65.999986g | Thermoplastic | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.5mm | 6A | 60Hz | - | - | 250V | CCC, cULus, ENEC | - | - | - | Rectangular - 29.35mm x 33.00mm | - | PLUG | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | 28.8mm | 37mm | 33mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4300.0702 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | - | 11.640002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 0709-1 | - | Active | Vendor Undefined | Push In | - | Receptacle, Female Sockets | 3 | 60°C | -25°C | - | Receptacle | STANDARDS: UL, CSA | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | - | 3 | Right Angle | IP20 | - | 15A | - | - | - | 250V | CSA, UL | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | 125V | - | - | 15A | - | NEMA 5-15R, V Slot | - | 15A | 14 AWG | - | - | Unfiltered - Commercial | No | - | - | - | - | 15A, 125/250VAC | - | - | - | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6100.3300 Schurter Inc. | In Stock | - | - | 14 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | 8.399992g | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 6100-3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 70°C | -25°C | Black | Male | - | - | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Straight | IP40 | 25.5mm | 10A | - | CCC; CSA | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | 0.905 inch | - | Variable Size | 10MOhm | SOCKET | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | 3 | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4303.0093 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 28.349523g | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 125V | - | 250VAC | Bulk | KEC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 50.00mm | - | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 13A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC12.2102.003 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 64.000012g | - | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 2A | - | - | - | 250V | CQC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.10mm x 33.10mm | - | PLUG | - | - | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5110.0233.1 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 35.000009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 5110 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 55.6mm | 2A | - | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.00mm x 21.00mm | - | - | - | - | 250V | - | SCREW | IEC 320-C14 | - | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 23mm | - | 48.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4724.0300 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | 4723 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | Female | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | - | - | - | - | - | - | CCC, cULus, VDE | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 24.80mm | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | Shuttered | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CMF2.1131.12 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | Thermoplastic | 13.000014g | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | CMF2 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins - Module | 2 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | Right Angle | IP40 | - | 2.5A | - | - | - | 250V | CCC, cULus, VDE | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | SOCKET | - | - | 250V | - | - | IEC 320-C8 | - | 6A | - | - | SPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | Terminating Cover | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() KMF1.1191.11 Schurter Inc. | In Stock | - | Datasheet | 26 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | - | Thermoplastic | 59.000007g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | KMF | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 42.9mm | 10A | - | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.80mm x 47.80mm | - | SOCKET | - | 400 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | Shielded | 25.7mm | 50mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |