- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Length | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KD13.4101.105 Schurter Inc. | 37 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 38.500013g | - | - | - | - | - | 250VAC | 125VAC | Bulk | - | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 66.50mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC22.1223.111 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 1A | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | 10 mH | 250V | - | SNAP | IEC 320-C14 | - | 1A | 2 | DPST | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off, Illuminated | Shielded | - | 0.165 4.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC22.9223.111 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | 300 μH | 250V | - | SNAP | IEC 320-C14 | - | 10A | 2 | DPST | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off, Illuminated | Shielded | - | 0.165 4.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KP01.1312.0190 Schurter Inc. | 30 |
| - | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 28.349523g | - | - | - | - | - | 250VAC | - | Bulk | - | KP | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 31.2mm | - | - | CCC, CSA, ENEC, UL | - | - | - | Variable Size | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 56.1mm | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6182.0030 Schurter Inc. | 112 |
| - | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | PA6 | Polyamide | 14.190014g | - | - | 10A | - | - | 250VAC | - | Bulk | - | 5098 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Female | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.40mm x 24.70mm | - | - | 250V | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | 50.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4797-5-444-0300-151-00 Schurter Inc. | In Stock | - | Datasheet | 21 Weeks | - | - | Panel Mount, Snap-In; Through Hole | - | - | - | - | - | - | - | 16A | 20A | - | 250V | - | Bulk | 2017 | 4797-5 | - | - | Active | Vendor Undefined | Solder Tabs | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cURus, ENEC | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | Light Pipe | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610.5014.03 Schurter Inc. | 780 |
| - | 18 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6610 | - | - | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | 250V | - | - | - | - | - | Right Angle | IP40 | - | 15A | - | CCC, cULus, ENEC | - | - | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | V-Lock Notch | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6220.5110 Schurter Inc. | 24 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 15.300011g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | CCC, CSA, ENEC, UL | - | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 0.039 1.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0009 Schurter Inc. | 24 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | PA6 | Polyamide | 9.669994g | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 1061 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 30.9mm | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | 34.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6183.0003 Schurter Inc. | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | 16A | - | - | 250VAC | - | Bulk | - | 5216 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | Female | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | - | cCSAus, UL, VDE | - | - | - | Rectangular - 38.00mm x 29.20mm | - | - | - | - | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5220.0843.1 Schurter Inc. | 54 |
| Datasheet | 10 Weeks | - | Snap in | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | 5220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.8mm | - | - | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.00mm x 29.00mm | SOCKET | - | 250V | 8A | - | IEC 320-C14 | 1 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | - | - | 34mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4754.4400 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 4754 | - | yes | Obsolete | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | - | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | CCC, cURus, ENEC | 12 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 122.10mm | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | Carrier Frame, 1 Position | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4754.4000 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 4754 | - | yes | Obsolete | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | - | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE, QUICK CONNECT | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | 10A | - | CCC, cURus, ENEC | 12 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 122.10mm | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | Carrier Frame, 1 Position | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF11.2309.0010.01 Schurter Inc. | 30 |
| - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 56.699046g | - | - | 10A | 15A | - | 250VAC | - | Bulk | - | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | 3 | - | - | Rectangular - 29.00mm x 73.50mm | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4307.3214 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | Thermoplastic | 42.99999g | - | - | - | - | 250V | 250VAC | - | Bulk | - | PMM | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 63.70mm x 32.20mm | PLUG | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | SPST | Unfiltered - Commercial | No | - | - | Switch On-Off | Cover, Voltage Selector | - | 0.059 1.50mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 4307.4214 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | Thermoplastic | 42.99999g | - | - | - | - | 250V | 250VAC | - | Bulk | - | PMM | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 63.70mm x 32.20mm | PLUG | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | Cover, Voltage Selector | - | 0.059 1.50mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() KP01.1253.11 Schurter Inc. | 30 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 28.349523g | - | - | 10A | - | - | 250VAC | - | Bulk | - | KP | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | 250V | - | SCREW | IEC 320-C14 | - | 15A | - | SPST | Unfiltered - Commercial | No | - | - | Switch On-Off | Terminating Cover | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6135.0032.0210 Schurter Inc. | 107 |
| - | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 43.999991g | - | - | 10A | 15A | - | 250VAC | - | Bulk | - | 6135 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | CCC, cULus, ENEC | 3 | - | - | Rectangular - 27.40mm x 59.00mm | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DC22.2111.111 Schurter Inc. | 30 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 2A | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | 4 mH | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | SPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DF11.1358.0014.02 Schurter Inc. | 65 |
| - | 22 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 51.999999g | - | - | 10A | 2.5A | - | 250VAC | - | Bulk | - | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | 3 | - | - | Rectangular - 29.00mm x 73.50mm | - | - | 250V | - | - | IEC 320-C14 | - | 2.5A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |