- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6162.0034 Schurter Inc. | 195 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 7.770009g | - | 10A | 15A | - | 250VAC | - | Bulk | 6015 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades | - | 2 | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | CCC, cCSAus, ENEC | - | - | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 6100.4130 Schurter Inc. | 1227 |
| - | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 6.89999g | - | 10A | - | 250V | 250VAC | - | Bulk | 6100-4 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | SOCKET | 250V | - | 250V | 15A | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CDC4.4199.151 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | Bulk | CD | - | yes | Obsolete | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 67.50mm | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | 4A, 125/250VAC | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6180.0042 Schurter Inc. | 9 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 10.279991g | - | 2.5A | 4A | - | 250VAC | - | Bulk | 5088 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Female Sockets | - | 2 | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 24.70mm x 16.20mm | - | - | - | - | - | - | IEC 320-2-2/D, Non-Polarized | - | 4A | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 6102.5125 Schurter Inc. | 248 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 5.700012g | - | 10A | - | 250V | 250VAC | - | Bulk | 6102-5 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | - | CCC, cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | IEC 320-C18 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.5602.201 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | 250VAC | - | Bulk | DC12 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.1354.03 Schurter Inc. | 72 |
| - | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 6610 | - | - | Active | Vendor Undefined | - | IDC | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | - | - | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | V-Lock Notch | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DC12.4602.201 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | 250VAC | - | Bulk | DC12 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF11.1617.0010.01 Schurter Inc. | 7 |
| - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 62.00001g | - | 16A | 20A | - | 250VAC | - | Bulk | EF11 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4304.6102 Schurter Inc. | In Stock | - | - | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | 56.699046g | - | - | - | 250V | 250VAC | - | Bulk | 6766 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | cCSAus, UL | - | - | - | Rectangular - 27.30mm x 59.10mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off, Illuminated | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6180.0008 Schurter Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | 8.91g | - | - | - | - | 250VAC | - | Bulk | 5888 | - | - | Obsolete | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 25.70mm x 20.60mm | - | - | - | 250V | 2.5A | SNAP | IEC 320-2-2/B | 1 | 2.5A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 50mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DF12.0586.5110.1 Schurter Inc. | 64 |
| Datasheet | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | 90.000012g | - | 10A | 15A | 250V | 250VAC | - | Bulk | DF12 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 55°C | -10°C | - | Male | 250V | - | - | - | - | - | - | IP40 | 62.2mm | 5A | 60Hz | 250V | cULus, ENEC | - | - | - | Rectangular - 30.80mm x 75.50mm | - | - | 700 μH | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | Shielded | 92.5mm | - | 33.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KD14.4199.109 Schurter Inc. | In Stock | - | - | 13 Weeks | Flanges, Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 46.10001g | - | 6A | - | - | 250VAC | 125VAC | Bulk | KD Bowdencable | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 66.50mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 8A | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6001 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | PA6 | Polyamide | 29.759997g | - | 10A | - | - | 250VAC | - | Bulk | 1050 | - | - | Obsolete | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | Black | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | 10A | - | 250V | cCSAus, SEMKO, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 32.20mm x 49.20mm | PLUG | 250V | - | 250V | 15A | SNAP | IEC 320-2-2/F; IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP20, IP30 | ||
![]() 4304.6040 Schurter Inc. | In Stock | - | - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | PA6 | - | 14.57999g | - | 10A | - | 250V | 250VAC | - | Bulk | 1074 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.10mm x 30.80mm | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | 32mm | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KD11.4199.109 Schurter Inc. | In Stock | - | - | 13 Weeks | Flanges, Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 44.900003g | - | 6A | - | - | 250VAC | - | Bulk | KD Bowdencable | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 66.50mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 8A | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6111 Schurter Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 43.560006g | - | - | - | 250V | 250VAC | - | Bulk | 7764 | - | - | Obsolete | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.40mm x 59.00mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.8046 Schurter Inc. | In Stock | - | - | 8 Weeks | Termination | - | - | - | - | 11.399995g | - | - | - | 250V | - | - | - | KEB1 | - | - | Active | Vendor Undefined | - | Quick Connect | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | Straight | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6162.0032 Schurter Inc. | 162 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | 7.490001g | - | 10A | - | - | 250VAC | - | Bulk | 6015 | - | - | Active | Vendor Undefined | 3 | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 2 | 70°C | -25°C | - | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | 25.5mm | - | - | - | CCC, cCSAus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | - | - | - | 250V | 15A | - | IEC 320-C18 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 31.2mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6422.0051.15 Schurter Inc. | In Stock | - | - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 24.999999g | TIN | - | - | - | 250VAC | - | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 46.70mm | PLUG | - | - | 250V | - | - | IEC 320-C14 | - | 10A | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |