- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4307.3001 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | Thermoplastic | 43.999991g | - | - | - | - | 250V | 250VAC | - | Bulk | PMM | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 63.70mm x 32.20mm | PLUG | - | - | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | SPST | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | Cover | - | - | - | - | 0.031 0.79mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() DF11.0470.0010.01 Schurter Inc. | 37 |
| - | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 56.699046g | - | - | 10A | 10A | - | 250VAC | - | Bulk | DF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | Switch | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | - | 10A | - | 250V | cULus, ENEC | - | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | 2 | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KG10.6101.105 Schurter Inc. | 252 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Thermoplastic | 50.499998g | - | - | 10A | 10A | 250V | 250VAC | - | Bulk | KG | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | Straight | IP40 | 55mm | 10A | - | 125V | CSA, ENEC, UL | 3 | - | - | Rectangular - 27.50mm x 80.00mm | - | 250V | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | 2 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | 30mm | - | - | 0.059 1.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KD13.1101.151.21 Schurter Inc. | In Stock | - | - | - | - | - | Panel Mount, Flange | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | 125VAC | Bulk | KD | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | 10A | - | 250V | CCC, CSA, ENEC, UR | - | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | - | Front or Rear Side Mount, V-Lock Notch | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 6160.0101 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Flange | 0101 | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | - | Bulk | 2577 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP20 | - | 2.5A | - | 250V | cURus, VDE | - | - | - | Rectangular - 20.60mm x 11.70mm | - | - | - | - | - | - | - | IEC 320-C8 | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 6162.0162 Schurter Inc. | 98 |
| - | 13 Weeks | - | Panel | Panel Mount, Snap-In | - | - | PA6 | Polyamide | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 6010 | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Black | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UR | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSF1.1012.41 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | BOARD AND PANEL | - | - | PBTB | - | 18.900003g | - | - | - | - | - | 250VAC | - | Bulk | GSF1 | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | - | TIN/TIN COPPER | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | 10A, 250V | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRF4.0417.013 Schurter Inc. | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 37.000012g | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | GRF4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | STANDARDS: IEC/EN 60950; CSA; VDE; UL 94V-0 | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 5A | - | 250V | CSA, UL, VDE | - | - | - | Rectangular - 30.50mm x 20.80mm | SOCKET | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4300.5065 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | PLASTIC | - | 53g | - | - | - | - | - | 250VAC | - | Bulk | KFX | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 67mm | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 21.50mm | - | - | - | 250V | - | 10A | SCREW | IEC 320-C14 | 1 | 10A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | - | 23.3mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.9203.11 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYETHYLENE | - | 11.000012g | - | - | 10A | - | - | 250VAC | - | Bulk | GSP2 | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Straight/Right Angle | IP40 | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF12.2196.1110.01 Schurter Inc. | 51 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 147.99999g | - | - | 20A | 20A | - | 250VAC | - | Bulk | EF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KG16.5101.109 Schurter Inc. | 37 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 50.200003g | - | - | - | - | - | 250VAC | - | Bulk | KG | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 80.00mm | SOCKET | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KG16.5101.107 Schurter Inc. | 30 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 50.200003g | - | - | - | - | - | 250VAC | - | Bulk | KG | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 80.00mm | SOCKET | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC11.0021.403 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 17.600008g | - | - | 10A | - | 250V | 250VAC | - | Bulk | DC11 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 31.60mm | SOCKET | - | - | 250V | - | - | - | IEC 320-C14 | - | 12A | - | SPST | - | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC11.0021.303 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 17.600008g | - | - | 10A | - | 250V | 250VAC | - | Bulk | DC11 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 31.60mm | SOCKET | - | - | 250V | - | - | - | IEC 320-C14 | - | 12A | - | SPST | - | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6135.0141.0410 Schurter Inc. | 30 |
| Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 43.999991g | - | - | 10A | 15A | - | 250VAC | - | Bulk | 6135 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | 3 | - | - | Rectangular - 27.40mm x 59.00mm | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5120.2203.0 Schurter Inc. | 28 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 41.999989g | - | - | - | - | - | 250VAC | - | Bulk | 5120 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 54.5mm | 4A | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.40mm x 21.50mm | - | - | 2 mH | 250V | - | 4A | - | IEC 320-C14 | 1 | 4A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Shielded | 24.6mm | - | 32.6mm | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6163.0002 Schurter Inc. | 121 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 14.570011g | - | - | 16A | 20A | - | 250VAC | - | Bulk | 1621 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | cCSAus, ENEC, UL | - | - | - | Rectangular - 32.40mm x 24.40mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 6162.0029 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Panel, Snap in, Wall | Panel Mount, Snap-In | - | - | - | - | 9.950002g | - | - | 10A | - | - | 250VAC | - | Bulk | 6010 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6163.0003 Schurter Inc. | 83 | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 15.119991g | - | - | 16A | 20A | - | 250VAC | - | Bulk | 1621 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | cCSAus, ENEC, UL | - | - | - | Rectangular - 32.40mm x 24.40mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 |