- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6130.5610 Schurter Inc. | 193 |
| - | 9 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | - | 6.89999g | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6130-56 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP30 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 19.50mm | SOCKET | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KP01.1312.0190/ADT Schurter Inc. | In Stock | - | - | 12 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | 99.988768mg | - | - | - | 10A | 10A | - | 250VAC | Bulk | - | KP | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Variable Size | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5120.0004.0.21 Schurter Inc. | In Stock | - | - | - | Flanges | - | Module | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | 54.5mm | 6A | - | - | - | 3 | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 24.6mm | - | 48.6mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 5120.1306.0.21 Schurter Inc. | In Stock | - | - | - | Flanges | - | Module | METALLIC/STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | - | - | - | - | - | Obsolete | Not Applicable | Solder | EAR99 | MAINS POWER CONNECTOR | - | 85°C | -25°C | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | 54.5mm | 10A | TIN | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 10A | SNAP | - | 1 | - | - | - | - | - | - | - | - | 24.6mm | - | 48.6mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 4300.0603 Schurter Inc. | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | 0603 | - | - | 23.999998g | Thermoplastic | - | Brass | 10A | - | - | 250VAC | Bulk | - | 8943.W | - | Obsolete | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | - | 120°C | -25°C | - | Male | 250V | - | - | - | - | - | Straight | - | 88mm | 15A | - | 250V | CSA, UL, VDE | 3 | - | - | - | 250V | - | 15A | - | IEC 320-C15 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 31mm | - | - | UL94 V-2 | - | Unknown | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() 6610-5-711-10-2151-00 Schurter Inc. | 116 |
| Datasheet | 19 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 2018 | 6610-5 | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610-5-711-01-2151-00 Schurter Inc. | 104 |
| Datasheet | 19 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 2018 | 6610-5 | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4797-5-444-0033-151-00 Schurter Inc. | In Stock | - | Datasheet | 21 Weeks | - | Panel Mount, Snap-In; Through Hole | - | - | - | - | - | - | - | 16A | 20A | - | 250V | Bulk | 2017 | 4797-5 | - | Active | Vendor Undefined | Solder Tabs | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | Light Pipe | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610-5-711-10-1151-00 Schurter Inc. | 215 |
| Datasheet | 19 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 2018 | 6610-5 | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610-5-711-11-1151-00 Schurter Inc. | 121 |
| Datasheet | 19 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 2018 | 6610-5 | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610-5-722-11-2151-00 Schurter Inc. | 114 |
| Datasheet | 19 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 2018 | 6610-5 | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610-5-722-11-1151-00 Schurter Inc. | 107 |
| Datasheet | 19 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 2018 | 6610-5 | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6145.2307.001 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 48.999996g | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | 6145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GRM1.1160.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 38.000013g | - | - | - | - | - | 250V | 250VAC | Bulk | - | GRM1 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | cULus, ENEC | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | SPST | Unfiltered - Commercial | No | - | - | Switch On-Off | Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0035 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 7.770009g | - | - | - | 10A | - | - | 250VAC | Bulk | - | 6015 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 2 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | IEC 320-C18 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4310.0002 Schurter Inc. | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 0101 | - | - | 42.380014g | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | 101 | - | Obsolete | Vendor Undefined | Screw | - | Plug, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | CSA, PSE, TUV, UL, VDE | - | - | - | - | - | - | - | - | IEC 320-C15 | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 4310.0032 Schurter Inc. | In Stock | - | Datasheet | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | POLYETHYLENE | Polyamide | 23.510004g | - | - | - | 10A | - | - | 250VAC | Bulk | - | 8111 | - | Obsolete | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | 3 | - | - | Grey | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP20 | - | - | - | - | cCSAus, PSE, TUV, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | SNAP | IEC 320-C15 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6109 Schurter Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 41.229987g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 7764 | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.40mm x 59.00mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Circuit Breaker, Switch On-Off | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6110 Schurter Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 42.910008g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 7764 | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.40mm x 59.00mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRM2.1181.023 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | Thermoplastic | 47.999995g | - | - | - | - | - | - | 250VAC | Bulk | - | GRM2 | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.20mm x 40.90mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |