- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Length | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4304.6004 Schurter Inc. | In Stock | - | - | - | Tin | Flanges, Panel | Panel Mount, Flange | Module | 1 | - | Polyamide | 31.620009g | - | 10A | - | 250V | 250VAC | Bulk | 1051 | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | 70°C | -25°C | - | - | - | 8536.69.40.30 | 250V | NO | NO | YES | GENERAL PURPOSE | 6 | Straight | IP20 | - | 15A | - | cCSAus, SEMKO, UL | - | - | FEMALE AND MALE | Rectangular - 32.20mm x 49.20mm | PLUG | 250V | 15A | SNAP | IEC 320-2-2/F; IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6009 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | PA6 | - | 16.210002g | - | - | - | - | 250VAC | Bulk | 1060 | - | Obsolete | Vendor Undefined | Quick Connect - 0.189/0.250 | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | 10A | 250V | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.20mm x 30.40mm | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | Front or Rear Side Mount | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4310.0007 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide | 29.869993g | - | 16A | - | - | 250VAC | Bulk | 104 | - | Obsolete | Vendor Undefined | Screw | - | Plug, Female Sockets | 3 | 70°C | -25°C | Grey | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 57mm | - | - | cCSAus, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 21A | SNAP | IEC 320-C19 | 1 | 21A | Unfiltered - Commercial | No | - | - | - | - | 23mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4310.0031 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | POLYETHYLENE | Polyamide | 23.560013g | - | 10A | - | - | 250VAC | Bulk | 8111 | - | Obsolete | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | 3 | 120°C | -25°C | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP20 | 49mm | 10A | - | cCSAus, PSE, TUV, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 15A | SNAP | IEC 320-C15 | 1 | 15A | Unfiltered - Commercial | No | - | - | - | - | 22mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6005 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | PA6 | - | 15.100005g | - | - | - | - | 250VAC | Bulk | 1060 | - | Obsolete | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | 10A | 250V | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.20mm x 30.40mm | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | Front or Rear Side Mount | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4310.0016 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | PA6 | Polyamide | 28.349523g | - | 16A | - | - | 250VAC | Bulk | 1651 | yes | Obsolete | Vendor Undefined | Screw | - | Plug, Female Sockets | 3 | 70°C | -25°C | Black | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | - | 52mm | - | - | cCSAus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 21A | SNAP | IEC 320-C19 | 1 | 21A | Unfiltered - Commercial | No | - | - | - | - | 22mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4310.0009 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | 34.530003g | - | 16A | - | - | 250VAC | Bulk | 106 | - | Obsolete | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | SNAP | IEC 320-2-2/I | - | 21A | Unfiltered - Commercial | No | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4310.0035 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Polyamide | 29.15g | - | 10A | - | - | 250VAC | Bulk | 9013 | - | Obsolete | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP20 | 55mm | - | - | cCSAus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 15A | SNAP | IEC 320-2-2/E | 1 | 15A | Unfiltered - Commercial | No | - | - | - | - | 20.7mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4300.5061 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | PLASTIC | - | 53g | - | - | - | - | 250VAC | Bulk | KFX | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 21.50mm | - | 250V | - | SCREW | IEC 320-C14 | - | 1A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4310.0006 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide | 29.679995g | - | 16A | - | - | 250VAC | Bulk | 104 | - | Obsolete | Vendor Undefined | Screw | - | Plug, Female Sockets | 3 | 70°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 57mm | 21A | 250V | cCSAus, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 21A | SNAP | IEC 320-C19 | 1 | 21A | Unfiltered - Commercial | No | - | - | - | - | 23mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4300.5062 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | PLASTIC | - | 53g | - | - | - | - | 250VAC | Bulk | KFX | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 21.50mm | - | 250V | - | SCREW | IEC 320-C14 | - | 2A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4300.5063 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | PLASTIC | - | 53g | - | - | - | - | 250VAC | Bulk | KFX | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 21.50mm | - | 250V | - | SCREW | IEC 320-C14 | - | 4A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6145.0991.000 Schurter Inc. | In Stock | - | - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 46.999994g | - | 10A | 15A | - | 250VAC | Bulk | 6145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF11.0885.0010.01 Schurter Inc. | 37 |
| - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 56.699046g | - | 10A | 15A | - | 250VAC | Bulk | DF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4754.6000 Schurter Inc. | In Stock | - | - | - | - | Panel | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | - | 10A | 15A | - | 250VAC | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | - | - | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE, QUICK CONNECT | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | CCC, cURus, VDE | 12 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 122.10mm | - | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | - | Carrier Frame, 1 Position | - | 0.098 2.50mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 6424.0250.30 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() GRF4.0411.013 Schurter Inc. | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 37.000012g | TIN/TIN COPPER | 0.5A | - | - | 250VAC | Bulk | GRF4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | STANDARDS: IEC/EN 60950; CSA; VDE; UL 94V-0 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CSA, UL, VDE | - | - | - | Rectangular - 30.50mm x 20.80mm | SOCKET | 250V | - | - | IEC 320-C14 | - | 500mA | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4754.7000 Schurter Inc. | In Stock | - | - | - | - | Panel | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | - | 10A | 15A | - | 250VAC | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | - | - | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE, QUICK CONNECT | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | CCC, cURus, VDE | 12 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 122.10mm | - | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | - | Carrier Frame, 1 Position | - | 0.118 3.00mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 4754.5200 Schurter Inc. | In Stock | - | - | - | - | Panel | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | - | 10A | 15A | - | 250VAC | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 per connection (4) | - | - | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE, QUICK CONNECT | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | CCC, cURus, VDE | 12 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 122.10mm | - | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | - | Carrier Frame, 1 Position | - | 0.079 2.00mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 4754.5000 Schurter Inc. | In Stock | - | - | - | - | Panel | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | - | 10A | 15A | - | 250VAC | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | - | - | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE, QUICK CONNECT | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | CCC, cURus, VDE | 12 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 122.10mm | - | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | - | Carrier Frame, 1 Position | - | 0.079 2.00mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - |