- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Current Rating | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD14-12020-12111-1100 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 1A | - | - | 250VAC | Bulk | DD14 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Shielded | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DD14-42121-12111-1100 Schurter Inc. | 55 |
| Datasheet | 13 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 4A | - | - | 250VAC | Bulk | DD14 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Shielded | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DG12-CBDBF040C0-000-C6135-421-1000-00 Schurter Inc. | 30 |
| Datasheet | 17 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 4A | - | - | 250VAC | - | DG12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | Rectangular - 30.00mm x 59.00mm | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Circuit Breaker, Switch On-Off | - | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DD14-52121-12111-2100 Schurter Inc. | 24 |
| Datasheet | 13 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 6A | - | - | 250VAC | Bulk | DD14 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Shielded | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 4303.0211 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 23.999998g | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | 125V | 250VAC | Bulk | KEC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 41.10mm | SOCKET | 250V | - | SNAP | IEC 320-C14 | - | 13A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DG12-CBDBLJ10C0-000-C6135-120-1000-00 Schurter Inc. | 33 |
| Datasheet | 17 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 1A | - | - | 250VAC | - | DG12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | Rectangular - 30.00mm x 59.00mm | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Circuit Breaker, Switch On-Off | - | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DG12-CBDBF040C0-000-C6135-420-1000-00 Schurter Inc. | 7 |
| Datasheet | 17 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 4A | - | - | 250VAC | - | DG12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | Rectangular - 30.00mm x 59.00mm | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Circuit Breaker, Switch On-Off | - | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DG12-CBDBLJ10C0-000-C6135-150-1000-00 Schurter Inc. | 30 |
| Datasheet | 17 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 1A | - | - | 250VAC | - | DG12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | Rectangular - 30.00mm x 59.00mm | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Circuit Breaker, Switch On-Off | - | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DG12-CBDWM060C0-000-C6135-521-1000-00 Schurter Inc. | 47 |
| Datasheet | 17 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 6A | - | - | 250VAC | - | DG12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | Rectangular - 30.00mm x 59.00mm | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Circuit Breaker, Switch On-Off | - | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 4772.0110 Schurter Inc. | 93 |
| Datasheet | 19 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 10A | - | - | 250VAC | Bulk | 4772 | - | Active | Vendor Undefined | Screw | - | Plug, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | CCC, cULus, ENEC, PSE | - | - | - | - | - | - | IEC 320-C15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DG12-CBDWM100C0-000-C6135-720-1880-00 Schurter Inc. | 148 |
| Datasheet | 17 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 10A | - | - | 250VAC | - | DG12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | cURus, ENEC | - | Rectangular - 34.30mm x 59.00mm | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Circuit Breaker, Switch On-Off | - | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DD14-62121-12111-1100 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 8A | - | - | 250VAC | Bulk | DD14 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Shielded | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 6183.0004 Schurter Inc. | In Stock | - | - | 13 Weeks | Nickel | Flanges, Panel, Screw | Panel Mount, Flange | Module | PA6 | Polyamide | 24.58g | Thermoplastic | - | - | 16A | - | 250V | 250VAC | Bulk | 5017 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | Black | Female | STANDARDS: CSA; UL 94V-0; VDE, QUICK CONNECT | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 21A | 250V | cULus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.00mm x 19.20mm | - | 250V | 21A | SNAP | IEC 320-2-2/J | 1 | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DG11-CBDBL100C0-000-C6135-331-010-00 Schurter Inc. | 233 |
| Datasheet | 15 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 10A | 15A | - | 250V | Bulk | DG11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | CCC, cURus, ENEC | - | Rectangular - 30.00mm x 59.00mm | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 6162.0027 Schurter Inc. | 110 |
| - | 13 Weeks | - | Panel, Snap in, Wall | Panel Mount, Snap-In | - | - | - | 9.889986g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6010 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | CCC, cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DD14-72020-12111-1100 Schurter Inc. | 204 | - | Datasheet | 13 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 10A | - | - | 250VAC | Bulk | DD14 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Shielded | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DG12-CBDWM100C0-000-C6135-750-1000-00 Schurter Inc. | 57 |
| Datasheet | 17 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 10A | - | - | 250VAC | - | DG12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cURus, ENEC | - | Rectangular - 30.00mm x 59.00mm | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Circuit Breaker, Switch On-Off | - | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() KD14.4199.107 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 46.10001g | - | - | - | 6A | - | - | 250VAC | Bulk | KD Bowdencable | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 66.50mm | SOCKET | 250V | - | - | IEC 320-C14 | - | 8A | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | 0.079 2.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC11.0021.203 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 17.600008g | - | - | - | 10A | - | - | 250VAC | Bulk | DC11 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | SOCKET | 250V | - | - | IEC 320-C14 | - | 12A | SPST | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | 0.236 6.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() KD11.4199.105 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 44.900003g | - | - | - | 6A | - | - | 250VAC | Bulk | KD Bowdencable | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 66.50mm | SOCKET | 250V | - | - | IEC 320-C14 | - | 8A | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free |