- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Coupling Type | Connector Style | Current | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRF4.0026.013 Schurter Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | TIN/TIN COPPER | - | - | - | 250VAC | - | Bulk | GRF4 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | STANDARDS: IEC/EN 60950; CSA; VDE; UL 94V-0 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CSA, UL, VDE | - | - | - | Rectangular - 30.50mm x 20.80mm | SOCKET | - | 250V | - | IEC 320-C14 | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRF4.0022.013 Schurter Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | TIN/TIN COPPER | - | - | - | 250VAC | - | Bulk | GRF4 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | STANDARDS: IEC/EN 60950; CSA; VDE; UL 94V-0 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CSA, UL, VDE | - | - | - | Rectangular - 30.50mm x 20.80mm | SOCKET | - | 250V | - | IEC 320-C14 | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRF4.0023.013 Schurter Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | TIN/TIN COPPER | - | - | - | 250VAC | - | Bulk | GRF4 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | STANDARDS: IEC/EN 60950; CSA; VDE; UL 94V-0 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CSA, UL, VDE | - | - | - | Rectangular - 30.50mm x 20.80mm | SOCKET | - | 250V | - | IEC 320-C14 | 3A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4320.0112 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | 134.099992g | - | - | - | - | - | - | - | CG | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0040.5012 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 29.000003g | - | 10A | - | 250V | 250VAC | - | Bulk | 8842/8843 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | Vertical | IP40 | - | - | - | - | CSA, UL | 2 | MULTIPLE MATING PARTS AVAILABLE | - | Square - 33.30mm x 33.30mm | SOCKET | - | 250V | SNAP | IEC 320-C14 | 6A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRM1.1180.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 39.999986g | - | - | - | 250V | 250VAC | - | Bulk | GRM1 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | 10A | - | cULus, ENEC | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | - | 250V | - | IEC 320-C14 | 10A | SPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4307.1111 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | - | - | 29.399986g | - | 10A | 10A | - | 250VAC | - | Bulk | PMM | - | - | Obsolete | Vendor Undefined | - | - | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | - | - | - | Rectangular - 63.70mm x 32.20mm | - | - | - | - | IEC 320-2-2/F; IEC 320-C14 | 10A | - | Unfiltered - Commercial | No | No | - | Switch On-Off | - | Cover | - | - | - | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | IP40 | ||
![]() 6172.0008 Schurter Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 22.179987g | - | 10A | - | - | 250VAC | - | Bulk | 183 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | CSA, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.20mm x 22.20mm | - | - | - | SNAP | IEC 320-C16A | 15A | - | Unfiltered - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6162.0064 Schurter Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 10.119986g | - | 10A | - | - | 250VAC | - | Bulk | 6062 | - | - | Obsolete | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.20mm x 19.50mm | - | - | - | SNAP | IEC 320-C14 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6097 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | PA6 | - | 56.699046g | - | - | - | 250V | 250VAC | - | Bulk | 6766 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | 10A | - | cCSAus, UL | - | - | - | Rectangular - 27.30mm x 59.10mm | - | - | 250V | SNAP | IEC 320-C14 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KD13.1105.151 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10A | 10A | - | 250VAC | 125VAC | Bulk | KD | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UR | - | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | IEC 320-C14 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | - | V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | - | - | - | - | ||
![]() EF11.2115.0012.01 Schurter Inc. | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 61.000009g | - | 16A | 20A | - | 250VAC | - | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | - | Rectangular - 32.50mm x 79.50mm | - | - | 250V | - | IEC 320-C20 | 20A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() C22F.1002 Schurter Inc. | In Stock | - | Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | - | - | 16A | - | - | 250VAC | - | Bulk | C22F | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | 100°C | -25°C | - | Male | - | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | - | 16A | 250V | cULus, ENEC | - | - | - | Rectangular - 26.80mm x 34.80mm | - | 600 μH | - | - | IEC 320-C22 | 20A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRF4.0413.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | TIN/TIN COPPER | - | - | - | 250VAC | - | Bulk | GRF4 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | STANDARDS: IEC/EN 60950; CSA; VDE; UL 94V-0 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CSA, UL, VDE | - | - | - | Rectangular - 30.50mm x 20.80mm | SOCKET | - | 250V | - | IEC 320-C14 | 3A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD14.1105.151 Schurter Inc. | In Stock | - | - | - | - | Panel Mount | - | - | POLYETHYLENE | - | - | NOT SPECIFIED | 10A | - | - | 250VAC | 125VAC | Bulk | KD | e3 | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | compliant | - | - | CCC, CSA, ENEC, UR | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 66.50mm | - | - | - | SNAP | IEC 320-C14 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | - | V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | - | - | - | - | ||
![]() 8843.0461 Schurter Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | PLASTIC | - | 39.000014g | - | - | - | - | 250VAC | - | Bulk | 8843 | - | - | Obsolete | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | - | - | Square - 33.30mm x 33.30mm | SOCKET | - | 250V | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | 10A, 250V | - | - | - | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0304.0.21 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 4304.6300 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 21.43g | - | 10A | 15A | - | 250VAC | - | Bulk | 6010-K | - | - | Obsolete | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | cCSAus, ENEC, UL | - | - | - | Rectangular - 50.40mm x 27.20mm | - | - | - | - | IEC 320-C14 | 15A | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 4753.4400 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | PA | - | - | TIN | - | - | - | - | - | - | 4753 | e3 | - | Obsolete | Vendor Undefined | Solder Eyelet | - | MAINS POWER CONNECTOR | 3 per connection (4) | - | - | - | - | STANDARD:IEC 320/F/H | - | NO | NO | YES | GENERAL PURPOSE | 12 | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | No | - | - | - | 15A, 250V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 4310.0036 Schurter Inc. | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Polyamide | 29.080005g | - | 10A | - | - | 250VAC | - | Bulk | 9013 | - | - | Obsolete | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | 3 | - | - | Grey | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP20 | - | - | - | - | cCSAus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | SNAP | IEC 320-2-2/E | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |