- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Current-IEC | Current-UL | Voltage-IEC | Voltage-UL | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Coupling Type | Connector Style | Current | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4754.8200 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | CCC, cURus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 122.10mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Carrier Frame, 1 Position | 0.047 1.20mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 4754.3400 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | CCC, cURus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 122.10mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Carrier Frame, 1 Position | 0.039 1.00mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 6160.0085 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Through Hole, Right Angle | - | - | 2.5A | 7A | 250VAC | 125VAC | Bulk | 2563 | - | Obsolete | Vendor Undefined | Solder | - | Receptacle, Male Pins | 3 | - | - | - | - | - | - | - | IP20 | - | cURus, VDE | - | Rectangular - 20.80mm x 15.70mm | - | - | - | IEC 320-C6 | - | - | Unfiltered - Commercial | No | - | - | Front or Rear Side Mount | 0.138 3.50mm | UL94 V-0 | - | - | - | ||
![]() 6160.0087 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Through Hole, Right Angle | - | - | 2.5A | 7A | 250VAC | 125VAC | Bulk | 2563 | - | Obsolete | Vendor Undefined | Solder | - | Receptacle, Male Pins | 3 | - | - | - | - | - | - | - | IP20 | - | cURus, VDE | - | Rectangular - 20.80mm x 15.70mm | - | - | - | IEC 320-C6 | - | - | Unfiltered - Commercial | No | - | - | Front or Rear Side Mount | 0.138 3.50mm | UL94 V-0 | - | - | - | ||
![]() 6182.0052 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Flange; Through Hole, Right Angle | - | - | 10A | 15A | 250VAC | 250VAC | Bulk | 5001 | - | Obsolete | Vendor Undefined | Solder | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP20 | - | CCC, cCSAus, ENEC | - | Rectangular - 34.40mm x 25.90mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | - | 0.126 3.20mm | UL94 V-0 | - | - | - | ||
![]() 4751-6111-23 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount, Snap-In | - | - | 10A | 15A | 250VAC | - | Bulk | 4751 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 per connection (6) | - | - | - | - | - | - | - | IP20 | - | CCC, cURus, ENEC | - | Rectangular - 48.90mm x 97.20mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Terminating Cover | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 4723.1100 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | 10A | 15A | 250VAC | 250VAC | Bulk | 4723 | - | Obsolete | Vendor Undefined | - | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP30 | - | CCC, cURus, VDE | - | Rectangular - 32.50mm x 24.80mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Shuttered | - | UL94 V-0 | - | - | - | ||
![]() 4754.3200 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | CCC, cURus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 122.10mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Carrier Frame, 1 Position | 0.039 1.00mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 4724.1000 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | 10A | 15A | 250VAC | 250VAC | Bulk | 4723 | - | Obsolete | Vendor Undefined | - | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP30 | - | CCC, cURus, VDE | - | Rectangular - 32.50mm x 24.80mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Shuttered | - | UL94 V-0 | - | - | - | ||
![]() 4726.1300 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | 10A | 15A | 250VAC | 250VAC | Bulk | 4723 | - | Obsolete | Vendor Undefined | - | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP30 | - | CCC, cURus, VDE | - | Rectangular - 32.50mm x 24.80mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Shuttered | - | UL94 V-0 | - | - | - | ||
![]() 4721.1100 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Flange | - | - | 10A | 15A | 250VAC | 250VAC | Bulk | 4721 | - | Obsolete | Vendor Undefined | - | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP30 | - | CCC, cURus, VDE | - | Rectangular - 32.50mm x 24.80mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Shuttered | - | UL94 V-0 | - | - | - | ||
![]() 4727.1100 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | 10A | 15A | 250VAC | 250VAC | Bulk | 4723 | - | Obsolete | Vendor Undefined | - | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP30 | - | CCC, cURus, VDE | - | Rectangular - 32.50mm x 24.80mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Shuttered | - | UL94 V-0 | - | - | - | ||
![]() 4754.6200 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | CCC, cURus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 122.10mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Carrier Frame, 1 Position | 0.098 2.50mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 4724.1100 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | 10A | 15A | 250VAC | 250VAC | Bulk | 4723 | - | Obsolete | Vendor Undefined | - | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP30 | - | CCC, cURus, VDE | - | Rectangular - 32.50mm x 24.80mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Shuttered | - | UL94 V-0 | - | - | - | ||
![]() 4754.6400 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4754 | yes | Obsolete | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | CCC, cURus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 122.10mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Carrier Frame, 1 Position | 0.098 2.50mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 4727.1300 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | 10A | 15A | 250VAC | 250VAC | Bulk | 4723 | - | Obsolete | Vendor Undefined | - | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP30 | - | CCC, cURus, VDE | - | Rectangular - 32.50mm x 24.80mm | - | - | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | Shuttered | - | UL94 V-0 | - | - | - | ||
![]() 6183.0011 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | 16A | 20A | 250VAC | - | Bulk | 5213 | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP40 | compliant | cURus, VDE | - | Rectangular - 37.40mm x 29.20mm | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | - | ||
![]() 6183.0013 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Flange | - | - | 16A | 20A | 250VAC | - | Bulk | 5216 | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP40 | compliant | cURus, VDE | - | Rectangular - 38.00mm x 29.20mm | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() KD60.0011 Schurter Inc. | In Stock | - | - | - | - | - | - | - | 10A | 10A | 250VAC | 125VAC | Bulk | KD | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | IP40 | - | CCC, CSA, ENEC, UR | - | Rectangular - 27.50mm x 66.50mm | - | - | - | IEC 320-C14 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Drawer Sold Separate | Switch On-Off | V-Lock Notch | - | UL94 V-0 | - | - | - | ||
![]() 4302.0121 Schurter Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 250VAC | - | Bulk | KEB1 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | 250V | SNAP | IEC 320-C14 | 10A | SPST | Unfiltered - Commercial | No | - | Switch On-Off, Illuminated | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |