- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Coupling Type | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4300.5064 Schurter Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | PLASTIC | 53g | - | - | - | - | 250VAC | Bulk | KFX | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 21.50mm | - | 250V | - | SCREW | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 8843.4461 Schurter Inc. | In Stock | - | Datasheet | - | - | PANEL | - | - | - | 90.000012g | - | - | - | - | - | - | 8843 | - | Obsolete | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | STANDARDS: UL 498; CSA C22.2/182.3; DIN/VDE 0625; SEMKO 9320; IEC 320/C14; EN 60320 | - | NO | YES | YES | GENERAL PURPOSE | 3 | - | unknown | - | - | - | - | - | MALE | - | - | - | SOLDER | SNAP | - | - | - | - | Yes | - | - | 10A, 250V | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 8843.4851 Schurter Inc. | In Stock | - | - | - | - | PANEL | - | - | - | 85.048569g | - | - | - | - | - | - | 8843 | - | Obsolete | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | STANDARDS: UL 498; CSA C22.2/182.3; DIN/VDE 0625; SEMKO 9320; IEC 320/C14; EN 60320 | - | NO | YES | YES | GENERAL PURPOSE | 3 | - | unknown | - | - | - | - | - | MALE | - | - | - | SOLDER | SNAP | - | - | - | - | Yes | - | - | 10A, 250V | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GRM4.4402.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | 6A | 6A | 250VAC | Bulk | GRM4 | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, VDE | 3 | - | - | Rectangular - 34.20mm x 40.90mm | - | 250V | - | - | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial | No | No | - | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KPS2.1 Schurter Inc. | In Stock | - | - | - | - | BOARD | Module | 1 | POLYETHYLENE | - | - | - | - | - | - | Bulk | KPS | - | Obsolete | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | - | FEMALE AND MALE | - | - | 125V | SOLDER | SNAP | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | Lead Free | - | ||
![]() 8843.0463 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | PLASTIC | 39.000014g | - | - | - | - | 250VAC | Bulk | 8843 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | - | - | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | - | - | Square - 33.30mm x 33.30mm | SOCKET | 250V | - | - | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | 10A, 250V | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRM4.5302.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | - | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 3A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4122.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | 0.5A | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 500mA | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF11.3714.0013.019 Schurter Inc. | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 56.699046g | - | - | 10A | 7A | 250VAC | Bulk | DF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | Male | - | 250V | - | - | - | - | - | IP40 | - | 10A | 250V | cULus, ENEC | - | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | IEC 320-C14 | 7A | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | V-Lock Notch | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GRM4.4102.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | 0.5A | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 500mA | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4502.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | - | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 10A | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4222.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | - | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 1A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4322.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | - | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 3A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5202.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | - | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 1A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5402.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | - | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4102.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | 0.5A | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | - | - | - | IEC 320-C14 | 500mA | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Cover, Shielded | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5102.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | 0.5A | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 500mA | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5422.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | - | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4422.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4502.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | - | - | - | 250VAC | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | cULus, VDE | - | - | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | - | - | IEC 320-C14 | 10A | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |