- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Shell Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage-IEC | Voltage-UL | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Ingress Protection | Approval Agency | Number of Contacts | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM4.5402.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4102.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 0.5A | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | - | IEC 320-C14 | 500mA | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Cover, Shielded | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5102.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 0.5A | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 500mA | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5422.123 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4422.123 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | NOT SPECIFIED | NOT SPECIFIED | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4502.123 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 10A | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 8843.0463.10 Schurter Inc. | In Stock | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 10A | 10A | 250VAC | 250VAC | Bulk | 8843 | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | Square - 33.30mm x 33.30mm | - | - | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 8843.0353.10 Schurter Inc. | In Stock | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 10A | 10A | 250VAC | 250VAC | Bulk | 8843 | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | Square - 33.30mm x 33.30mm | - | - | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRM4.4502.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 10A | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4222.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 1A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4322.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 3A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5202.123 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 1A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4522.123 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 10A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5122.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | NOT SPECIFIED | NOT SPECIFIED | 0.5A | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 500mA | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5202.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 1A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4202.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 1A | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5522.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | NOT SPECIFIED | NOT SPECIFIED | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 10A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4302.123 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 3A | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5502.013 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4322.123 Schurter Inc. | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 3A | 3A | 250VAC | - | Bulk | GRM4 | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | IP40 | cULus, VDE | 3 | Rectangular - 34.20mm x 40.90mm | - | 250V | IEC 320-C14 | 3A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 |