- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage-IEC | Voltage-UL | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Reach Compliance Code | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM4.5322.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 3A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4122.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | 0.5A | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 500mA | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5422.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6167.0012 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | 10.220003g | - | - | 10A | - | 250VAC | - | Bulk | 165 | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | Male | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | cCSAus, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.80mm | - | - | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() GRM4.4202.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 1A | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0040.5000.201 Schurter Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | 10A | 6A | 250VAC | 250VAC | Bulk | 8842/8843 | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | IP40 | - | CSA, UL | - | Square - 33.30mm x 33.30mm | - | - | IEC 320-C14 | 6A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GRM4.4422.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5222.013 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 1A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4222.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 1A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5502.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | TIN/TIN COPPER | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.5402.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | No | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRM4.4402.123 Schurter Inc. | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | - | - | - | 250VAC | - | Bulk | GRM4 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | cULus, VDE | - | Rectangular - 34.20mm x 40.90mm | SOCKET | 250V | IEC 320-C14 | 6A | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Cover, Shielded, Voltage Selector | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GS21-333-20-00-0000-00 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | GS21 | - | Active | Vendor Undefined | Solder | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | IP20 | - | UL, VDE | - | Rectangular - 22.60mm x 39.60mm | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() DD14-72121-12111-3100 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | 10A | - | 250VAC | - | Bulk | DD14 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | IP40 | - | cURus, ENEC | - | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Shielded | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() DD14-52121-12111-3100 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | 6A | - | 250VAC | - | Bulk | DD14 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | IP40 | - | cURus, ENEC | - | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Shielded | 0.039 ~ 0.118 0.99mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() DD12.4121.121 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount, Flange | - | - | - | - | - | 4A | - | 250VAC | - | Bulk | DD12 | - | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | IP40 | - | cURus, ENEC | - | Rectangular - 29.80mm x 49.30mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() KD14.1101.105.21 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | 250VAC | 125VAC | Bulk | KD | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | IP40 | compliant | CCC, CSA, ENEC, UR | - | Rectangular - 27.50mm x 66.50mm | - | - | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | V-Lock Notch | 0.059 1.50mm | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() GP21-001-00-00 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | GP21 | - | Active | Vendor Undefined | Screw | - | Plug, Male Blades | 3 | - | - | - | - | - | - | - | - | - | UL, VDE | - | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() DD12.1121.131 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | 1A | - | 250VAC | - | Bulk | DD12 | - | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | IP40 | - | cURus, ENEC | - | Rectangular - 29.80mm x 49.30mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() DD12.9321.131 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | 10A | - | 250VAC | - | Bulk | DD12 | - | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | IP40 | - | cURus, ENEC | - | Rectangular - 29.80mm x 49.30mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - |