- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Current-IEC | Current-UL | Voltage-IEC | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Ingress Protection | Approval Agency | Panel Cutout Dimensions | Connector Style | Filter Type | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD12.8321.131 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel Mount, Snap-In | 8A | - | 250VAC | Bulk | DD12 | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | IP40 | cURus, ENEC | Rectangular - 29.80mm x 49.30mm | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() DD12.4321.131 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel Mount, Snap-In | 4A | - | 250VAC | Bulk | DD12 | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | IP40 | cURus, ENEC | Rectangular - 29.80mm x 49.30mm | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() DD12.9B21.111 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel Mount, Flange | 10A | - | 250VAC | Bulk | DD12 | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | IP40 | cURus, ENEC | Rectangular - 29.80mm x 49.30mm | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.315 8.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() DD12.1321.131 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel Mount, Snap-In | 1A | - | 250VAC | Bulk | DD12 | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | IP40 | cURus, ENEC | Rectangular - 29.80mm x 49.30mm | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() GS21-333-15-00-0000-00 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Panel Mount, Snap-In | - | - | - | - | GS21 | Active | Vendor Undefined | Solder | Receptacle, Female Sockets | 3 | IP20 | UL, VDE | Rectangular - 22.60mm x 39.60mm | - | Unfiltered - Commercial | No | - | - | - | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4710-5722-0011-220-1100 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | Panel Mount, Snap-In | 16A | 20A | 250VAC | Bulk | 4710-5 | Active | Not Applicable | IDC | Receptacle, Female Sockets | 3 | - | CCC, cURus, ENEC | Rectangular - 37.60mm x 29.50mm | IEC 320-2-2/J | Unfiltered - Commercial | No | - | - | Terminating Cover, V-Lock Notch | 0.079 2.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4302.0001.01 Schurter Inc. | In Stock | - | - | - | - | - | - | - | Bulk | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG12-C126F100C0-000-C6135-750-1000-00 Schurter Inc. | In Stock | - | Datasheet | 17 Weeks | Panel Mount, Flange | 10A | - | 250VAC | - | DG12 | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | IP40 | cURus, ENEC | Rectangular - 30.00mm x 59.00mm | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | 0.315 8.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4710-5733-0011-220-1100 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | Panel Mount, Snap-In | 16A | 20A | 250VAC | Bulk | 4710-5 | Active | Not Applicable | IDC | Receptacle, Female Sockets | 3 | - | CCC, cURus, ENEC | Rectangular - 37.60mm x 29.50mm | IEC 320-2-2/J | Unfiltered - Commercial | No | - | - | Terminating Cover, V-Lock Notch | 0.079 2.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() GS21-222-20-00-0000-00 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Panel Mount, Snap-In | - | - | - | - | GS21 | Active | Vendor Undefined | Solder | Receptacle, Female Sockets | 3 | IP20 | UL, VDE | Rectangular - 22.60mm x 39.60mm | - | Unfiltered - Commercial | No | - | - | - | 0.079 2.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4710-5722-0110-120-1100 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | Panel Mount, Snap-In | 16A | 20A | 250VAC | Bulk | 4710-5 | Active | Not Applicable | IDC | Receptacle, Female Sockets | 3 | - | CCC, cURus, ENEC | Rectangular - 37.60mm x 29.50mm | IEC 320-2-2/J | Unfiltered - Commercial | No | - | - | Terminating Cover, V-Lock Notch | 0.079 2.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() DD12.8121.121 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel Mount, Flange | 8A | - | 250VAC | Bulk | DD12 | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | IP40 | cURus, ENEC | Rectangular - 29.80mm x 49.30mm | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.315 8.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() DD12.6321.131 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel Mount, Snap-In | 6A | - | 250VAC | Bulk | DD12 | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | IP40 | cURus, ENEC | Rectangular - 29.80mm x 49.30mm | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() DD12.4121.131 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel Mount, Snap-In | 4A | - | 250VAC | Bulk | DD12 | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | IP40 | cURus, ENEC | Rectangular - 29.80mm x 49.30mm | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4710-5733-0110-120-1100 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | Panel Mount, Snap-In | 16A | 20A | 250VAC | Bulk | 4710-5 | Active | Not Applicable | IDC | Receptacle, Female Sockets | 3 | - | CCC, cURus, ENEC | Rectangular - 37.60mm x 29.50mm | IEC 320-2-2/J | Unfiltered - Commercial | No | - | - | Terminating Cover, V-Lock Notch | 0.079 2.00mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4710-5733-0110-115-1100 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | Panel Mount, Snap-In | 16A | 20A | 250VAC | Bulk | 4710-5 | Active | Not Applicable | IDC | Receptacle, Female Sockets | 3 | - | CCC, cURus, ENEC | Rectangular - 37.60mm x 29.50mm | IEC 320-2-2/J | Unfiltered - Commercial | No | - | - | Terminating Cover, V-Lock Notch | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4710-5722-0011-215-1100 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | Panel Mount, Snap-In | 16A | 20A | 250VAC | Bulk | 4710-5 | Active | Not Applicable | IDC | Receptacle, Female Sockets | 3 | - | CCC, cURus, ENEC | Rectangular - 37.60mm x 29.50mm | IEC 320-2-2/J | Unfiltered - Commercial | No | - | - | Terminating Cover, V-Lock Notch | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4710-5722-0110-115-1100 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | Panel Mount, Snap-In | 16A | 20A | 250VAC | Bulk | 4710-5 | Active | Not Applicable | IDC | Receptacle, Female Sockets | 3 | - | CCC, cURus, ENEC | Rectangular - 37.60mm x 29.50mm | IEC 320-2-2/J | Unfiltered - Commercial | No | - | - | Terminating Cover, V-Lock Notch | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4710-5733-0011-215-1100 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | Panel Mount, Snap-In | 16A | 20A | 250VAC | Bulk | 4710-5 | Active | Not Applicable | IDC | Receptacle, Female Sockets | 3 | - | CCC, cURus, ENEC | Rectangular - 37.60mm x 29.50mm | IEC 320-2-2/J | Unfiltered - Commercial | No | - | - | Terminating Cover, V-Lock Notch | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | ||
![]() GS21-222-15-00-0000-00 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Panel Mount, Snap-In | - | - | - | - | GS21 | Active | Vendor Undefined | Solder | Receptacle, Female Sockets | 3 | IP20 | UL, VDE | Rectangular - 22.60mm x 39.60mm | - | Unfiltered - Commercial | No | - | - | - | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant |