- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Current-IEC | Current-UL | Voltage-IEC | Voltage-UL | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Approval Agency | Mating Information | Panel Cutout Dimensions | Connector Style | Filter Type | Accomodates a Fuse | Features | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6180.0030 Schurter Inc. | In Stock | - | - | - | Panel Mount, Flange | - | 2.5A | 4A | 250VAC | 250VAC | Bulk | 5084 | - | Obsolete | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | 2 | - | - | - | - | - | - | - | IP20 | - | cURus, VDE | - | Rectangular - 18.20mm x 11.00mm | IEC 320-2-2/D, Non-Polarized | Unfiltered - Commercial | No | - | - | UL94 V-0 | - | ||
![]() 6180.0024 Schurter Inc. | In Stock | - | - | - | Panel Mount, Snap-In | - | 2.5A | 2.5A | 250VAC | 250VAC | Bulk | 5083 | - | Obsolete | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | 2 | - | - | - | - | - | - | - | IP20 | - | cCSAus, VDE | - | Oval - 26.80mm x 16.00mm | IEC 320-2-2/D, Non-Polarized | Unfiltered - Commercial | No | - | 0.055 1.40mm | UL94 V-0 | - | ||
![]() GSP2.9203.1615 Schurter Inc. | In Stock | - | - | - | Panel Mount, Snap-In; Through Hole, Right Angle | - | 10A | 15A | 250VAC | 250VAC | Bulk | GSP2 | - | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | IP40 | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | IEC 320-C14 | Unfiltered - Commercial | No | - | 0.118 3.00mm | UL94 V-0 | - | ||
![]() GSP2.9103.1323 Schurter Inc. | In Stock | - | - | - | Panel Mount, Flange; Through Hole, Right Angle | - | 10A | 15A | 250VAC | 250VAC | Bulk | GSP2 | - | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | IP40 | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | IEC 320-C14 | Unfiltered - Commercial | No | - | 0.059 1.50mm | UL94 V-0 | - | ||
![]() GSP2.9103.1421 Schurter Inc. | In Stock | - | - | - | Panel Mount, Flange; Through Hole, Right Angle | - | 10A | 15A | 250VAC | - | Bulk | GSP2 | - | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | IP40 | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | IEC 320-C14 | Unfiltered - Commercial | No | - | 0.079 2.00mm | UL94 V-0 | - | ||
![]() 4304.4071 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSP2.9103.1321 Schurter Inc. | In Stock | - | - | - | Panel Mount, Flange; Through Hole, Right Angle | - | 10A | 15A | 250VAC | - | Bulk | GSP2 | - | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | IP40 | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | IEC 320-C14 | Unfiltered - Commercial | No | - | 0.059 1.50mm | UL94 V-0 | - | ||
![]() 4301.0571 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4758.7400 Schurter Inc. | In Stock | - | - | - | Panel Mount, Snap-In | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4758 | yes | Obsolete | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 498; UL 94V-0; CSA C22.2; VDE | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 134.00mm | IEC 320-2-2/F | Unfiltered - Commercial | No | Carrier Frame, 1 Module, Terminating Cover | 0.118 3.00mm | UL94 V-0 | RoHS Compliant | ||
![]() 4751-4111-21 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Panel Mount, Snap-In | - | 10A | 15A | 250VAC | - | Bulk | 4751 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 per connection (4) | - | - | - | - | - | - | - | IP20 | - | CCC, cURus, ENEC | - | Rectangular - 48.90mm x 64.75mm | IEC 320-2-2/F | Unfiltered - Commercial | No | Terminating Cover | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 4310.0097 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4301.8026 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4754.7000.08 Schurter Inc. | In Stock | - | - | - | Panel Mount, Snap-In | - | 10A | 15A | 250VAC | 250VAC | Bulk | 4754 | - | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 per connection (4) | - | - | - | - | - | - | - | IP30 | - | CCC, cURus, VDE | - | Rectangular - 32.50mm x 122.10mm | IEC 320-2-2/F | Unfiltered - Commercial | No | Carrier Frame, 1 Position | 0.118 3.00mm | UL94 V-0 | - | ||
![]() 4758.8000 Schurter Inc. | In Stock | - | - | - | Panel Mount, Snap-In | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4758 | yes | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 498; UL 94V-0; CSA C22.2; VDE, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 134.00mm | IEC 320-2-2/F | Unfiltered - Commercial | No | Carrier Frame, 1 Module, Terminating Cover | 0.047 1.20mm | UL94 V-0 | RoHS Compliant | ||
![]() 4758.3000 Schurter Inc. | In Stock | - | - | - | Panel Mount, Snap-In | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4758 | yes | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 498; UL 94V-0; CSA C22.2; VDE, QUICK CONNECT | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 134.00mm | IEC 320-2-2/F | Unfiltered - Commercial | No | Carrier Frame, 1 Module, Terminating Cover | 0.039 1.00mm | UL94 V-0 | RoHS Compliant | ||
![]() 4310.0084 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4758.8200 Schurter Inc. | In Stock | - | - | - | Panel Mount, Snap-In | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4758 | yes | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 498; UL 94V-0; CSA C22.2; VDE, QUICK CONNECT | - | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 134.00mm | IEC 320-2-2/F | Unfiltered - Commercial | No | Carrier Frame, 1 Module, Terminating Cover | 0.047 1.20mm | UL94 V-0 | RoHS Compliant | ||
![]() 4754.5000.08 Schurter Inc. | In Stock | - | - | - | Panel Mount, Snap-In | - | 10A | 15A | 250VAC | 250VAC | Bulk | 4754 | - | Obsolete | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 per connection (4) | - | - | - | - | - | - | - | IP30 | - | CCC, cURus, VDE | - | Rectangular - 32.50mm x 122.10mm | IEC 320-2-2/F | Unfiltered - Commercial | No | Carrier Frame, 1 Position | 0.079 2.00mm | UL94 V-0 | - | ||
![]() 6100.3100.10 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4758.3400 Schurter Inc. | In Stock | - | - | - | Panel Mount, Snap-In | POLYETHYLENE | 10A | 15A | 250VAC | - | Bulk | 4758 | yes | Obsolete | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 per connection (4) | STANDARDS: IEC/EN 60320-2-2/F; UL 498; UL 94V-0; CSA C22.2; VDE | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 12 | IP30 | compliant | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 134.00mm | IEC 320-2-2/F | Unfiltered - Commercial | No | Carrier Frame, 1 Module, Terminating Cover | 0.039 1.00mm | UL94 V-0 | RoHS Compliant |