- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5120.5373.1 Schurter Inc. | 36 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades | 2 | 85°C | -25°C | - | Male | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 49.2mm | 4A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 22.50mm | - | - | - | - | - | 250V | 4A | SNAP | IEC 320-C18 | 1 | 4A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Board Lock, Shielded | 24.6mm | 48.6mm | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4301.2121 Schurter Inc. | 24 |
| - | 9 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | 2 | POLYETHYLENE | - | - | 19.400004g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | KEA | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4796.0000 Schurter Inc. | 300 | - | - | 22 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | 39.999986g | - | - | - | 16A | - | - | 250VAC | Bulk | - | 4796 | - | yes | Active | Vendor Undefined | - | Screw | EAR99 | Plug, Male Blades | - | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | 92.5mm | 16A | - | - | 250V | CCC, cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | - | 10MOhm | - | - | - | - | 250V | 21A | SNAP | IEC 320-2-2/I | 1 | 20A | 14 AWG | - | - | Unfiltered - Commercial | 10 mm | No | - | - | - | - | - | 33.3mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5120.0000.0 Schurter Inc. | 34 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | Steel | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | Black | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 1A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 12 mH | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4303.0032 Schurter Inc. | 56 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | 24.700004g | - | - | - | - | - | 125V | 250VAC | Bulk | - | KEC | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 50.00mm | - | SOCKET | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 13A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4300.0704 Schurter Inc. | 154 | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 0704 | - | POLYETHYLENE | - | - | 8.000009g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | - | 711 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 15A | - | - | 250V | CSA, ENEC, UL | - | - | Variable Size | - | - | 250V | - | - | 250V | 15A | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4303.5002 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | THRMOPLASTIC | - | - | 67.999988g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | KFC | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 2A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | - | SOCKET | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | 58.3mm | 30mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4303.1091 Schurter Inc. | 109 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | Thermoplastic | 28.349523g | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | KEC | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 41.10mm | - | SOCKET | 250V | - | - | 250V | - | SNAP | IEC 320-C14 | - | 13A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4303.5223 Schurter Inc. | 27 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 65.999986g | - | - | - | - | - | - | 250VAC | Bulk | - | KFC | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 2A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | - | SOCKET | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Included | - | Voltage Selector | 58.3mm | 30mm | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6424.0253.12 Schurter Inc. | 63 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | 35.000009g | - | TIN | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 57.00mm | - | PLUG | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 64.7mm | - | 0.047 1.20mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3-101-689 Schurter Inc. | 214 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 2017 | 6600-5 | - | - | Active | Vendor Undefined | - | - | - | Receptacle, Female Sockets | 3 | - | - | - | Receptacle | - | - | 250V | - | - | - | - | - | - | IP20 | - | 10A | - | - | - | CCC, CSA, ENEC, UL, VDE | - | - | Rectangular - 32.50mm x 24.90mm | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe, V-Lock Notch | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 4304.6028 Schurter Inc. | 40 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | PA6 | - | - | 17.68001g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 1064 | e3 | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 26.90mm x 31.50mm | - | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5220.1043.3 Schurter Inc. | 50 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | 5220 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.8mm | 10A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | - | SOCKET | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4300.0096 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | PBT | - | 5.150003g | Thermoplastic | - | Tin | - | - | - | 250VAC | Bulk | - | 0720-FS/-FP | - | yes | Active | Vendor Undefined | 2 | Solder Eyelet | - | Receptacle, Male Pins | - | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP40 | - | 2.5A | - | - | 250V | CCC, CSA, ENEC, UL | - | - | Oval - 21.00mm x 12.40mm | - | SOCKET | 250V | - | - | 250V | 2.5A | SNAP | IEC 320-C8, Non-Polarized | 1 | 2.5A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 35mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC11.0021.401 Schurter Inc. | 42 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | Thermoplastic | 18.499992g | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | DC11 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | SOCKET | - | - | - | 250V | - | - | IEC 320-C14 | - | 12A | - | - | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off, Illuminated | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5110.0643.1 Schurter Inc. | 9 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.7mm | 6A | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | 300 μH | 500μA | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | 2 | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | 23mm | 36mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5130.2101 Schurter Inc. | 87 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Steel | 87.500009g | - | - | - | - | - | - | 250VAC | Bulk | - | 5130 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67.5mm | 16A | 50Hz | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | - | - | 300 μH | - | 250V | 16A | - | IEC 320-C20 | - | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 30.6mm | - | 39mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 6200.4120 Schurter Inc. | 130 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | Thermoplastic | 12.000013g | - | TIN | - | - | - | 250V | 250VAC | Bulk | - | 6200 | e3 | yes | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 25.5mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | - | SOCKET | 250V | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 30mm | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4793.5000 Schurter Inc. | 45 | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | THRMOPLASTIC | - | - | 12.15001g | - | - | - | 16A | - | - | 250VAC | Bulk | - | 4793 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 16A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 24.00mm | - | SOCKET | 250V | - | - | 250V | 20A | - | IEC 320-C20 | - | 20A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() KD14.4199.151 Schurter Inc. | 222 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 47.100011g | - | - | - | 6A | - | - | 250VAC | Bulk | - | KD Bowdencable | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 78mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 66.50mm | - | SOCKET | 250V | - | - | 250V | 8A | SNAP | IEC 320-C14 | 1 | 8A | - | 2 | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free |