- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Mating Information | Body Breadth | Contact Gender | Body Depth | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4302.2142 Schurter Inc. | 111 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 18.600009g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | - | Bulk | - | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | - | CCC, CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 27.50mm x 42.00mm | SOCKET | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6432.0153.30 Schurter Inc. | 7 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 49.999997g | TIN | - | - | - | - | 250VAC | - | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | Straight | - | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE AND MALE | - | Rectangular - 27.60mm x 90.60mm | PLUG | - | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CMF2.1011.12 Schurter Inc. | 85 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 11.749999g | - | - | 2.5A | - | - | 250VAC | - | Bulk | - | CMF2 | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins - Module | - | 2 | 70°C | -25°C | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Right Angle | IP40 | 24.3mm | - | - | - | - | - | CCC, cULus, VDE | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | SOCKET | - | 250V | 2.5A | - | IEC 320-C8 | 1 | 6A | - | SPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | 57.9mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC12.5102.103 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | - | Bulk | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | 125V | CQC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 29.40mm x 33.10mm | PLUG | - | 250V | - | - | IEC 320-C14 | - | 10A | 1 | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5008.2012 Schurter Inc. | 227 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 17.290006g | - | - | - | - | - | 250VAC | - | Bulk | - | 5008 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | - | 2 | 85°C | -25°C | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 34.5mm | 2.5A | 50Hz | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 27.20mm x 18.00mm | - | 1.2 mH | 250V | - | - | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | 37mm | - | 18mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4797.3120 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 18.499992g | - | - | 16A | - | 250V | 250VAC | - | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | Female | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 50A | - | - | - | - | CCC, cURus, ENEC | - | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4788.6000 Schurter Inc. | 86 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | Thermoplastic | 99.988768mg | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 4788 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Female | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP30 | - | 10A | - | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 28.00mm x 21.00mm | PLUG | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() KMF1.1211.11 Schurter Inc. | 30 | - | Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | Thermoplastic | 56.699046g | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | KMF | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.9mm | 1A | 60Hz | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 28.80mm x 47.80mm | SOCKET | 11 mH | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Shielded | 25.7mm | 50mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5220.0443.3 Schurter Inc. | 67 |
| Datasheet | 10 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 56.699046g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | 5220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.8mm | 4A | - | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 29.00mm x 32.00mm | SOCKET | 6 mH | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | 43.7mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4304.4004 Schurter Inc. | 189 | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | STEEL | Thermoplastic | 119.999988g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | FKH | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight/Right Angle | IP40 | 55mm | 6A | - | NICKEL | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 29.50mm x 61.00mm | SOCKET | 800 μH | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 3-101-687 Schurter Inc. | 156 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 2017 | 6600-5 | - | - | Active | Vendor Undefined | - | - | Receptacle, Female Sockets | - | 3 | - | - | Receptacle | - | - | - | 250V | - | - | - | - | - | - | IP20 | - | 10A | - | - | - | - | CCC, CSA, ENEC, UL, VDE | - | - | - | - | Rectangular - 32.50mm x 24.90mm | - | - | - | - | - | IEC 320-2-2/F | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, V-Lock Notch | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DD22.2111.1111 Schurter Inc. | 59 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | Thermoplastic | 85.048569g | - | - | - | - | 250V | 250VAC | - | Bulk | - | DD22 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 60.9mm | 2A | 60Hz | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | 33mm | - | 66.3mm | 0.138 3.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4304.6098 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | PA6 | - | 56.699046g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6766 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | - | cCSAus, UL | - | - | - | - | Rectangular - 27.30mm x 59.10mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5200.0823.3 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 58.000006g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 48.7mm | 8A | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 32.00mm x 29.00mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | 34mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4301.7201 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 43.999991g | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 51mm | 1A | - | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | V-Lock Notch | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4301.5217 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 6A | - | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 44mm | - | 34mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() C20F.0222 Schurter Inc. | 64 |
| Datasheet | 15 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 113.398093g | - | - | 16A | - | - | 250VAC | - | Bulk | - | C20F | - | - | Active | Vendor Undefined | Wire Leads | - | Receptacle, Male Blades | - | 3 | - | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | - | - | - | 250V | cULus, VDE | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 36.40mm x 28.30mm | - | - | 250V | - | SNAP | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5003.2411.1 Schurter Inc. | 15 |
| Datasheet | 9 Weeks | - | - | - | 125 | - | - | - | 41.999989g | - | - | 15A | - | 125V | 125VDC | - | Bulk | - | 5003 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Pins | - | 3 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 61mm | 15A | - | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | - | Custom Connection | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() KD13.4101.151 Schurter Inc. | 48 |
| - | 13 Weeks | Tin | Flanges, Panel | Panel Mount, Flange | Module | - | - | Thermoplastic | 39.499986g | - | - | - | - | - | 250VAC | 125VAC | Bulk | - | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Male | - | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | CCC,CSA,UL | 250V | CCC, CSA, ENEC, UL | - | 1.18 inch | - | 2.16 inch | Rectangular - 27.50mm x 66.50mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4303.5224 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | PANEL | Module | - | PET-POLYSTER | - | 49.999997g | - | - | - | - | - | - | - | - | - | KFC | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades - Module | - | - | - | - | Male | - | - | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | - | - | 69.2mm | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | - | No | Yes | - | - | 2A, 250VAC | - | 58.3mm | - | 30mm | - | - | - | - | ROHS3 Compliant | - | - |