- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6600.4120 Schurter Inc. | 214 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | Thermoplastic | 11.540014g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6600-4 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 27.1mm | 15A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe | - | 35mm | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF12.3000.9310.1 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | 250V | 250VAC | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | 15A | - | - | - | cULus, ENEC | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4302.5003 Schurter Inc. | 29 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 63.000011g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | KFB1 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 50mm | 4A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | Switch On-Off | Shielded | 34mm | 44mm | 44mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.0101 Schurter Inc. | 134 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | 0101 | - | Steel | 87.500009g | - | - | - | - | - | - | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 79.5mm | 16A | 50Hz | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | - | 300 μH | 250V | 16A | SNAP | IEC 320-C20 | - | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CD11.1501.151 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | 82.000003g | - | - | - | 1A | 1A | 250V | 250VAC | Bulk | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | Straight | IP40 | 69mm | 1A | 60Hz | - | 125V | cULus, ENEC | 3 | - | Rectangular - 28.50mm x 67.50mm | - | - | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 83.5mm | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6200.4320 Schurter Inc. | 746 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 12.000013g | - | TIN | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | 6200 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 30mm | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4300.0401 Schurter Inc. | 16 |
| - | 23 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | Module | POLYETHYLENE | - | 31.000005g | Thermoplastic | - | - | - | - | - | 250VAC | Bulk | P685 | - | yes | Active | Vendor Undefined | Screw | - | Plug, Male Blades | - | - | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Right Angle | - | 34.9mm | 10A | - | - | 250V | CSA, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | 10A | - | - | - | Unfiltered - Commercial | 8.5 mm | No | - | - | - | - | - | 38.1mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.2014 Schurter Inc. | 127 |
| Datasheet | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 16.499989g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | 6610 | - | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 15A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.30mm x 24.80mm | - | 250V | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe, Terminating Cover | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.2004 Schurter Inc. | 906 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 17.600008g | - | - | - | - | - | - | 250VAC | Bulk | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 27.7mm | 10A | - | - | 250V | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 42.00mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | - | - | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | 30mm | - | 2.5mm | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() C20F.0011 Schurter Inc. | 69 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 105g | - | - | - | 16A | - | - | 250VAC | Bulk | C20F | - | yes | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 20A | - | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.80mm x 26.30mm | - | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | - | - | 38mm | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0306.1 Schurter Inc. | 127 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | 0F | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | 10A | SNAP | IEC 320-C18 | 1 | 10A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6072 Schurter Inc. | 150 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 28.349523g | - | - | - | - | - | 250V | 250VAC | Bulk | 6762 | - | - | Active | Vendor Undefined | Quick Connect - 0.189/0.250 | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.078 1.00mm ~ 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4793.6000 Schurter Inc. | 481 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | - | 3.70001g | - | - | - | 16A | - | 250V | 250VAC | Bulk | 4793 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 24.00mm | SOCKET | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6056 Schurter Inc. | 115 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 28.349523g | - | - | - | - | - | 250V | 250VAC | Bulk | 6762 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 50mm | - | - | 0.039 ~ 0.078 1.00mm ~ 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5015 Schurter Inc. | 17 |
| - | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 65.999986g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 10A | - | - | 125V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | 250V | 10A | SNAP | IEC 320-C14 | - | 10A | - | 1 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 44mm | 34mm | 34mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CEE0.6100.151 Schurter Inc. | 51 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | 250VAC | Bulk | CE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 6A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 53.50mm | SOCKET | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6026 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | PA6 | - | 17.239997g | - | - | - | - | - | 250V | 250VAC | Bulk | 1064 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 26.90mm x 31.50mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | 32mm | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.1202.201 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.4071.0 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 54.5mm | 2A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6080 Schurter Inc. | 77 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | 31.359987g | - | - | - | - | - | 250V | 250VAC | Bulk | 6765 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 58.20mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - |