- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4304.6058 Schurter Inc. | 131 | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Polyamide | 30.709989g | - | - | - | - | - | 250VAC | Bulk | 6762 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | 250V | cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 59.00mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.0061 Schurter Inc. | 24 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 28.349523g | - | - | - | - | 125V | 250VAC | Bulk | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 41.10mm | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 13A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0601.112 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250V | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 6A | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 4300.0701 Schurter Inc. | 7 |
| - | 14 Weeks | Tin | Cable, Panel, Snap in | Panel Mount, Snap-In | 0709 | - | Thermoplastic | - | 10.000011g | - | Brass | - | - | - | - | Bulk | 709 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 60°C | -25°C | - | Receptacle | STANDARDS: UL; CSA | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP20 | 32.5mm | 15A | - | - | 125V | CSA, UL | - | Variable Size | - | - | - | - | 15A | - | NEMA 5-15R | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 27mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.8051 Schurter Inc. | 101 |
| Datasheet | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | 2A | 2A | - | 250VAC | Bulk | KFA | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | 2A | - | - | 250V | CCC, cULus, ENEC | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6600.4212 Schurter Inc. | 642 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | - | Thermoplastic | 11.800007g | - | - | 10A | - | 250V | 250VAC | Bulk | 6600-4 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 10A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | Light Pipe | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5005 Schurter Inc. | 50 | - | - | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 60.000008g | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 10A | 60Hz | - | 250V | CCC, cULus, ENEC | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | 300 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 44mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.5005 Schurter Inc. | 41 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | THRMOPLASTIC | - | Thermoplastic | 65.999986g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KFC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 10A | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | SOCKET | - | 300 μH | 250V | 10A | SNAP | IEC 320-C14 | - | 10A | 1 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | 58.3mm | 30mm | 30mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6200.4325 Schurter Inc. | 113 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 12.000013g | TIN | - | - | - | 250V | 250VAC | Bulk | 6200 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | Rectangular - 27.50mm x 31.50mm | SOCKET | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.3100 Schurter Inc. | 57 |
| Datasheet | 23 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | POLYETHYLENE | - | - | 19.199998g | - | - | 16A | - | 250V | 250VAC | Bulk | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Female | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | SNAP | IEC 320-2-2/J | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.0200 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 85.048569g | - | - | - | - | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | - | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 79.5mm | 16A | 50Hz | TIN | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | - | 600 μH | 250V | 16A | SNAP | IEC 320-C20 | 1 | 20A | 3 | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.1254.03 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | - | - | - | 10A | - | - | 250VAC | Bulk | 6610 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 10A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.80mm x 24.30mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | V-Lock Notch | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0306.0 Schurter Inc. | 70 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 0306 | - | - | Steel | 41.999989g | - | - | - | - | - | 250VAC | Bulk | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 400 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6015 Schurter Inc. | 539 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | Polyamide | 18.64001g | - | - | - | - | - | 250VAC | Bulk | 1062 | e3 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 33mm | 10A | - | - | 250V | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Square - 33.20mm x 33.20mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | 44mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1306.1 Schurter Inc. | 54 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | 250VAC | Bulk | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.0524 Schurter Inc. | 162 |
| - | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 16.499989g | - | - | - | - | 250V | 250VAC | Bulk | KEA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 41.4mm | 10A | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | V-Lock Notch | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.0500 Schurter Inc. | 35 |
| Datasheet | 13 Weeks | - | Panel | - | - | - | - | - | 85.048569g | - | - | 16A | 20A | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | 16A | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | No | No | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5110.0443.3 Schurter Inc. | 10 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 35.000009g | - | - | - | - | - | 250VAC | Bulk | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 55.7mm | 4A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | 23mm | - | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.1601 Schurter Inc. | 36 |
| Datasheet | 13 Weeks | - | Panel | - | - | - | - | - | 87.500009g | - | - | 16A | 20A | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | - | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | No | No | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5130.2300 Schurter Inc. | 21 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 85.048569g | - | - | - | - | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 67.5mm | 16A | - | TIN | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | - | 600 μH | 250V | 16A | - | IEC 320-C20 | 1 | 20A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 30.6mm | - | 39mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |