- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Unit Weight | Voltage Rated | Voltage, Rating | Voltage-IEC | Voltage-UL | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Switch Function | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse Current | Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA22.2321.11 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 65.000013g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DA22 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 2A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.0523 Schurter Inc. | 30 |
| - | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 16.499989g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | - | Bulk | KEA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.1043.3 Schurter Inc. | 33 |
| Datasheet | 15 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.7mm | 10A | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 21.00mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | - | - | 23mm | 36mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4724.0000 Schurter Inc. | 200 | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | Thermoplastic | 16.99999g | - | TIN/TIN COPPER | - | 10A | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 4723 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 35.7mm | 10A | - | - | 250V | CCC, cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 24.80mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | Shuttered | - | 35mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD12.1111.111 Schurter Inc. | 124 | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 85.048569g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DD12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.9mm | 1A | - | - | 250V | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.80mm x 49.30mm | - | - | 10 mH | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off | - | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | 66mm | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5003.0221.1 Schurter Inc. | 17 |
| Datasheet | 9 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | Thermoplastic | 41.999989g | - | - | - | 15A | - | - | - | - | - | - | - | - | 125V | - | 125VDC | - | Bulk | 5003 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | 1MOhm | - | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 61mm | 6A | TIN | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.80mm | - | - | - | 125V | 6A | SNAP | Special - Molex HCS | 1 | 6A | 3 | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6066 Schurter Inc. | 92 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 28.730002g | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | - | Bulk | 6762 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off, Illuminated | - | - | - | - | - | 0.039 ~ 0.078 1.00mm ~ 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CMF1.1111.12 Schurter Inc. | 144 | - | Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | Thermoplastic | 12.000013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | CMF1 | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins - Module | - | 2 | 70°C | -25°C | Black | Male | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | Right Angle | IP40 | 24.3mm | 2.5A | - | - | 250V | CCC, cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | SOCKET | - | - | 250V | 2.5A | - | IEC 320-C8, Non-Polarized | 1 | 6A | - | SPST | Unfiltered - Commercial | - | No | - | - | - | Switch On-Off | - | Terminating Cover | - | 57.9mm | 53.3mm | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DA22.2111.11 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 65.000013g | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DA22 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 2A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DD21.0114.1111 Schurter Inc. | 110 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | THRMOPLASTIC | - | Thermoplastic | 37.000012g | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DD21 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 8A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | - | Terminating Cover | - | - | - | 0.138 3.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4790.1100 Schurter Inc. | 220 |
| - | 22 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Thermoplastic | - | 32.000006g | - | - | - | 16A | - | - | - | - | - | - | - | - | 250V | - | 250VAC | - | Bulk | 4790 | - | - | Active | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | - | - | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | - | - | 21A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | - | - | SNAP | IEC 320-C19 | - | 20A | 3 | - | Unfiltered - Commercial | 10 mm | No | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.9300 Schurter Inc. | 105 |
| - | 14 Weeks | Panel, Rivet, Screw | Rivet | - | POLYETHYLENE | - | - | 99.988768mg | - | - | - | 10A | - | - | - | - | - | - | - | - | 250V | - | 250VAC | - | Bulk | 6100-9 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | - | - | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | - | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 5008.1111 Schurter Inc. | 31 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 17.301997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5008 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 47.9mm | 1A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.20mm x 18.00mm | - | - | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | - | - | 18mm | - | 27.2mm | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5110.0433.1 Schurter Inc. | 47 |
| Datasheet | 15 Weeks | Flanges, Panel | Panel Mount, Flange | 0433 | POLYETHYLENE | - | - | 35.000009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | 4A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 21.00mm | - | - | - | 250V | 4A | SCREW | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | - | - | 23mm | 48.4mm | 48.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF2.2011.01 Schurter Inc. | 15 | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 15.600005g | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 250VAC | 125VAC | Bulk | GSF2 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 32.6mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | 10A | Yes | Fuse Holder | - | - | - | - | 37mm | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6424.0253.25 Schurter Inc. | 29 |
| Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 35.000009g | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male, Female | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 10A | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | PLUG | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off | - | - | - | 64.7mm | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.0885.835.21 Schurter | 17 |
| - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 20 | Filtered | No | + 55 C | - 10 C | Panel Mount | 3 oz | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.7 mm | 15 A | - | Quick Connect | - | - | - | - | Switched | - | - | - | 100 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | 91.5 mm | 36 mm | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 4301.7203 Schurter Inc. | 45 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 43.999991g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 2A | - | - | 250V | CCC, cULus, ENEC | - | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | - | 250V | - | SNAP | IEC 320-C14 | - | 2A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5008.3002 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Thermoplastic | 17.290006g | - | - | - | 2.5A | 2.5A | - | - | - | - | - | - | - | 250V | - | 250VAC | - | Bulk | 5008 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins | - | 2 | 85°C | -25°C | - | Receptacle | - | - | - | 250V | - | - | - | - | - | Straight | IP40 | 47.9mm | 2.5A | - | - | 250V | cULus, ENEC | 2 | - | - | Rectangular - 27.20mm x 18.00mm | - | - | - | 250V | 2.5A | - | IEC 320-C8, Non-Polarized | 1 | 2.5A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | No | - | - | - | - | 18mm | - | 27.2mm | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5003.2311.1 Schurter Inc. | 17 |
| Datasheet | 9 Weeks | - | - | 125 | - | - | - | 41.999989g | - | - | - | 15A | - | - | - | - | - | - | - | - | 125V | - | 125VDC | - | Bulk | 5003 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Pins | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 61mm | 10A | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | - | Custom Connection | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |