- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Voltage | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Max Voltage Rating (DC) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Width | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6610.3014 Schurter Inc. | 57 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 16.300012g | - | 10A | - | - | 250VAC | Bulk | 6610 | yes | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | 250V | 250V | 15A | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 6610.2312 Schurter Inc. | 57 |
| Datasheet | 10 Weeks | - | - | - | - | - | 99.988768mg | - | - | - | - | - | - | 6610 | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4301.0703 Schurter Inc. | 66 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 14.999988g | - | 10A | 10A | 250V | 250VAC | Bulk | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | IP40 | ||
![]() DC12.4102.203 Schurter Inc. | 55 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | 250VAC | Bulk | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.1122.001 Schurter Inc. | 31 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | 85°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | 1A | SNAP | - | 1 | - | - | - | No | - | - | - | - | Shielded, V-Lock Notch | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DC12.2122.001 Schurter Inc. | 39 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | SNAP | - | - | - | - | - | No | - | - | - | 2A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DC12.4122.101 Schurter Inc. | 17 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | 85°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | 6A | - | - | 1 | - | - | - | No | - | - | - | - | Shielded, V-Lock Notch | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() DC12.3222.101 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | - | - | - | - | - | - | No | - | - | - | 4A, 125/250VAC | Shielded, V-Lock Notch | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() DC12.1222.001 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | SNAP | - | - | - | - | - | No | - | - | - | 1A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DC12.2132.001 Schurter Inc. | 22 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | SNAP | - | - | - | - | - | No | - | - | - | 2A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DC12.3602.201 Schurter Inc. | 39 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | 250VAC | Bulk | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.3222.001 Schurter Inc. | 17 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | SNAP | - | - | - | - | - | No | - | - | - | 4A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DC12.3132.101 Schurter Inc. | 26 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | - | - | - | - | - | - | No | - | - | - | 4A, 125/250VAC | Shielded, V-Lock Notch | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6610.1015.03 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Thermoplastic | 10A | - | - | 250VAC | Bulk | 6610 | - | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | Receptacle | - | - | 250V | - | - | - | - | - | Right Angle | IP40 | - | 15A | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | V-Lock Notch | - | - | 0.079 2.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5003.115B.1 Schurter Inc. | 26 |
| Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | 15A | - | 125V | 125VDC | Bulk | 5003 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | 3 | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 62mm | 3A | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | - | SNAP | Special - AMP MATE-N-LOK or Molex MLX | - | 3A | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5003.045B.1 Schurter Inc. | 25 |
| Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | 125V | 125VDC | Bulk | 5003 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | 3 | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 61mm | 15A | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | - | SNAP | Special - Molex HCS | - | 15A | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5003.046B.1 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | 125V | 125VDC | Bulk | 5003 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | 3 | 85°C | -25°C | Male | STANDARDS: UL 94V-0; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 61mm | 15A | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | 15A | SNAP | Special - Molex HCS | - | 15A | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5008.2211 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 17.290006g | - | - | - | - | 250VAC | Bulk | 5008 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | 2 | 85°C | -25°C | Receptacle | - | 8536.69.40.30 | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 47.9mm | 1A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 18.00mm | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | 18mm | 27.2mm | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.1132.101 Schurter Inc. | 32 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | - | - | - | - | - | - | No | - | - | - | 1A, 125/250VAC | Shielded, V-Lock Notch | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() DC12.3122.001 Schurter Inc. | 17 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | SNAP | - | - | - | - | - | No | - | - | - | 4A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | ROHS3 Compliant | - | - |