- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Contact Finish Termination | Max Voltage Rating (DC) | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C20F.0121 Schurter Inc. | 30 |
| Datasheet | 11 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 105g | - | - | - | 16A | - | - | 250VAC | Bulk | C20F | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 16A | - | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.40mm x 28.30mm | - | - | - | 250V | - | 20A | SNAP | IEC 320-C20 | 1 | 20A | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5200.0423.1 Schurter Inc. | 113 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 58.000006g | - | - | - | - | - | 250V | 250VAC | Bulk | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 48.7mm | 4A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | SOCKET | - | 1.6 mH | 250V | - | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Shielded | 34mm | 43.7mm | 44mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.7205 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 43.999991g | - | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 4A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 4A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4300.0922 Schurter Inc. | 5 |
| Datasheet | 28 Weeks | Free Hanging, Panel, Screw | Free Hanging (In-Line) | - | POLYETHYLENE | - | 56.799999g | Thermoplastic | NICKEL | - | 16A | - | - | 250VAC | Bulk | 922 | - | - | Active | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | - | - | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP40 | - | 20A | - | - | 250V | cCSAus, UL | 3 | - | - | - | 250V | - | - | - | 20A | SNAP | IEC 320-2-2/I | - | 20A | - | - | - | - | Unfiltered - Commercial | 12 mm | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.0224 Schurter Inc. | 123 |
| - | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 15.4g | - | - | - | 10A | 10A | 250V | 250VAC | Bulk | KEA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5003.025B.1 Schurter Inc. | 40 |
| Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | 15A | - | 125V | 125VDC | Bulk | 5003 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | - | 3 | - | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 61mm | 6A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | - | - | - | - | SNAP | Special - Molex HCS | - | 6A | - | - | - | 125V | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5130.1600 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | 85.048569g | - | - | - | 16A | 20A | 250V | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | 16A | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | - | - | - | No | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSP1.8703.1 Schurter Inc. | 57 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | PLASTIC | - | 11.800007g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP1 | e3 | yes | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | - | - | - | - | - | STANDARD: IEC 320/C14/C18, BRASS, NICKEL PLATED ALSO AVAILABLE | - | - | NO | NO | YES | - | 3 | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | SOLDER | - | SNAP | - | - | 15A | - | - | TIN OVER NICKEL | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4723.0300 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | Thermoplastic | - | - | - | - | 10A | - | 250V | 250VAC | Bulk | 4723 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 30.9mm | - | - | - | - | CCC, cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | - | - | 250V | - | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | Shuttered | - | 35mm | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF2.1013.01 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 15.300011g | - | - | - | - | - | - | 250VAC | Bulk | GSF2 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.5132.001 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | 125V | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | - | 10A | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | - | - | SNAP | - | - | - | - | - | - | - | - | - | No | - | - | - | 10A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5120.2307.0 Schurter Inc. | 56 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | Steel | 41.999989g | - | - | - | - | - | - | - | Bulk | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 15A | 60Hz | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | 100 μH | 250V | - | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | 24.6mm | - | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.0003 Schurter Inc. | 78 |
| - | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 17.699996g | - | - | - | - | - | 250V | 250VAC | Bulk | KEA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 41.4mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | 30mm | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5204 Schurter Inc. | 98 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYAMIDE | - | 65.999986g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KFA | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | NO | YES | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 2A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 2A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | 2A, 250V | - | 44mm | - | 34mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CMF2.1111.12 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | Thermoplastic | 13.000014g | - | - | - | - | - | - | 250VAC | Bulk | CMF2 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins - Module | - | 2 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | Right Angle | IP40 | 24.3mm | 2.5A | - | - | 250V | CCC, cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | SOCKET | - | - | 250V | - | 2.5A | - | IEC 320-C8 | 1 | 6A | - | SPST | - | - | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | Terminating Cover | - | 57.9mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5045 Schurter Inc. | 46 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 60.8mm | 10A | - | - | 125V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | 2 | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.2002.41 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Mounting Hardware | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5003.036B.1 Schurter Inc. | 26 |
| Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | 15A | - | 125V | 125VDC | Bulk | 5003 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | - | 3 | - | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 61mm | 10A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | - | - | - | - | SNAP | Special - Molex HCS | - | 10A | - | - | - | 125V | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | - | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6027 Schurter Inc. | 20 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | PA6 | - | 17.600008g | - | - | - | - | - | 250V | 250VAC | Bulk | 1064 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 26.90mm x 31.50mm | - | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | 32mm | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6014 Schurter Inc. | 69 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | 18.619995g | - | - | - | - | - | 250V | 250VAC | Bulk | 1062 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Square - 33.20mm x 33.20mm | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - |