- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5145.0991.511 Schurter Inc. | 55 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 85.048569g | - | - | - | 6A | 6A | - | 250VAC | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 64.2mm | 6A | - | - | cULus, ENEC | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | 36mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 3-100-406 Schurter Inc. | 116 |
| Datasheet | 9 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 6600-5 | - | - | Active | Vendor Undefined | - | - | Receptacle, Female Sockets | - | 3 | - | - | - | Receptacle | - | - | 250V | - | - | - | - | - | - | - | IP20 | - | 10A | - | - | CCC, CSA, ENEC, UL, VDE | - | Rectangular - 32.50mm x 24.90mm | - | - | - | - | - | - | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | No | - | - | - | Light Pipe, V-Lock Notch | - | - | - | 0.067 1.70mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5707.0201.113 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | - | 250V | 250VAC | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 2A | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 4301.2022 Schurter Inc. | In Stock | - | - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 17.300013g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | KEA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C20F.0002 Schurter Inc. | 230 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 105g | Thermoplastic | TIN/TIN COPPER | - | 16A | - | - | 250VAC | Bulk | C20F | - | yes | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | 1MOhm | - | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 78.8mm | 20A | - | 250V | cULus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.80mm x 26.80mm | 10MOhm | - | - | - | 250V | 20A | SNAP | IEC 320-C20 | 1 | 20A | 3 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 30mm | - | 53mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5220.1043.1 Schurter Inc. | 39 |
| Datasheet | 10 Weeks | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 5220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.8mm | 10A | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | - | SOCKET | - | 400 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD22.1321.1111 Schurter Inc. | 33 |
| Datasheet | 7 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | Thermoplastic | 85.048569g | - | - | - | - | - | - | 250VAC | Bulk | DD22 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 60.9mm | 1A | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | 66.3mm | - | 0.138 3.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.8203.1 Schurter Inc. | 123 |
| - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | - | Thermoplastic | 11.800007g | - | - | - | 10A | - | - | 250VAC | Bulk | GSP1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 27.8mm | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 49.6mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1300.1 Schurter Inc. | 53 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 54.5mm | 1A | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.3211 Schurter Inc. | 800 |
| - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | - | 17.800014g | - | - | - | - | - | 250V | 250VAC | Bulk | KEA-Print | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 41.4mm | 10A | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | SOCKET | - | - | 250V | 10A | SCREW | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | 0.315 8.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0603.313 Schurter Inc. | 80 |
| Datasheet | 14 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | - | - | 250VAC | Bulk | 5707 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 6A | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | 2 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() GSF1.3402.01 Schurter Inc. | 257 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | - | 14.899999g | - | - | - | - | - | - | 250VAC | Tray | GSF1 | e3 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 25.3mm | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | No | - | - | - | - | - | 34mm | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.5202.131 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CQC, cULus, ENEC | - | Rectangular - 29.40mm x 33.10mm | - | - | - | - | - | - | - | IEC 320-C18 | - | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRF2.0312.11 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | - | - | 13.999987g | - | - | - | 10A | - | - | 250VAC | Bulk | GRF2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | - | CCC, CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | SOCKET | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | Shielded | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.3202 Schurter Inc. | 108 |
| - | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | Thermoplastic | 17.300013g | - | - | - | - | - | - | 250VAC | Bulk | KEA-Print | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight/Right Angle | IP40 | 41.4mm | 10A | - | 250V | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.3110 Schurter Inc. | 57 |
| Datasheet | 23 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 18.499992g | - | - | - | 16A | - | 250V | 250VAC | Bulk | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Female | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 50A | - | - | CCC, cURus, ENEC | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | - | - | IEC 320-2-2/J | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6600.4115 Schurter Inc. | 169 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | - | 11.500012g | - | - | - | 10A | - | - | 250VAC | Bulk | 6600-4 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | - | 70°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 27.1mm | 15A | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | PLUG | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | 3 | Unfiltered - Commercial | No | - | - | - | Light Pipe | - | 35mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.4225 Schurter Inc. | 239 |
| - | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | Thermoplastic | 7.399991g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6100-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 28.5mm | 10A | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | SOCKET | 250V | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.8053 Schurter Inc. | 56 |
| Datasheet | 9 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 6A | 6A | - | 250VAC | Bulk | KFA | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | 6A | - | 250V | CCC, cULus, ENEC | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GRF4.0023.013.C Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 37.000012g | - | - | - | - | - | - | 250VAC | Bulk | GRF4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 10A | - | 250V | CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | - | - | 250V | 3A | - | IEC 320-C14 | 1 | 3A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |