- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Cable Length | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Thread Size | Wire/Cable Diameter | Hole Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5120.1346.0 Schurter Inc. | 24 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | - | Active | Vendor Undefined | Wire Leads | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 10A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | - | 10A | 15mm | 18 AWG | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1006.0 Schurter Inc. | 74 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 400 μH | 500μA | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | 2 | - | Filtered (EMI, RFI) - Commercial | M3 | - | 3.6 mm | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | 2.5mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC21.0021.1111 Schurter Inc. | 1860 |
| - | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | Thermoplastic | 28.349523g | - | - | - | 10A | - | - | 250VAC | Bulk | DC21 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 38.1mm | 10A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.00mm x 27.50mm | - | SOCKET | 125V | - | - | 250V | 11A | - | IEC 320-C14 | 1 | 11A | - | - | 2 | DPST | Unfiltered - Commercial | - | - | - | No | - | - | Switch On-Off | Terminating Cover | - | 52mm | - | 0.138 3.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EC11.0021.201 Schurter Inc. | 73 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 32.39999g | - | - | - | 16A | - | 250V | 250VAC | Bulk | EC11 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 16A | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 46.50mm | - | SOCKET | - | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | - | DPST | Unfiltered - Commercial | - | - | - | No | - | - | Switch On-Off, Illuminated | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EF12.0699.2210.01 Schurter Inc. | 50 | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 147.99999g | - | - | - | 16A | 16A | - | 250VAC | Bulk | EF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 16A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5003.1221.1 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 39.999986g | - | - | - | 15A | - | 125V | 125VDC | Bulk | 5003 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | 1MOhm | - | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 61mm | 6A | - | TIN | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | - | - | - | 125V | 6A | SNAP | Special - AMP MATE-N-LOK or Molex MLX | 1 | 6A | - | - | 3 | - | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.0100 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | Steel | 85.048569g | - | - | - | - | - | - | 250VAC | Bulk | 5130 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 79.5mm | 16A | 50Hz | TIN | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | - | - | 600 μH | - | 250V | 16A | SNAP | IEC 320-C20 | 1 | 20A | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4782.0000 Schurter Inc. | 1876 | - | - | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | 32.000006g | Thermoplastic | - | - | - | - | - | 250VAC | Bulk | 4782 | - | Active | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | - | - | - | 70°C | -25°C | Black | Receptacle | - | - | 250V | - | - | - | - | - | Straight | - | 87mm | 10A | - | - | - | 250V | CCC, cULus, VDE | 3 | - | - | 10MOhm | - | - | - | - | 250V | 10A | - | IEC 320-C13 | 1 | 15A | - | - | - | - | Unfiltered - Commercial | - | 8.5 mm | - | No | - | - | - | - | - | 28.7mm | 28.7mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CG30.6199.151 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 92.999987g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | CG Bowdencable | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 81.00mm | - | SOCKET | - | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | - | - | - | - | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.2063 Schurter Inc. | 174 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 18.300014g | - | - | - | - | - | 250V | 250VAC | Bulk | KEA | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | SOCKET | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD24.1101.151 Schurter Inc. | 33 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | 250VAC | Bulk | CD | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | Black | Male | - | 68nF | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 2A | - | - | CUL | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | - | - | - | 4 mH | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | 2 | - | Filtered (EMI, RFI) - Commercial | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 30mm | 28.5mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRF2.0220.11 Schurter Inc. | 66 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | - | 13.899998g | - | - | - | 10A | - | - | 250VAC | Bulk | GRF2 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | SOCKET | - | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | - | - | - | Unfiltered - Commercial | - | - | - | No | - | - | - | Shielded | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0053 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 11.100001g | - | - | - | 10A | - | - | 250VAC | Bulk | 6061 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.50mm | - | - | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | - | - | Unfiltered - Commercial | - | - | - | No | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6136.0137.0410 Schurter Inc. | 45 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 38.000013g | - | - | - | 16A | 20A | - | 250VAC | Bulk | 6136 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | - | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | - | - | Unfiltered - Commercial | - | - | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4302.5002 Schurter Inc. | 45 |
| - | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 63.000011g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | KFB1 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 50mm | 2A | - | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | Switch On-Off | Shielded | 34mm | 44mm | 44mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6173.0027 Schurter Inc. | 57 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | Active | Vendor Undefined | Screw | - | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | - | - | Unfiltered - Commercial | - | - | - | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4301.7200 Schurter Inc. | 32 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | - | 250VAC | Bulk | KFA | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 10A | - | - | - | - | CCC, cULus, ENEC | - | - | Rectangular - 30.30mm x 34.30mm | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.2254.03 Schurter Inc. | 216 |
| Datasheet | 7 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 6610 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | - | 3 | - | - | - | - | - | - | 250V | - | - | - | - | - | Right Angle | IP40 | - | 15A | - | - | - | - | CCC, cULus, ENEC | - | - | Rectangular - 32.30mm x 24.80mm | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | - | Unfiltered - Commercial | - | - | - | No | No | - | - | V-Lock Notch | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4301.5241 Schurter Inc. | 13 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 65.999986g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 60.8mm | 1A | - | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | - | PLUG | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | 44mm | - | 34mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.3012 Schurter Inc. | 57 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 16.300012g | - | - | - | 10A | - | - | 250VAC | Bulk | 6610 | yes | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | - | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | - | Unfiltered - Commercial | - | - | - | No | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |