- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6610.3012 Schurter Inc. | 57 |
| Datasheet | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.300012g | - | - | 10A | - | - | 250VAC | Bulk | 6610 | - | yes | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.1063 Schurter Inc. | 30 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 28.349523g | - | - | - | 13A | 250V | 250VAC | Bulk | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 41.10mm | SOCKET | - | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6173.0018 Schurter Inc. | 57 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4301.5241 Schurter Inc. | 13 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 60.8mm | 1A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | 44mm | - | 34mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EF11.0035.0010.01 Schurter Inc. | 3008 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | 62.00001g | - | - | 16A | 20A | 250V | 250VAC | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | Male | - | - | 250V | - | - | - | - | - | Straight | IP40 | - | 20A | - | - | 500mV | cULus, ENEC | 3 | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | 250V | - | - | - | IEC 320-C20 | - | 20A | 2 | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | 79.2mm | 36mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF12.0031.9310.1 Schurter Inc. | 293 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 90.000012g | - | - | 10A | - | - | 250VAC | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 55°C | -10°C | - | Male | STANDARDS: CUL; IEC/EN 60950; UL 94V-0; VDE | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 62.2mm | 15A | 60Hz | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.80mm x 75.50mm | - | - | 100 μH | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Circuit Breaker, Switch On-Off | - | Shielded | 92.5mm | - | 33.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.4068 Schurter Inc. | 24 |
| - | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange, Right Angle | Module | - | STEEL | - | 129.999998g | - | - | - | - | - | 250VAC | Bulk | FKI | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 55mm | 4A | - | NICKEL | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | SOCKET | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | - | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.4025 Schurter Inc. | 34 | - | - | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange, Right Angle | Module | - | STEEL | Thermoplastic | 129.999998g | - | - | - | - | - | 250VAC | Bulk | FKI | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | 10A | - | NICKEL | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | SOCKET | - | 300 μH | 250μA | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD44.4199.151 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | CD-Bowdencable | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | SOCKET | - | - | - | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.1303.1 Schurter Inc. | 41 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 41.999989g | - | - | - | - | - | 250VAC | Bulk | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 4A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 2 mH | - | 250V | - | - | SNAP | IEC 320-C18 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KMF0.2123.11 Schurter Inc. | 110 |
| Datasheet | 16 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 2A | 2A | - | 250VAC | Bulk | KMF | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | - | 2A | - | - | 250V | CCC, cURus, ENEC | - | - | Rectangular - 28.80mm x 47.80mm | - | - | - | - | - | - | - | - | IEC 320-C18 | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() DC12.3102.103 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 33.10mm | PLUG | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KMF0.2143.11 Schurter Inc. | 108 | - | Datasheet | 16 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 4A | 4A | - | 250VAC | Bulk | KMF | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | - | 4A | - | - | 250V | CCC, cURus, ENEC | - | - | Rectangular - 28.80mm x 47.80mm | - | - | - | - | - | - | - | - | IEC 320-C18 | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 4303.5035 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | THRMOPLASTIC | - | 67.999988g | - | - | - | - | - | 250VAC | Bulk | KFC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 69.2mm | 10A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | SOCKET | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | Voltage Selector | 58.3mm | - | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.9201.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYAMIDE | - | 11.000012g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EC11.0031.001 Schurter Inc. | 1046 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 32.39999g | - | - | 16A | - | - | 250VAC | Bulk | EC11 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 16A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 46.50mm | SOCKET | 250V | - | - | 250V | - | 20A | - | IEC 320-C20 | 1 | 20A | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | 36mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KP01.1112.81 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | - | BOARD AND PANEL | Module | - | POLYAMIDE6.6 | - | 28.349523g | - | - | 10A | - | - | 250VAC | Bulk | KP | - | yes | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Variable Size | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | 15A, 250V | Terminating Cover | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.6012 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 65.999986g | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 2A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.35mm x 33.00mm | PLUG | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 37mm | - | 37mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD11.0123.1110 Schurter Inc. | 139 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 32.000006g | - | - | 10A | - | - | 250VAC | Bulk | DD11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 38.1mm | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 8A | 2 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | - | - | 30.5mm | - | 65mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4312.0008 Schurter Inc. | 33 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Bulkhead | - | 3 | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 4761 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | White | - | - | - | 250V | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | - | - | cURus, ENEC | - | - | - | - | - | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Gasket | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |