- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5200.0143.1 Schurter Inc. | 165 |
| Datasheet | 10 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 58.000006g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 48.7mm | 1A | - | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | - | SOCKET | - | - | 250V | 1A | - | IEC 320-C14 | - | 1A | - | 1 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 34mm | 43.7mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.0012 Schurter Inc. | 105 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 20.400005g | - | - | - | 16A | - | 250V | 250VAC | - | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.60mm x 29.50mm | - | - | - | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3-101-140 Schurter Inc. | 59 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 2016 | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | 100nF | 250V | - | - | - | - | - | - | - | IP40 | - | 1A | - | - | - | - | CQC, cURus, ENEC | - | - | Rectangular - 40.00mm x 21.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6130.5630.05 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | - | 6.89999g | - | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | 6130-56 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP30 | - | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 19.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | - | No | No | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP30 | ||
![]() 6136.0138.0210 Schurter Inc. | 58 |
| Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 38.000013g | - | - | - | 16A | 20A | 250V | 250VAC | - | Bulk | - | 6136 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | 250V | - | 250V | - | - | IEC 320-C20 | - | 20A | - | 1 | - | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4303.0213 Schurter Inc. | 67 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 24.700004g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 41.10mm | - | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 13A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD61.1501.151 Schurter Inc. | 96 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 82.000003g | - | MATTE TIN | - | - | - | 250V | 250VAC | - | Bulk | - | CD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 10A | 60Hz | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | - | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 83.5mm | 30mm | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.9103.1 Schurter Inc. | 392 |
| - | 13 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | - | Thermoplastic | 11.800007g | - | - | BRASS | 10A | - | - | 250VAC | - | Bulk | - | GSP1 | e3 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 24.3mm | 10A | - | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | SOCKET | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 49.6mm | - | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4732.0000 Schurter Inc. | 100 | - | - | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | 30.000004g | Thermoplastic | - | Brass | - | - | - | 250VAC | - | Bulk | - | 4732 | - | yes | Active | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | - | - | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | - | 81mm | 10A | - | - | UL,CSA,IEC | 250V | CCC, cULus, VDE | 3 | MULTIPLE MATING PARTS AVAILABLE | - | 10MOhm | - | - | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | 10A | - | - | - | Unfiltered - Commercial | 8.5 mm | No | - | - | - | - | - | 28.7mm | 20.8mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KE15.1100.151 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 37.500012g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | 125VAC | Bulk | - | KE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | - | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 52.50mm | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD34.1101.151 Schurter Inc. | 20 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 82.000003g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | CD | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 4A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | - | SOCKET | - | 1.5 mH | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | 2 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 30mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC11.0001.001 Schurter Inc. | 1466 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 18.999992g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | DC11 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | Switch | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | SOCKET | - | - | 250V | 12A | - | IEC 320-C14 | 1 | 12A | - | 2 | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | 44mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4721.0000 Schurter Inc. | 673 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Thermoplastic | - | 16.99999g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | 4721 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | - | 70°C | -25°C | Black | Receptacle | STANDARDS: UL, VDE, QUICK CONNECT | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Straight | IP30 | 35.7mm | 10A | - | - | CCC, CUL | 250V | CCC, cURus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | - | - | - | 250V | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | 3 | - | Unfiltered - Commercial | - | No | - | - | - | Shuttered | - | 49mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.3200.33 Schurter Inc. | 61 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Flange | - | POLYETHYLENE | - | Thermoplastic | 16.300012g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6100-3 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 20.5mm | 15A | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.00mm x 20.00mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 23mm | 48mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.1254 Schurter Inc. | 63 |
| - | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | Thermoplastic | 16.122997g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 15A | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.80mm x 24.30mm | - | - | 250V | - | - | - | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6220.5210 Schurter Inc. | 135 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 15.349991g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 30.5mm | 10A | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | - | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 30mm | - | 0.039 1.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.1100 Schurter Inc. | 90 | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Steel | 85.048569g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 67.5mm | 16A | - | TIN | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.50mm x 28.50mm | - | - | - | 600 μH | 250V | 16A | SNAP | IEC 320-C20 | 1 | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5110.0833.3 Schurter Inc. | 25 |
| Datasheet | 15 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 55.6mm | 8A | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | - | 250V | - | SCREW | IEC 320-C14 | - | 8A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | 23mm | - | 48.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0201.0 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | - | - | - | - | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 54.5mm | 2A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 5.2 mH | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | - | - | - | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.2154 Schurter Inc. | 63 |
| - | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 16.499989g | Thermoplastic | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 15A | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.30mm x 24.80mm | - | - | 250V | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |