- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Max Voltage Rating (DC) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6120.5330 Schurter Inc. | 63 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 9.099998g | - | - | 10A | - | 250V | 250VAC | Bulk | 6120-5 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | 250V | - | - | IEC 320-C16A | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.4014 Schurter Inc. | 116 |
| - | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 16.499989g | - | - | 10A | - | - | 250VAC | Bulk | 6610 | - | yes | Active | Vendor Undefined | - | IDC | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.8003.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYAMIDE | - | - | 11.399995g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | - | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5003.135B.1 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | 15A | - | 125V | 125VDC | Bulk | 5003 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Pins | - | 3 | - | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 62mm | 10A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | - | - | - | SNAP | Special - AMP MATE-N-LOK or Molex MLX | - | 10A | - | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0157 Schurter Inc. | 6 |
| Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Flange | - | PA6 | - | Polyamide | - | - | - | - | 15A | 250V | 250VAC | Bulk | 6061 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UR | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | 1 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 50mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4304.6020 Schurter Inc. | 40 | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | Polyamide | 18.950012g | - | - | - | - | - | 250VAC | Bulk | 1062 | e3 | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 33mm | 10A | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Square - 33.20mm x 33.20mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | - | 44mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KMF1.1163.11 Schurter Inc. | 32 | - | Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | - | Thermoplastic | 58.000006g | - | - | - | - | - | 250VAC | Bulk | KMF | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.9mm | 6A | 60Hz | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.80mm x 47.80mm | SOCKET | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Shielded | 50mm | 30.5mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0057 Schurter Inc. | 109 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | - | 10.399994g | - | - | 10A | - | - | 250VAC | Bulk | 6061 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.50mm | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5002 Schurter Inc. | 50 | - | - | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 65.999986g | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 2A | 60Hz | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | 4 mH | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | 34mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4310.0027 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | PA6 | - | Polyamide | 22.259989g | - | - | 10A | - | 250V | 250VAC | Bulk | 4022 | - | - | Obsolete | Vendor Undefined | - | Screw | EAR99 | Plug, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 55.5mm | 10A | - | - | - | cCSAus, PSE, TUV, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | 15A | SNAP | IEC 320-C13 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 22mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6041 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | PA6 | - | - | 15.189986g | - | - | - | - | 250V | 250VAC | Bulk | 1074 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.10mm x 30.80mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 6A | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | 32mm | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6600.4130 Schurter Inc. | 116 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | - | Thermoplastic | 11.540014g | TIN/TIN COPPER | - | 10A | - | - | 250VAC | Bulk | 6600-4 | - | yes | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 27.1mm | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe | - | 35mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0301.1 Schurter Inc. | 53 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | 250VAC | Bulk | 5120 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 2A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4797.0020 Schurter Inc. | 84 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 20.400005g | - | - | 16A | - | - | 250VAC | Bulk | 4797 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Female | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 16A | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.60mm x 29.50mm | PLUG | - | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6200.2100 Schurter Inc. | 97 | - | - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 12.000013g | - | - | - | - | - | 250VAC | Bulk | 6200 | e3 | yes | Active | Not Applicable | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 25.5mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | - | 10A | 1 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 34mm | 44mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4752.4200 Schurter Inc. | 1369 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | - | 75.999997g | - | - | 10A | - | - | 250VAC | Bulk | 4752 | - | yes | Active | Vendor Undefined | 12 | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 35mm | 15A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 96.20mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | 4 | 15A | 8 | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | 100mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD12.9111.111 Schurter Inc. | 328 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 85.048569g | - | - | - | - | - | 250VAC | Bulk | DD12 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.9mm | 10A | - | - | 250V | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.80mm x 49.30mm | - | - | 300 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | 66mm | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CE26.5100.151 Schurter Inc. | 51 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 82.000003g | - | - | 2A | 2A | - | 250VAC | Bulk | CE | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 28.50mm x 53.50mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5200.0423.3 Schurter Inc. | 34 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 58.000006g | - | - | - | - | - | 250VAC | Bulk | 5200 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 48.7mm | 4A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0333.3 Schurter Inc. | 141 |
| Datasheet | 15 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | 250V | 250VAC | Bulk | 5110 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 55.6mm | 3A | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | 2.5 mH | 250V | - | - | IEC 320-C14 | - | 3A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | - | 23mm | - | 48.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |