- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6163.0004 Schurter Inc. | 101 | - | Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Polyamide | - | - | - | - | 16A | - | 250V | 250VAC | Bulk | 1621 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | 250V | - | - | - | - | - | Straight | IP20 | 27.5mm | 16A | - | - | cCSAus, ENEC, UL | - | - | Rectangular - 32.40mm x 24.40mm | - | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | 53mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.4070 Schurter Inc. | 74 |
| - | 9 Weeks | Flanges, Panel | Panel Mount, Flange, Right Angle | Module | STEEL | - | 129.999998g | - | - | - | - | - | - | 250VAC | Bulk | FKI | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | 10A | NICKEL | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6050 Schurter Inc. | 37 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 28.749988g | - | - | - | 10A | 10A | 250V | 250VAC | Bulk | 6762 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 2 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | cCSAus, ENEC, UL | 3 | - | Variable Size | - | - | - | 250V | - | - | IEC 320-C18 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 0.039 ~ 0.078 1.00mm ~ 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() C22F.0007 Schurter Inc. | 37 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | Bulk | C22F | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | 3 | 100°C | -25°C | - | Male | - | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | 20A | - | 250V | cULus, ENEC | - | - | Rectangular - 26.80mm x 34.80mm | - | - | 300 μH | - | - | - | IEC 320-C22 | - | 20A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6100.4330 Schurter Inc. | 4172 |
| - | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 7.599997g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | 6100-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 28.5mm | 10A | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | 250V | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6076 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | 32.500007g | - | - | - | - | - | 250V | 250VAC | Bulk | 6765 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 58.20mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off, Illuminated | - | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C20F.0025 Schurter Inc. | 66 |
| Datasheet | 11 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 105g | - | - | - | 16A | - | - | 250VAC | Bulk | C20F | e3 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.40mm x 28.30mm | - | - | - | 250V | - | SNAP | IEC 320-C20 | - | 20A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6068 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 28.759996g | - | - | - | - | - | 250V | 250VAC | Bulk | 6762 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off, Illuminated | - | - | - | - | 0.039 ~ 0.078 1.00mm ~ 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C22F.1001 Schurter Inc. | 37 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | Bulk | C22F | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 100°C | -25°C | - | Male | - | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | 16A | - | 250V | cULus, ENEC | - | - | Rectangular - 26.80mm x 34.80mm | - | - | 600 μH | - | - | - | IEC 320-C22 | - | 20A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.6205 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 64.000012g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 4A | - | 125V | CCC, cULus, ENEC | - | - | Rectangular - 29.35mm x 33.00mm | PLUG | - | - | 250V | - | - | IEC 320-C14 | - | 4A | 2 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 37mm | - | 37mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6600.4230 Schurter Inc. | 113 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | - | 11.800007g | - | - | - | 10A | - | - | 250VAC | Bulk | 6600-4 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Female | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | Light Pipe | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6182.0056 Schurter Inc. | 166 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4304.6054 Schurter Inc. | 96 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 28.909993g | - | - | - | - | - | 250V | 250VAC | Bulk | 6762 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 59.00mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4724.0100 Schurter Inc. | 81 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | - | TIN/TIN COPPER | - | 10A | - | 250V | 250VAC | Bulk | 4723 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | Female | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 10A | - | 250V | CCC, cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | Shuttered | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4707.2300 Schurter Inc. | 746 |
| - | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 28.349523g | - | - | - | - | - | - | 250VAC | Bulk | 4707 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 35.8mm | 10A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Front or Rear Side Mount | - | 44mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.4002 Schurter Inc. | 58 | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | STEEL | - | - | - | - | - | - | 10A | - | 250VAC | Bulk | FKH | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight/Right Angle | IP40 | 55mm | 2A | NICKEL | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 60.40mm x 28.70mm | SOCKET | - | 4 mH | 250V | 2A | SNAP | IEC 320-C14 | 1 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 4304.6094 Schurter Inc. | 117 |
| - | 13 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange | Module | PA6 | - | 33.690006g | - | - | - | - | - | 250V | 250VAC | Bulk | 6765 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | 250V | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 58.20mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off, Illuminated | - | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6100.3100.33 Schurter Inc. | 107 |
| Datasheet | 14 Weeks | - | Panel Mount, Flange | - | - | Thermoplastic | 15.800011g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6100-3 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.183 (3.5mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | 250V | - | - | - | - | - | - | IP54 | 20.5mm | 15A | - | - | CCC, cULus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 23mm | 48mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC11.0001.006 Schurter Inc. | 84 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 18.999992g | - | - | - | 10A | - | - | 250VAC | Bulk | DC11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0023 Schurter Inc. | 292 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | PA6 | - | 5.270006g | - | - | - | - | - | 250V | 250VAC | Bulk | 2576 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | 2.5A | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 20.60mm x 11.80mm | - | - | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |