- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6162.0004 Schurter Inc. | 98 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | PA6 | - | 10.000011g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 1061 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 3-101-685 Schurter Inc. | 123 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 2017 | 6600-5 | - | - | Active | Vendor Undefined | - | - | Receptacle, Female Sockets | - | 3 | - | - | - | Receptacle | - | 250V | - | - | - | - | - | - | IP20 | - | 10A | - | - | - | CCC, CSA, ENEC, UL, VDE | - | - | - | Rectangular - 32.50mm x 24.90mm | - | - | - | - | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe, V-Lock Notch | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5220.0243.1 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 56.699046g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.8mm | 2A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 32.00mm | SOCKET | 4 mH | 250V | 2A | - | IEC 320-C14 | 1 | 2A | 2 | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5423.2153.151 Schurter Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 80.000001g | - | TIN/TIN COPPER | - | - | - | 250V | 250VAC | - | Bulk | - | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | Male, Female | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 118.3mm | 2A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 96.40mm | - | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 28.5mm | - | 30mm | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.2043 Schurter Inc. | 73 |
| - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 18.999992g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KEA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 31.60mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.7013 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 51mm | 4A | - | - | - | CCC, cULus, ENEC | - | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KMF1.1243.11 Schurter Inc. | 47 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | Thermoplastic | 58.000006g | - | - | - | - | - | 250V | 250VAC | 125VAC | Bulk | - | KMF | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.9mm | 4A | 60Hz | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.80mm x 47.80mm | SOCKET | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Shielded | 50mm | - | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KP01.1012.01 Schurter Inc. | 198 |
| - | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | 1 | POLYETHYLENE | Thermoplastic | 31.200011g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KP | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Variable Size | PLUG | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | - | No | - | - | - | Terminating Cover | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.4210 Schurter Inc. | 52 | - | - | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 7.399991g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6100-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 28.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 30mm | - | 0.039 1.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4793.7000 Schurter Inc. | 78 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | THRMOPLASTIC | Thermoplastic | 13.999987g | - | - | - | 16A | - | 250V | 250VAC | - | Bulk | - | 4793 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 31.3mm | 16A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.00mm x 24.00mm | SOCKET | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 36mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CG30.6101.151 Schurter Inc. | 26 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 92.999987g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | CG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 4A | - | - | 125V | cULus, ENEC | - | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.0031.831 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | Thermoplastic | 85.048569g | - | - | - | - | 15A | 250V | - | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | - | - | - | - | - | - | - | IP40 | - | 15A | - | - | - | cULus, ENEC | - | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4784.0000 Schurter Inc. | 151 | - | - | 23 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | POLYETHYLENE | - | 33.000007g | Thermoplastic | - | Brass | 10A | - | - | 250VAC | - | Bulk | - | 4784 | - | yes | Active | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | - | - | 120°C | -25°C | Black | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Right Angle | - | 21mm | 10A | - | - | 250V | cULus, VDE | 3 | - | - | - | - | - | - | 15A | SNAP | IEC 320-C15 | 1 | 15A | - | Unfiltered - Commercial | 8.5 mm | No | - | - | - | - | - | 51mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6173.0013 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | - | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | 1681 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | IEC 320-C22 | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6162.0051 Schurter Inc. | 115 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | PA6 | - | 9.889986g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6061 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.30mm x 19.50mm | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2002.01 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | - | 250VAC | - | Bulk | - | GSF1 | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.30mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Mounting Hardware | - | 34mm | - | 0.236 6.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0055 Schurter Inc. | 123 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | PA6 | - | 10.070006g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6061 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.30mm x 19.50mm | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.7209 Schurter Inc. | 882 |
| - | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | 2 | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6202.2300 Schurter Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 12.239992g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6202 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP40 | 28.5mm | 10A | - | - | - | CCC, CSA, ENEC, UL | 3 | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | 250V | 10A | SNAP | IEC 320-C18 | 1 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.2007.0 Schurter Inc. | 36 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 15A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.40mm x 21.50mm | - | 100 μH | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |