- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse Current | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4301.6203 Schurter Inc. | 135 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 64.000012g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 2A | - | - | 125V | CCC, cULus, ENEC | - | - | Rectangular - 29.35mm x 33.00mm | PLUG | - | - | 250V | - | - | IEC 320-C14 | - | 2A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | - | 37mm | - | 37mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() C20F.0001 Schurter Inc. | 54 | - | Datasheet | 11 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 105g | - | - | - | 16A | - | - | 250VAC | Bulk | C20F | - | yes | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | 1MOhm | - | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 78.8mm | 20A | 60Hz | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.80mm x 26.80mm | - | - | 300 μH | 250V | 20A | SNAP | IEC 320-C20 | 1 | 20A | 3 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 30mm | 30mm | 53mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.2006.0 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | Steel | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | 400 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2002.31 Schurter Inc. | 169 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | 250V | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Mounting Hardware | - | 34mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6102.5130 Schurter Inc. | 24 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 5.700012g | - | - | - | - | - | 250V | 250VAC | Bulk | 6102-5 | - | - | Active | Vendor Undefined | 3 | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 2 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP30 | 23mm | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C18 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 30mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6018 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | 18.78g | - | - | - | - | - | 250V | 250VAC | Bulk | 1062 | e3 | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Square - 33.20mm x 33.20mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Included | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6012 Schurter Inc. | 25 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | 17.769991g | - | - | - | - | - | 250V | 250VAC | Bulk | 1062 | e3 | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 33mm | 10A | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Square - 33.20mm x 33.20mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Included | - | - | - | 44mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.5202.021 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | - | - | IEC 320-C18 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.5023 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 67.999988g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KFC | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69.2mm | 4A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | SOCKET | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Included | - | Voltage Selector | 58.3mm | - | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.4064 Schurter Inc. | 25 |
| - | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | ALUMINUM ALLOY | Thermoplastic | 129.999998g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | FKI | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | SOCKET | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.0847.531 Schurter Inc. | 78 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | 85.048569g | - | - | - | 6A | 6A | 250V | 250VAC | Bulk | 5145 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 64.2mm | 6A | - | - | 500mV | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | - | 125V | - | - | IEC 320-C14 | - | 6A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | 36mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4301.7004 Schurter Inc. | 114 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 65.999986g | - | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 6A | 60Hz | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.8613.1 Schurter Inc. | 66 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 99.988768mg | - | - | BRASS | 10A | - | - | 250VAC | Bulk | GSP1 | - | yes | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5012 Schurter Inc. | 48 |
| - | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 2A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | - | 44mm | 44mm | 34mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KM00.1205.11 Schurter Inc. | 88 | - | - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 30.000004g | Thermoplastic | - | - | - | - | - | 250VAC | Bulk | KM | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 32.85mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 28.00mm x 47.00mm | SOCKET | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | 10A | Yes | Drawer Sold Separate | Switch On-Off | Terminating Cover | - | 30.5mm | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6600.3100.21 Schurter Inc. | 117 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount, Flange | - | POLYETHYLENE | Thermoplastic | - | - | - | - | - | 20A | - | 250VAC | Bulk | 6600-3 | - | yes | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Female | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | - | - | 250V | 15A | SNAP | IEC 320-2-2/F | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4304.6010 Schurter Inc. | 38 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 17.560006g | - | - | - | 10A | 10A | 250V | 250VAC | Bulk | 1062 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP20 | - | 10A | - | - | - | CCC, cURus, ENEC | - | - | Square - 33.20mm x 33.20mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Included | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 6100.4215 Schurter Inc. | 185 | - | - | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 7.399991g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | 6100-4 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 28.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 30mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CDE4.4101.151 Schurter Inc. | 422 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | 250VAC | Bulk | CD | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 10A | 60Hz | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | SOCKET | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off | Voltage Selector | 83.5mm | - | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.1301 Schurter Inc. | 24 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | Steel | 87.500009g | - | - | - | - | - | - | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67.5mm | 16A | 50Hz | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.50mm x 28.50mm | - | - | 300 μH | 250V | 16A | SNAP | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |