- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Max Voltage Rating (DC) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6610.2212 Schurter Inc. | 78 |
| Datasheet | 10 Weeks | - | - | - | - | - | 99.988768mg | - | - | - | - | - | - | - | 6610 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.1602.201 Schurter Inc. | 29 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 1A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.4132.001 Schurter Inc. | 10 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | 125V | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | - | 6A | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | - | SNAP | - | - | - | - | - | - | - | - | No | - | - | - | 6A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.3232.101 Schurter Inc. | 26 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 4A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610.2112 Schurter Inc. | 78 |
| Datasheet | 10 Weeks | - | - | - | - | - | 99.988768mg | - | - | - | - | - | - | - | 6610 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.2222.101 Schurter Inc. | 32 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 2A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.1232.001 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | - | SNAP | - | - | - | - | - | - | - | - | No | - | - | - | 1A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4300.5054 Schurter Inc. | 7 |
| - | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 40.999988g | - | - | - | - | - | 250VAC | Bulk | KFS | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57mm | 6A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 21.50mm | - | - | 800 μH | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 23.3mm | 23.3mm | 49.3mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KP01.1052.06 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 31.200011g | - | TIN COPPER | - | - | - | 250VAC | Bulk | KP | e3 | - | Active | Vendor Undefined | Solder | - | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | - | STANDARDS: IEC 320/C14/F; IEC 127-6 | - | - | NO | NO | YES | - | 6 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | MALE AND FEMALE | Variable Size | - | - | - | - | - | - | SNAP | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5130.1301 Schurter Inc. | 24 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | Steel | 87.500009g | - | - | - | - | - | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67.5mm | 16A | 50Hz | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.50mm x 28.50mm | - | - | 300 μH | 250V | - | 16A | SNAP | IEC 320-C20 | - | 20A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.0723 Schurter Inc. | 65 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 14.699993g | - | - | 10A | 10A | 250V | 250VAC | Bulk | KEA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | 0.165 4.20mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.2102.31 Schurter Inc. | 57 |
| Datasheet | 13 Weeks | - | BOARD AND PANEL | - | PBTB | - | 15.600005g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | - | TIN/TIN COPPER | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | 10A, 250V | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.2222.001 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | - | SNAP | - | - | - | - | - | - | - | - | No | - | - | - | 2A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.1122.101 Schurter Inc. | 17 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | 1A | - | - | 1 | - | - | - | - | - | - | No | - | - | - | - | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610.1012 Schurter Inc. | 78 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 16.300012g | - | - | 10A | - | - | 250VAC | Bulk | 6610 | - | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 15A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.039 1.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.1222.101 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 1A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6600.4110 Schurter Inc. | 357 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | Thermoplastic | 11.500012g | - | - | 10A | - | - | 250VAC | Bulk | 6600-4 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 27.1mm | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 24.80mm | PLUG | - | - | 250V | - | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe | - | 35mm | - | 0.039 1.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5003.125B.1 Schurter Inc. | 26 |
| Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | - | 15A | - | 125V | 125VDC | Bulk | 5003 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | 3 | - | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 62mm | 6A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.80mm | - | - | - | - | - | - | SNAP | Special - AMP MATE-N-LOK or Molex MLX | - | 6A | - | - | - | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6600.4325 Schurter Inc. | 44 | - | - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | - | 12.270014g | Thermoplastic | - | 10A | - | - | 250VAC | Bulk | 6600-4 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 70°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 30.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 24.80mm | PLUG | 250V | - | 250V | - | 15A | - | IEC 320-2-2/F | 1 | 15A | - | 3 | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe | - | 35mm | - | 0.098 2.50mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.0531 Schurter Inc. | 55 |
| - | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 17.199996g | - | - | 10A | 10A | 250V | 250VAC | Bulk | KEA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |