- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Cable Length | Wire/Cable Gauge | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5120.1046.0 Schurter Inc. | 41 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | - | Active | Vendor Undefined | Wire Leads | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 22.50mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | - | 10A | 15mm | 18 AWG | 2 | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5051 Schurter Inc. | 172 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | 250VAC | Bulk | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 60.8mm | 1A | - | - | 250V | CCC, cULus, ENEC | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.4202.031 Schurter Inc. | 60 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | Male | - | 8536.69.40.30 | - | 250V | - | - | - | - | - | - | IP40 | - | 6A | - | - | - | CQC, cULus, ENEC | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 6A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.3202.031 Schurter Inc. | 35 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | Male | - | 8536.69.40.30 | - | 250V | - | - | - | - | - | - | IP40 | - | 4A | - | - | - | CQC, cULus, ENEC | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 4A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.0184 Schurter Inc. | 57 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 28.349523g | - | - | - | - | - | 125V | 250VAC | Bulk | KEC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 50.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6130.5612 Schurter Inc. | In Stock | - | - | 9 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | - | 6.89999g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 6130-56 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP30 | - | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 19.50mm | SOCKET | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5206 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 43.999991g | - | - | - | - | - | - | 250VAC | Bulk | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 4A | - | - | 250V | CCC, cULus, ENEC | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.0001 Schurter Inc. | 95 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | 0001 | - | Steel | 87.500009g | - | - | - | - | - | 250V | 250VAC | Bulk | 5130 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 79.5mm | 20A | 50Hz | TIN | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | 300 μH | 250V | 16A | SNAP | IEC 320-C20 | - | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KP01.1352.01 Schurter Inc. | 116 |
| - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | Thermoplastic | 29.000003g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | KP | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 27.8mm | 10A | 60Hz | - | 250V | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Terminating Cover | 36mm | - | 56.1mm | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.4044 Schurter Inc. | 32 |
| Datasheet | 12 Weeks | Flanges | Panel Mount, Flange | Module | ALUMINUM ALLOY | Aluminium | - | - | - | - | - | - | - | 250VAC | Bulk | FKH | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 6A | - | - | - | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 61.00mm x 29.50mm | SOCKET | 800 μH | 250V | - | SNAP | IEC 320-C14 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | Shielded | - | - | - | 0.315 8.00mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() EC11.0001.002 Schurter Inc. | 82 |
| - | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 28.349523g | - | - | - | 16A | - | - | 250VAC | Bulk | EC11 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 46.50mm | - | - | 250V | 20A | SCREW | IEC 320-C20 | 1 | 20A | - | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | 36mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5200.0243.3 Schurter Inc. | 29 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 58.000006g | - | - | - | - | - | - | 250VAC | Bulk | 5200 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 48.7mm | 2A | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 2A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 36mm | - | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6182.0008 Schurter Inc. | 61 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 99.988768mg | - | - | - | 10A | - | - | 250VAC | Bulk | 5091 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | STANDARDS: UL94V-0; CSA; VDE, QUICK CONNECT TERMINAL | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 23.20mm x 15.80mm | - | - | - | - | SNAP | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5150.0031.0 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 47.999995g | - | - | - | 10A | - | 250V | 250VAC | Bulk | 5150 | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.5mm | 15A | - | TIN | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.50mm | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0014 Schurter Inc. | 421 |
| - | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 5.510013g | - | - | - | - | - | 250V | 250VAC | Bulk | 2573 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Pins | - | 2 | - | - | Male | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | 2.5A | - | - | - | cCSAus, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 20.40mm x 11.60mm | - | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF12.2078.1110.01 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 147.99999g | - | - | - | 10A | 10A | - | 250VAC | Bulk | EF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cURus, ENEC | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | IEC 320-C20 | - | 10A | - | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.2961.1110.01 Schurter Inc. | 134 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 147.99999g | - | - | - | 20A | 20A | 250V | 250VAC | Bulk | EF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 74.3mm | 20A | 60Hz | - | - | cURus, ENEC | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | 101mm | - | 37mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DA22.9321.11 Schurter Inc. | 30 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 65.000013g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | DA22 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DA22.8321.11 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 65.000013g | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | DA22 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 8A | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 8A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DD22.9321.1111 Schurter Inc. | 37 |
| Datasheet | 7 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 85.048569g | - | - | - | - | - | - | 250VAC | Bulk | DD22 | - | Active | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | 100nF | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - |