- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6145.0031.001 Schurter Inc. | 38 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 125 | - | - | - | Thermoplastic | 48.999996g | - | - | 10A | 15A | 250V | 250VAC | Bulk | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | Switch | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP40 | - | 15A | - | 500mV | cULus, VDE | - | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | 1 | DPST | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | 100mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KP01.1052.01 Schurter Inc. | 109 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | 1 | POLYETHYLENE | - | Thermoplastic | 31.200011g | - | - | - | - | 250V | 250VAC | Bulk | KP | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | - | 3 per connection (2) | 70°C | -25°C | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Variable Size | PLUG | - | - | - | 250V | - | SNAP | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.5025 Schurter Inc. | 144 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 67.999988g | - | - | - | - | - | 250VAC | Bulk | KFC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69.2mm | 10A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.60mm x 50.00mm | SOCKET | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | Voltage Selector | 58.3mm | - | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC22.2121.111 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | - | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 57.6mm | 2A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | - | 4 mH | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | 37.6mm | 46.8mm | 46.8mm | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6110.4110 Schurter Inc. | 7 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | Thermoplastic | 7.200013g | - | - | 10A | - | 250V | 250VAC | Bulk | 6110-4 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | 120°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 25.5mm | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | 250V | 15A | - | IEC 320-C16 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6130.5620 Schurter Inc. | In Stock | - | - | 9 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYETHYLENE | - | - | 6.89999g | - | - | 10A | - | 250V | 250VAC | Bulk | 6130-56 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP30 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 19.50mm | SOCKET | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0233.3 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | 250V | 250VAC | Bulk | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | 2A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 21.00mm | - | - | - | - | 250V | 2A | SCREW | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | 23mm | - | 48.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.1202.001 Schurter Inc. | 34 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 1A | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.10mm x 33.10mm | PLUG | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | 44.3mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD13.1101.151 Schurter Inc. | 110 |
| - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | Thermoplastic | 37.500012g | - | - | - | - | - | 250VAC | Bulk | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | 10A | 60Hz | 250V | CCC, CSA, ENEC, UL | - | - | - | Rectangular - 27.50mm x 66.50mm | SOCKET | 250V | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Front or Rear Side Mount, V-Lock Notch | 83.5mm | 30mm | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6023 Schurter Inc. | 78 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | PA6 | - | - | 15.520003g | - | - | - | - | 250V | 250VAC | Bulk | 1064 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 2 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | 10A | - | - | cCSAus, ENEC, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 26.90mm x 31.50mm | - | - | - | - | 250V | - | - | IEC 320-C18 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0159 Schurter Inc. | 31 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | Bulk | 2579 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins | - | - | 2 | - | - | - | Male | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | 250V | cURus, VDE | - | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | - | - | - | IEC 320-C8 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 6100.4112 Schurter Inc. | 109 | - | - | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Thermoplastic | - | 6.89999g | - | - | 10A | - | - | 250VAC | Bulk | 6100-4 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | - | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 25.5mm | 10A | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | SOCKET | 250V | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | 3 | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.047 1.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.5023 Schurter Inc. | 49 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | Thermoplastic | 161.000004g | - | - | - | - | 250V | 250VAC | Bulk | FKID | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | 4A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.50mm x 61.00mm | SOCKET | - | - | 250μA | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.8057 Schurter Inc. | 60 |
| Datasheet | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 4A | 4A | - | 250VAC | Bulk | KFA | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | - | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.2105.1110.02 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | 144.000014g | - | - | 16A | 16A | - | 250VAC | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 16A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5130.0000.21 Schurter Inc. | 74 |
| Datasheet | 13 Weeks | - | Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 20A | - | 250VAC | Bulk | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | 100nF | 250V | - | - | - | - | - | - | IP40 | 67.5mm | 16A | 60Hz | 250V | cURus, ENEC | - | - | - | Rectangular - 35.00mm x 27.00mm | - | - | - | - | - | - | - | IEC 320-C20 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() DD22.9111.1111 Schurter Inc. | 30 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | Thermoplastic | 85.048569g | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | DD22 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DA22.9121.11 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | Thermoplastic | 65.000013g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | DA22 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRF2.0512.11 Schurter Inc. | 258 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | 13.999987g | - | - | - | - | - | - | - | GRF2 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5145.3000.811 Schurter Inc. | 26 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | 85.048569g | - | - | - | 15A | - | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |