- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5200.0623.3 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 58.000006g | - | - | - | - | - | 250VAC | Bulk | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 48.7mm | 6A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5043 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 56.699046g | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.8mm | 4A | - | 250V | CCC, cULus, ENEC | - | - | Variable Size | PLUG | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Front or Rear Side Mount, V-Lock Notch, Voltage Selector | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6424.0251.15 Schurter Inc. | 33 |
| - | 17 Weeks | - | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | TIN | NOT SPECIFIED | 10A | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 57.00mm | PLUG | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6163.0012 Schurter Inc. | 253 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | - | 11.519999g | - | - | 16A | - | - | 250VAC | Bulk | 1624 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 33.00mm x 25.00mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CGC0.6101.151 Schurter Inc. | 194 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 92.999987g | - | - | - | - | - | 250VAC | Bulk | CG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 4A | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 81.00mm | SOCKET | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.5374.0 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 54.5mm | 6A | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 22.50mm | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Board Lock, Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.1003 Schurter Inc. | In Stock | - | - | 13 Weeks | Snap in | - | Module | - | - | 15.4g | - | - | - | - | 250V | - | - | KEB1 | - | - | Active | Vendor Undefined | Faston | - | Receptacle, Male Blades - Module | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | - | - | 10A | - | - | - | 3 | - | - | - | - | 250V | - | - | IEC 320-C14 | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 4301.5200 Schurter Inc. | 73 |
| - | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 65.999986g | - | - | 10A | 10A | - | 250VAC | Bulk | KFA | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | - | 10A | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() DC12.4102.003 Schurter Inc. | 15 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 6A | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.10mm x 33.10mm | PLUG | - | 250V | 6A | SNAP | IEC 320-C14 | - | 6A | 1 | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.1202.31 Schurter Inc. | 60 |
| - | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD14.1101.107 Schurter Inc. | 83 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 37.800007g | - | - | - | - | 125V | 250VAC | Bulk | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | 10A | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 66.50mm | SOCKET | 250V | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | 30mm | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.4220 Schurter Inc. | 82 | - | - | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | Thermoplastic | 7.399991g | - | - | 10A | - | 250V | 250VAC | Bulk | 6100-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 28.5mm | 15A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.5202.121 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.40mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5220.0223.1 Schurter Inc. | 63 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 56.699046g | - | - | - | - | - | 250VAC | Bulk | 5220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.6mm | 2A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | SOCKET | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 44mm | 34mm | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6160.0016 Schurter Inc. | 1638 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 5.559994g | - | - | - | - | 250V | 250VAC | Bulk | 2573 | - | - | Active | Vendor Undefined | Quick Connect - 0.110 (2.8mm) | EAR99 | Receptacle, Male Pins | - | 2 | - | - | - | Male | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | 2.5A | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 20.40mm x 11.60mm | - | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0015 Schurter Inc. | 546 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 5.970013g | - | - | - | - | 250V | 250VAC | Bulk | 2573 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | - | 2 | - | - | - | Male | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | 2.5A | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 20.40mm x 11.60mm | - | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.217 5.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CD23.4101.151 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 82.000003g | - | - | - | - | - | - | Bulk | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 67.50mm | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.1002.01 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Mounting Hardware | - | - | - | 0.236 6.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4710.4154 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4710.6154 Schurter Inc. | 33 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |