- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KE10.6200.151 Schurter Inc. | 36 |
| Datasheet | 13 Weeks | - | - | - | - | - | 37.500012g | - | - | 10A | 10A | - | 250VAC | Bulk | KE | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cURus, ENEC | - | - | Rectangular - 27.50mm x 52.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DC12.5202.031 Schurter Inc. | 36 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 2 | - | - | - | Male | 8536.69.40.30 | 250V | - | - | - | - | - | - | IP40 | - | 10A | - | CQC, cULus, ENEC | - | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4710.2154 Schurter Inc. | 66 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 8843.8623.1 Schurter Inc. | 36 |
| Datasheet | 20 Weeks | Flanges, Panel | Panel Mount, Flange | Module | PLASTIC | - | 99.999994g | - | - | - | - | - | 250VAC | Bulk | 8843-8 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | Straight | - | 73.5mm | 10A | 250V | CSA, S+ MARK, SEMKO, UL, VDE | - | - | Square - 33.30mm x 33.30mm | SOCKET | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate, Twin Fused | - | - | Shielded | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.1002.01 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Mounting Hardware | - | - | - | 0.236 6.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4710.4154 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4710.6154 Schurter Inc. | 33 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSF1.1304.01 Schurter Inc. | 78 |
| Datasheet | 13 Weeks | - | - | - | - | - | 15.999989g | - | - | 10A | 10A | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.2102.41 Schurter Inc. | 66 |
| Datasheet | 13 Weeks | - | BOARD AND PANEL | - | PBTB | - | 15.600005g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | TIN/TIN COPPER | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | 10A, 250V | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2204.51 Schurter Inc. | 57 |
| Datasheet | 13 Weeks | Through Hole | - | Module | POLYETHYLENE | - | 16.400001g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2001.01 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Mounting Hardware | - | - | - | 0.236 6.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF2.2010.01 Schurter Inc. | 103 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 14.100004g | - | - | - | - | - | 250VAC | Bulk | GSF2 | e3 | yes | Active | Vendor Undefined | - | EAR99 | Receptacle, Male Blades | 2 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | SOLDER | - | - | IEC 320-C18 | - | 10A | - | TIN | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.2202.101 Schurter Inc. | 75 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 2A | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 33.10mm | PLUG | 250V | - | - | - | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.4202.021 Schurter Inc. | 32 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 2 | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | IP40 | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.1202.131 Schurter Inc. | 51 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 2 | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | IP40 | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.40mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.1002.61 Schurter Inc. | 55 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Mounting Hardware | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.2201.41 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.2002.71 Schurter Inc. | 78 |
| Datasheet | 13 Weeks | Through Hole | - | Module | POLYETHYLENE | - | 16.400001g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.0704 Schurter Inc. | 140 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 14.999988g | - | - | 10A | 10A | 250V | 250VAC | Bulk | KEA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | 0.165 4.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4301.6015 Schurter Inc. | 35 |
| - | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 65.999986g | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 10A | 125V | CCC, cULus, ENEC | - | - | Rectangular - 29.35mm x 33.00mm | PLUG | 250V | - | 10A | - | IEC 320-C14 | - | 10A | 1 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 37mm | 37mm | 37mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |