- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Contact Finish Termination | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6255.5515 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | POLYETHYLENE | Thermoplastic | 15.999989g | - | - | - | - | - | 250V | 250VAC | Bulk | 6250/6255 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | Straight | IP40 | 33.6mm | 10A | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 33mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CG16.5101.151 Schurter Inc. | 34 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 92.999987g | - | - | - | - | - | - | 250VAC | Bulk | CG | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.9201.1 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | PLASTIC | - | 99.988768mg | - | NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP1 | e3/e2 | - | Active | Vendor Undefined | - | - | - | Receptacle, Male Blades | - | - | - | - | - | STANDARD: IEC 320/C14/C18, BRASS, NICKEL PLATED ALSO AVAILABLE | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | SOLDER | - | SNAP | - | - | 15A | - | TIN/TIN COPPER | Unfiltered - Commercial | - | No | - | - | - | 15A, 250V | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4785.0100 Schurter Inc. | 795 | - | - | 14 Weeks | Cable, Free Hanging, Screw | Free Hanging (In-Line), Right Angle | - | - | Thermoplastic | 33.000007g | Thermoplastic | - | - | 10A | 15A | 250V | 250VAC | Bulk | 4785 | - | - | Active | Vendor Undefined | 3 | Screw | - | Plug, Female Sockets | 3 | 70°C | -25°C | Black | Receptacle | - | - | 250V | - | - | - | - | - | - | Right Angle | - | 51.5mm | 10A | - | 3 | 250V | CCC, cULus, VDE | 3 | - | - | - | 250V | - | 250V | - | 15A | - | IEC 320-C13 | 1 | 15A | - | - | Unfiltered - Commercial | 10 mm | No | No | - | - | - | - | - | 21mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.3000.830 Schurter Inc. | 24 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | Thermoplastic | 85.048569g | - | - | - | - | 15A | 125V | - | Bulk | 5145 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 55°C | -10°C | - | - | - | - | 125V | - | - | - | - | - | - | - | IP40 | - | 15A | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() CE46.5100.151 Schurter Inc. | 40 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | 250VAC | Bulk | CE | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 53.50mm | SOCKET | - | - | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CG36.5101.151 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 92.999987g | - | - | - | - | - | - | 250VAC | Bulk | CG | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4300.0076 Schurter Inc. | 4488 |
| - | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | POLYETHYLENE | - | 10.1g | Thermoplastic | - | - | - | - | - | 250VAC | Bulk | 8843-ZP.30 | e3 | - | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 38mm | 10A | - | - | 250V | CCC, CSA, UL, VDE | - | - | Rectangular - 27.80mm x 20.30mm | SOCKET | 250V | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 27.8mm | - | 0.063 1.60mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.2062 Schurter Inc. | 33 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 18.300014g | - | - | - | - | - | 250V | 250VAC | Bulk | KEA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | SOCKET | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0049 Schurter Inc. | 96 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 9.629993g | - | - | - | 10A | - | - | 250VAC | Bulk | 6061 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.50mm | - | - | - | 250V | - | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.6013 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | Thermoplastic | 65.999986g | - | - | - | 4A | 4A | 250V | 250VAC | Bulk | KFA | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | Straight | IP40 | 60.5mm | 4A | - | - | 250V | CCC, cULus, ENEC | 3 | - | Rectangular - 29.35mm x 33.00mm | - | - | - | 250V | - | 4A | - | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | V-Lock Notch | 37mm | 37mm | 37mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() GSP1.8113.1 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | PLASTIC | - | 99.988768mg | - | NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP1 | e3/e2 | - | Active | Vendor Undefined | - | - | - | Receptacle, Male Blades | - | - | - | - | - | STANDARD: IEC 320/C14/C18, BRASS, NICKEL PLATED ALSO AVAILABLE | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | SOLDER | - | SNAP | - | - | 15A | - | TIN/TIN COPPER | Unfiltered - Commercial | - | No | - | - | - | 15A, 250V | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0026 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | - | Active | Vendor Undefined | - | Screw | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSP1.9401.1 Schurter Inc. | 34 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | PLASTIC | - | 99.988768mg | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP1 | e3 | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | NO | NO | YES | - | 7mm | - | Right Angle | IP40 | - | - | - | - | - | CCC, cURus, ENEC | 3 | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | SNAP | - | - | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF12.0885.2110.01 Schurter Inc. | 114 |
| Datasheet | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Thermoplastic | 147.99999g | - | - | - | 15A | 15A | 250V | 250VAC | Bulk | EF12 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 55°C | -10°C | - | Male | - | 100nF | 250V | - | - | - | - | - | - | Straight | IP40 | - | 16A | - | - | 250V | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | Shielded | - | 79.2mm | 37mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4300.5055 Schurter Inc. | 66 |
| - | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 40.999988g | - | - | - | - | - | - | 250VAC | Bulk | KFS | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57mm | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 21.50mm | - | - | 300 μH | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 23.3mm | 23.3mm | 49.3mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.2304.1 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 2 | - | - | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 54.5mm | 6A | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | - | 250V | - | - | - | IEC 320-C18 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | 24.6mm | - | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5220.0123.3 Schurter Inc. | 36 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 5220 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.6mm | 1A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | SOCKET | - | - | 250V | - | 1A | SNAP | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | 34mm | 34mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0059 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 10.439995g | - | - | - | 10A | - | - | 250VAC | Bulk | 6061 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.50mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4797.0100 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Flanges, Panel | Panel Mount, Flange | - | POLYETHYLENE | - | 19.199998g | - | - | - | 16A | - | 250V | 250VAC | Bulk | 4797 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | - | SNAP | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |