- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6135.0141.0210 Schurter Inc. | 49 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 43.999991g | - | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | 6135 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | Switch | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | IP40 | - | 15A | 250V | CCC, cULus, ENEC | 3 | - | - | Rectangular - 27.40mm x 59.00mm | - | 250V | 250V | - | - | IEC 320-C14 | - | 15A | 2 | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4303.1064 Schurter Inc. | 37 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 28.349523g | - | - | - | - | - | 250V | 250VAC | - | Bulk | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 50.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6055 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 30.000004g | - | - | - | - | - | 250V | 250VAC | - | Bulk | 6762 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 59.00mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF11.0022.0010.01 Schurter Inc. | 41 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 62.00001g | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | DPST | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() DF12.1089.9110.1 Schurter Inc. | 53 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 90.000012g | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4710.1154 Schurter Inc. | 66 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | 4710 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() KP01.1312.01 Schurter Inc. | 49 |
| - | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | Thermoplastic | 29.000003g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | 125VAC | Bulk | KP | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 31.2mm | 10A | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Terminating Cover | - | 56.1mm | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.1181 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 28.349523g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 41.10mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 13A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.0182 Schurter Inc. | 24 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 28.349523g | - | - | - | - | - | 125V | 250VAC | - | Bulk | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 50.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6024 Schurter Inc. | 288 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | PA6 | - | 16.319998g | - | - | - | - | - | 250V | 250VAC | - | Bulk | 1064 | e3 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 2 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | 10A | - | cCSAus, ENEC, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 26.90mm x 31.50mm | - | - | 250V | - | - | IEC 320-C18 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0022 Schurter Inc. | 44 |
| Datasheet | 13 Weeks | - | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6600.4330 Schurter Inc. | 2306 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | - | 12.270014g | Thermoplastic | TIN/TIN COPPER | - | 10A | - | - | 250VAC | - | Bulk | 6600-4 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 30.5mm | 10A | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 24.80mm | PLUG | 250V | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | Light Pipe | - | 35mm | - | - | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.2102.001 Schurter Inc. | 38 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | - | 250VAC | - | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 2A | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.10mm x 33.10mm | PLUG | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded, V-Lock Notch | 34.4mm | 44.3mm | 44.3mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4312.0006 Schurter Inc. | 411 |
| Datasheet | 9 Weeks | - | Panel Mount, Bulkhead | - | 3 | - | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 4761 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | - | - | Black | - | - | 250V | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | cURus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | - | - | Unfiltered - Commercial | No | - | - | - | Gasket | - | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6182.0032 Schurter Inc. | 31 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | PA6 | - | 15.039989g | - | - | - | 10A | - | - | 250VAC | - | Bulk | 5098 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.40mm x 24.70mm | - | - | 250V | - | SNAP | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6163.0014 Schurter Inc. | 393 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | 16.149986g | - | - | - | 16A | - | - | 250VAC | - | Bulk | 1624 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 33.00mm x 25.00mm | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0024 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | 1681 | - | - | Active | Vendor Undefined | Screw | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5220.0423.6 Schurter Inc. | 17 |
| Datasheet | 10 Weeks | Panel | - | Module | - | - | - | 56.699046g | - | - | - | 4A | 4A | - | 250VAC | - | Bulk | 5220 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | IP40 | 57.6mm | 4A | - | cULus, ENEC | - | - | - | Rectangular - 29.00mm x 32.00mm | - | - | - | - | - | IEC 320-C14 | - | 4A | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 44mm | - | 34mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6163.0013 Schurter Inc. | 875 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | 12.249999g | - | - | - | 16A | - | - | 250VAC | - | Bulk | 1624 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 33mm | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 33.00mm x 25.00mm | - | - | 250V | 15A | - | IEC 320-C20 | 1 | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 36mm | - | 1.5mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6423.0253.15 Schurter Inc. | 49 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 39.999986g | - | TIN | - | - | - | - | 250VAC | - | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | - | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | Straight | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | - | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 71.7mm | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |