- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Mating Information | Contact Gender | Body Depth | Panel Cutout Dimensions | Body/Shell Style | Voltage | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Cable Length | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4752.5200 Schurter Inc. | 209 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 75.999997g | Thermoplastic | - | 10A | - | 250V | 250VAC | Bulk | 4752 | - | yes | Active | Vendor Undefined | 12 | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | - | 3 per connection (4) | 70°C | -25°C | - | Female | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 35mm | 15A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 96.20mm | - | - | 250V | 15A | - | IEC 320-2-2/F | 4 | 15A | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Terminating Cover | - | 100mm | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD14.1133.151 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Panel, Screw | - | Module | - | - | - | 37.899996g | - | - | 10A | 10A | 125V | 250VAC | Bulk | KD | - | - | Active | Vendor Undefined | - | Quick Connect | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UR | - | - | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | 2 | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4300.0098 Schurter Inc. | In Stock | - | Datasheet | - | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 5.150003g | Thermoplastic | - | - | - | - | 250VAC | Bulk | 0721-PS/-PP | - | yes | Obsolete | Vendor Undefined | 2 | Solder Tabs | - | Receptacle, Male Pins | - | - | - | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP40 | 22mm | 2.5A | - | - | 250V | CCC, CSA, ENEC, UL | - | - | - | - | Rectangular - 24.50mm x 12.50mm | SOCKET | 250V | 250V | 2.5A | - | IEC 320-C8, Non-Polarized | 1 | 2.5A | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 28.2mm | - | 1.2mm | 0.031 ~ 0.063 0.79mm ~ 1.60mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.4076.0 Schurter Inc. | 474 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 54.5mm | 10A | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 30.50mm x 22.50mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6022 Schurter Inc. | 92 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 15.450008g | - | - | 10A | 10A | 250V | 250VAC | Bulk | 1064 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | - | 2 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | - | - | - | Rectangular - 26.90mm x 31.50mm | - | - | - | - | - | IEC 320-C18 | - | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 4789.1200 Schurter Inc. | 128 | - | - | 22 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | POLYETHYLENE | - | 39.000014g | Thermoplastic | - | 16A | - | - | 250VAC | Bulk | 4789 | - | - | Active | Vendor Undefined | - | Screw | EAR99 | Plug, Male Blades | - | - | - | 70°C | -25°C | Black | Male | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Right Angle | - | - | 16A | - | CCC; CSA | 250V | CCC, cULus, ENEC | 1.012 inch | MULTIPLE MATING PARTS AVAILABLE | - | 2.244 inch | - | - | - | 250V | 21A | SNAP | IEC 320-2-2/I | - | 20A | - | - | 3 | - | Unfiltered - Commercial | 10 mm | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.1202.101 Schurter Inc. | 55 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 1A | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.40mm x 33.10mm | PLUG | - | 250V | - | - | IEC 320-C14 | - | 1A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.2046.0 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | 250VAC | Bulk | 5120 | - | - | Active | Vendor Undefined | - | Wire Leads | - | Receptacle, Male Blades | - | 1MOhm | - | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 10A | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.40mm x 21.50mm | - | - | 250V | 10A | - | IEC 320-C14 | - | 10A | 15mm | 18 AWG | 3 | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 24.6mm | - | 32.6mm | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.2044 Schurter Inc. | 76 |
| - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 18.999992g | - | - | - | - | 250V | 250VAC | Bulk | KEA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 31.60mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.7011 Schurter Inc. | 17 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 1A | - | - | - | CCC, cULus, ENEC | - | - | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | 125V | 2A | SNAP | IEC 320-C14 | 1 | 1A | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6423.0153.20 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 39.999986g | - | TIN | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | - | 3 per connection (2) | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | - | Rectangular - 27.60mm x 65.50mm | PLUG | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.4202.201 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 30.40mm x 34.40mm | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.0001 Schurter Inc. | In Stock | - | - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 15.999989g | - | - | - | - | - | 250VAC | Bulk | KEB1 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 35.5mm | 70A | - | - | 250V | CCC, CSA, ENEC, UL | - | - | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | 250V | 10A | - | IEC 320-C14 | - | 10A | - | - | 1 | SPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | 44mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KMF0.2293.11 Schurter Inc. | 42 |
| Datasheet | 22 Weeks | - | - | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 10A | 10A | - | 250VAC | Bulk | KMF | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | 250V | - | - | - | - | - | - | IP40 | - | 10A | - | - | 250V | CCC, cURus, ENEC | - | - | - | - | Rectangular - 28.80mm x 47.80mm | - | - | - | - | - | IEC 320-C18 | - | - | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() GSF1.1202.01 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 15.600005g | - | - | - | - | 250V | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 30.30mm x 22.30mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | - | - | 0.236 6.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6173.0001 Schurter Inc. | 133 |
| Datasheet | 13 Weeks | - | - | Panel Mount, Flange | - | - | POLYAMIDE | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | SNAP | IEC 320-C22 | - | - | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() C20F.0012 Schurter Inc. | 37 |
| Datasheet | 21 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 105g | - | - | 16A | - | - | 250VAC | Bulk | C20F | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | - | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 34.80mm x 26.30mm | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Shielded | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C20F.0125 Schurter Inc. | In Stock | - | Datasheet | 11 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 105g | - | - | 16A | - | - | 250VAC | Bulk | C20F | e3 | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | - | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 36.40mm x 28.30mm | - | - | 250V | - | SNAP | IEC 320-C20 | - | 20A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C20F.0114 Schurter Inc. | 37 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 105g | - | - | 16A | - | - | 250VAC | Bulk | C20F | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | - | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 34.80mm x 26.30mm | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Shielded | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6145.2217.001 Schurter Inc. | 98 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | - | 10A | 15A | - | 250VAC | Bulk | 6145 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, VDE | - | - | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | DPST | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 |