- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5145.0586.531 Schurter Inc. | 56 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Thermoplastic | 85.048569g | - | 6A | 6A | 250V | 250VAC | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 55°C | -10°C | - | - | - | - | - | - | - | - | Straight | IP40 | - | 6A | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | 125V | 6A | - | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() CD43.1101.151 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 85.048569g | - | - | - | - | - | - | Bulk | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 67.50mm | - | - | - | IEC 320-C14 | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6145.2405.001 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | 10A | 15A | - | 250VAC | - | Bulk | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | - | 15A | DPST | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.0893.711 Schurter Inc. | 24 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 85.048569g | - | 10A | 10A | - | 250VAC | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.0879.310 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 85.048569g | - | 3A | 3A | - | 250VAC | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | - | 3A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() CDA4.1101.151 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 82.000003g | - | - | - | - | - | - | Bulk | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 67.50mm | - | - | - | IEC 320-C14 | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.0551.511 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 80.000001g | - | 6A | 6A | - | 250VAC | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.0470.3110.01 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 147.99999g | - | 10A | 10A | - | 250VAC | 250VAC | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | IEC 320-C20 | - | 10A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.1563.2110.01 Schurter Inc. | 62 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 147.99999g | - | 16A | 16A | - | 250VAC | - | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | IEC 320-C20 | - | 16A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.2078.2110.01 Schurter Inc. | 45 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | Thermoplastic | 147.99999g | - | 10A | 10A | 250V | 250VAC | - | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 55°C | -10°C | - | - | - | - | - | - | - | - | - | IP40 | - | 16A | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | IEC 320-C20 | - | 10A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.2115.1110.01 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 147.99999g | - | 20A | 20A | - | 250VAC | - | Bulk | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | IEC 320-C20 | - | 20A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.3303.831 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 85.048569g | - | - | 15A | - | - | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF12.0861.7110.1 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Thermoplastic | 90.000012g | - | 10A | 15A | - | 250VAC | - | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | 3 | - | Rectangular - 30.80mm x 75.50mm | 250V | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5424.6253.151 Schurter Inc. | 24 |
| - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 81.500003g | TIN/TIN COPPER | - | - | 250V | 250VAC | - | Bulk | FELCOM 54 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | IP40 | 111.3mm | 6A | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | 250V | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | 30mm | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD24.4198.151 Schurter Inc. | 7 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 82.000003g | - | - | - | - | 250VAC | - | Bulk | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 67.50mm | - | - | - | IEC 320-C14 | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5424.2253.203 Schurter Inc. | In Stock | - | - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 81.500003g | TIN/TIN COPPER | - | - | 250V | 250VAC | - | Bulk | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | Male | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 111.3mm | 2A | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | 250V | - | - | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | 30mm | 0.079 2.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5411.4253.151 Schurter Inc. | 24 |
| - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | - | - | 69.99999g | - | 4A | 4A | 250V | 250VAC | - | Bulk | FELCOM 54 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | Male | - | - | - | - | - | - | - | - | IP40 | 86.2mm | 4A | - | cULus, ENEC | - | - | Rectangular - 27.60mm x 63.00mm | 250V | - | - | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 28.5mm | 30mm | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5432.2253.253 Schurter Inc. | 2496 |
| - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 99.999994g | TIN/TIN COPPER | - | - | 250V | 250VAC | - | Bulk | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | Male, Female | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 143.5mm | 2A | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 121.60mm | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | 30mm | 0.098 2.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() C20F.0124 Schurter Inc. | In Stock | - | Datasheet | 11 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 105g | - | 16A | - | - | 250VAC | - | Bulk | C20F | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.40mm x 28.30mm | 250V | - | SNAP | IEC 320-C20 | - | 20A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C20F.0123 Schurter Inc. | 37 |
| Datasheet | 11 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 105g | - | 16A | - | - | 250VAC | - | Bulk | C20F | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.40mm x 28.30mm | 250V | - | SNAP | IEC 320-C20 | - | 20A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - |