- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | RoHS | Voltage Rated | Voltage-IEC | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Product Type | Accomodates a Fuse | Fuse Size | Fuse | Fuse Holder, Drawer | Switch Features | Features | Product Category | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C20F.0026 Schurter Inc. | 37 |
| Datasheet | 11 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 105g | - | - | - | - | 16A | - | - | - | - | - | 250VAC | - | Bulk | C20F | e3 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | - | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.40mm x 28.30mm | - | - | 250V | - | SNAP | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF11.1682.0010.01 Schurter Inc. | 51 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 62.00001g | - | - | - | - | 16A | 20A | - | - | - | - | 250VAC | - | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | DPST | Unfiltered - Commercial | - | No | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KD14.4133.151 Schurter Inc. | 37 |
| Datasheet | 13 Weeks | - | - | - | - | - | 39.999986g | - | - | - | - | 10A | 10A | - | - | - | - | 250VAC | - | Bulk | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KMF1.1121.11 Schurter Inc. | 154 | - | Datasheet | 15 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | Thermoplastic | 57.000005g | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | KMF | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | 47nF | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.9mm | 2A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.80mm x 47.80mm | SOCKET | 4 mH | 250V | 2A | - | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off | Shielded | - | 50mm | 30.5mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4793.3200 Schurter Inc. | 65 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | Thermoplastic | 12.15001g | - | - | - | - | 16A | - | - | - | - | 250V | 250VAC | - | Bulk | 4793 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 31.3mm | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 24.00mm | SOCKET | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | 36mm | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6163.0005 Schurter Inc. | 161 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | Polyamide | 15.589998g | - | - | - | - | 16A | - | - | - | - | - | 250VAC | - | Bulk | 1621 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | - | Rectangular - 32.40mm x 24.40mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | 53mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0203.0 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | - | Module | - | Steel | 41.999989g | - | - | TIN/TIN COPPER | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 4A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 2 mH | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | - | - | No | - | - | - | - | Shielded | - | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0503.0 Schurter Inc. | 50 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | - | Module | - | - | 41.999989g | - | - | - | - | - | 4A | - | - | - | 250V | - | - | Bulk | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 54.5mm | 4A | - | - | 250V | CCC, cULus, ENEC | 3 | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | No | - | - | Shielded | - | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6255.5520 Schurter Inc. | 45 |
| Datasheet | 12 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | POLYETHYLENE | Thermoplastic | 15.999989g | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | 6250/6255 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP40 | 33.6mm | 10A | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | 33mm | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4728.0300 Schurter Inc. | 120 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | - | - | - | - | 10A | - | - | - | - | 250V | 250VAC | - | Bulk | 4723 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | - | CCC, cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | Shuttered | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.1001.31 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Mounting Hardware | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC11.0001.207 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 16.499989g | - | - | - | - | 10A | - | - | - | - | - | 250VAC | - | Bulk | DC11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5243 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 43.999991g | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 2A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | 4 mH | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | Voltage Selector | - | 44mm | 44mm | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.1102.201 Schurter Inc. | 119 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Metal | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | 100nF | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 1A | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.7014 Schurter Inc. | 42 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 65.999986g | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 250VAC | - | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 51mm | 6A | - | - | - | CCC, cULus, ENEC | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5041 Schurter Inc. | 65 |
| - | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 56.699046g | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.8mm | 1A | - | - | 125V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | Voltage Selector | - | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.1307.0 Schurter Inc. | 155 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | 100nF | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 15A | 60Hz | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | 100 μH | 250V | - | SNAP | IEC 320-C14 | - | 15A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | - | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3-122-695 Schurter | 62 | - | - | - | - | Cable Mount | - | - | - | - | Straight | Schurter | - | - | - | - | 100 | Schurter | Details | - | - | 250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | Power Connectors | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Plugs & Receptacles | - | 87.5 x 62mm | - | - | - | - | AC Power Plugs & Receptacles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-104-946 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | Schurter | - | - | - | - | 50 | Schurter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Entry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Entry Modules | - | - | - | - | - | - | AC Power Entry Modules | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 3-109-293 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | Schurter | - | - | - | - | 20 | Schurter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Entry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Entry Modules | - | - | - | - | - | - | AC Power Entry Modules | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - |